Diode Standard 150V 1A Surface Mount D-5A
Manufacturer: Microchip Technology
Win Source Part Number: 905724-1N5806US
Features: Diode Standard 150 V 1A Surface Mount D-5A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SQ-MELF, A
Package: Bulk
Mounting: Surface Mount
Family Name: 1N5806
Categories: Discrete Semiconductor Products
Case / Package: D-5A
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE GEN PURP 150V 1A D-5A
DIODE GEN PURP 150V 1A D-5A
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 1N5806US-ND | 905724-1N5806US | 1N5806US | 1N5806US |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - 1N5806US | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | |||
| Diode Type | Diode Standard 150 V 1A Surface Mount D-5A | |||
| Package | MELF; SQ-MELF, A | |||
| VF | 0.8750 volts | 0.8750 volts |