Microchip Technology, Inc. Single Diodes 1N5817G

Description
DIODE SCHOTTKY 20V 1A DO204AL
Request a Quote Datasheet
Description
DIODE SCHOTTKY 20V 1A DO204AL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 150-1N5817G-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
150-1N5817G-ND
Single Diodes 150-1N5817G-ND
DIODE SCHOTTKY 20V 1A DO204AL

DIODE SCHOTTKY 20V 1A DO204AL

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1324518-1N5817G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1324518-1N5817G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1324518-1N5817G
Manufacturer: Microchip Technology Win Source Part Number: 1324518-1N5817G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Bulk Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 159 Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 450 mV @ 1 A Current - Reverse Leakage @ Vr: 1 mA @ 20 V Operating Temperature - Junction: -65°C ~ 150°C Supplier Device Package: DO-41 Case / Package: DO-204AL, DO041, Axial ECCN: EAR99 Fake Threat In the Open Market: 81 HTSUS: 8541.10.0080 Other Part Number: 150-1N5817G

Manufacturer: Microchip Technology
Win Source Part Number: 1324518-1N5817G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Bulk
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 159
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 450 mV @ 1 A
Current - Reverse Leakage @ Vr: 1 mA @ 20 V
Operating Temperature - Junction: -65°C ~ 150°C
Supplier Device Package: DO-41
Case / Package: DO-204AL, DO041, Axial
ECCN: EAR99
Fake Threat In the Open Market: 81
HTSUS: 8541.10.0080
Other Part Number: 150-1N5817G

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Schottky Diodes
Product Number 150-1N5817G-ND 1324518-1N5817G
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - BAS70LT1 - 863465-BAS70LT1 - Win Source Electronics
Specs
Package SOT23; SOT-23-3 (TO-236)
View Details
Schottky Diodes & Rectifiers - 2548757 - RS Components, Ltd.
Specs
Applications Rectifier
Package DO-214AB (SMC)
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: PA868C15R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-3P
VF 0.9000 volts
View Details