Diotec Semiconductor Single Diodes 1N5819

Description
DIODE SCHOTTKY 40V 1A DO204AC
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 1A DO204AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 4878-1N5819TB-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-1N5819TB-ND
Single Diodes 4878-1N5819TB-ND
DIODE SCHOTTKY 40V 1A DO204AC

DIODE SCHOTTKY 40V 1A DO204AC

Buy Now Datasheet
Single Diodes - 4878-1N5819CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-1N5819CT-ND
Single Diodes 4878-1N5819CT-ND
DIODE SCHOTTKY 40V 1A DO204AC

DIODE SCHOTTKY 40V 1A DO204AC

Buy Now Datasheet
Single Diodes - 1N5819 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N5819
Single Diodes 1N5819
DIODE SCHOT 40V 1A DO15/DO204AC

DIODE SCHOT 40V 1A DO15/DO204AC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Diodes Diodes
Product Number 4878-1N5819TB-ND 1N5819
Product Name Single Diodes Single Diodes
Tj -50 to 150 C (-58 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - Z20FF5LL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
B48-2 and B48-2T Series B484G-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type LLD - Model: ESAD92M-03RR - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.2000 mA
View Details