Microchip Technology, Inc. Single Diodes 1N5811USE3/TR

Description
Diode Standard 150V 3A Surface Mount B, SQ-MELF
Request a Quote Datasheet
Description
Diode Standard 150V 3A Surface Mount B, SQ-MELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 150-1N5811USE3/TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 150V 3A Surface Mount B, SQ-MELF

Diode Standard 150V 3A Surface Mount B, SQ-MELF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5811USE3/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5811USE3/TR
Discrete Semiconductor Products - Diodes - Rectifiers 1N5811USE3/TR
DIODE GEN PURP 150V 3A B SQ-MELF

DIODE GEN PURP 150V 3A B SQ-MELF

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers
Product Number 150-1N5811USE3/TR-ND 1N5811USE3/TR
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diode Arrays - CC1934-ND - DigiKey
Sensata Technologies
Specs
Arrangement Common Catode
Tj -40 to 125 C (-40 to 257 F)
Package Module
View Details
6 suppliers
High-speed switching diode - BAS30LS-QYL - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 1.1 to 0.0011 volts
View Details
3 suppliers
Rectifier Diodes, Type FRD - Model: FDRW20S120J - Fuji Electric Corp. of America
Specs
Package TO-247(2pin)-P2
IO 20 amps
VRRM 1200 volts
View Details