Vishay Intertechnology, Inc. Single Diodes 1N5817-E3/73

Description
Diode Schottky 20V 1A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Diode Schottky 20V 1A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N5817-E3/73GITB-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5817-E3/73GITB-ND
Single Diodes 1N5817-E3/73GITB-ND
Diode Schottky 20V 1A Through Hole DO-204AL (DO-41)

Diode Schottky 20V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - 1N5817-E3/73GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5817-E3/73GICT-ND
Single Diodes 1N5817-E3/73GICT-ND
Diode Schottky 20V 1A Through Hole DO-204AL (DO-41)

Diode Schottky 20V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1008206-1N5817-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1008206-1N5817-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1008206-1N5817-E3/73
Win Source Part Number: 1008206-1N5817-E3/73 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 3,000 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 450 mV @ 1 A Current - Reverse Leakage @ Vr: 1 mA @ 20 V Operating Temperature - Junction: -65°C ~ 125°C Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-204AL (DO-41) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 1N5817-E3/73GITB,1N5 817-E3/73-ND,1N5817- E3/73GICT Base Product Number: 1N5817

Win Source Part Number: 1008206-1N5817-E3/73
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 3,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 450 mV @ 1 A
Current - Reverse Leakage @ Vr: 1 mA @ 20 V
Operating Temperature - Junction: -65°C ~ 125°C
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-204AL (DO-41)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 1N5817-E3/73GITB,1N5817-E3/73-ND,1N5817-E3/73GICT
Base Product Number: 1N5817

Buy Now Datasheet
Schottky 20V 1A Diode and Rectifier - 280-1N5817-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 1A Diode and Rectifier
280-1N5817-E3/73
Schottky 20V 1A Diode and Rectifier 280-1N5817-E3/73
Diode Schottky 20V 1A 2-Pin DO-204AL Ammo Product overview: 1N5817-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5817-E3/73 can be used for catalog matching and distributor lookup.

Diode Schottky 20V 1A 2-Pin DO-204AL Ammo Product overview: 1N5817-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5817-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5817-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5817-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers 1N5817-E3/73
DIODE SCHOTTKY 20V 1A DO204AL

DIODE SCHOTTKY 20V 1A DO204AL

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
1N5817-E3/73
Schottky Diodes & Rectifiers 1N5817-E3/73
Schottky Diodes & Rectifiers Vr/20V Io/1A

Schottky Diodes & Rectifiers Vr/20V Io/1A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 1N5817-E3/73GITB-ND 1008206-1N5817-E3/73 280-1N5817-E3/73 1N5817-E3/73 1N5817-E3/73
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 20V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F) -65 C (-85 F)
Package DO-204AL, DO-41, Axial Tape and Reel DO-204AL
VF 0.4500 volts 0.4500 volts
Unlock Full Specs
to access all available technical data