STMicroelectronics, Inc. Single Diodes 1N5822

Description
Diode Schottky 40V 3A Through Hole DO-201AD
Request a Quote Datasheet
Description
Diode Schottky 40V 3A Through Hole DO-201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-11370-3-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-11370-3-ND
Single Diodes 497-11370-3-ND
Diode Schottky 40V 3A Through Hole DO-201AD

Diode Schottky 40V 3A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - 497-11370-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-11370-1-ND
Single Diodes 497-11370-1-ND
Diode Schottky 40V 3A Through Hole DO-201AD

Diode Schottky 40V 3A Through Hole DO-201AD

Buy Now Datasheet
Discrete Semiconductor Products - 095759-1N5822 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
095759-1N5822
Discrete Semiconductor Products 095759-1N5822
Manufacturer: STMicroelectronics Win Source Part Number: 095759-1N5822 Category: Discrete Semiconductor Products Family: Diodes Rectifiers - Single Packaging: Reel Mounting Style: Through Hole Speed: Fast Recovery =< 500ns > 200mA (Io) Package: DO-201AD Axial Manufacturer Device Package: DO-201AD Standard Package: 1 Catalog: Schottky Diode Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 525mV @ 3A Current - Reverse Leakage @ Vr: 2mA @ 40V Operating Temperature - Junction: 150°C (Max) Family Name: 1N5822 Alternative Parts (Cross-Reference): 1N5822 BK; 1N5822 TR; 1N5822-T3; 1N5822-T; 1N5822-E3/54; 1N5822; 1N5822G; Introduction Date: August 27, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automation & Process Control, Signal Processing

Manufacturer: STMicroelectronics
Win Source Part Number: 095759-1N5822
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: Through Hole
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: DO-201AD Axial
Manufacturer Device Package: DO-201AD
Standard Package: 1
Catalog: Schottky Diode
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 525mV @ 3A
Current - Reverse Leakage @ Vr: 2mA @ 40V
Operating Temperature - Junction: 150°C (Max)
Family Name: 1N5822
Alternative Parts (Cross-Reference): 1N5822 BK; 1N5822 TR; 1N5822-T3; 1N5822-T; 1N5822-E3/54; 1N5822; 1N5822G;
Introduction Date: August 27, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automation & Process Control, Signal Processing

Buy Now
Diodes >> Schottky Barrier Diodes (SBD) - 1N5822 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
1N5822
Diodes >> Schottky Barrier Diodes (SBD) 1N5822
40V 525mV@3A 3A DO-201AD Schottky Barrier Diodes (SBD) ROHS

40V 525mV@3A 3A DO-201AD Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
DIODE SCHOTTKY 40V 3A DO201AD - 761-1N5822 - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 40V 3A DO201AD
761-1N5822
DIODE SCHOTTKY 40V 3A DO201AD 761-1N5822
DIODE SCHOTTKY 40V 3A DO201AD

DIODE SCHOTTKY 40V 3A DO201AD

Supplier's Site
Single Diodes - 1N5822 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N5822
Single Diodes 1N5822
DIODE SCHOTTKY 40V 3A DO201AD

DIODE SCHOTTKY 40V 3A DO201AD

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5822 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5822
Discrete Semiconductor Products - Diodes - Rectifiers 1N5822
DIODE SCHOTTKY 40V 3A DO201AD

DIODE SCHOTTKY 40V 3A DO201AD

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
1N5822
Schottky Diodes & Rectifiers 1N5822
Schottky Diodes & Rectifiers Vr/40V Io/3A BULK

Schottky Diodes & Rectifiers Vr/40V Io/3A BULK

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 497-11370-3-ND 095759-1N5822 1N5822 761-1N5822 1N5822 1N5822 1N5822
Product Name Single Diodes Discrete Semiconductor Products Diodes >> Schottky Barrier Diodes (SBD) DIODE SCHOTTKY 40V 3A DO201AD Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj 150 C (302 F) 150 C (302 F) -65 to 150 C (-85 to 302 F)
VF 0.5250 volts 0.5250 volts 0.5250 volts 0.5250 volts 0.5250 volts
Package DO-201 DO-201; DO-201AD, Axial DO-201; DO-201AD, Axial DO-201; DO-201AD
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - F60A - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 250 mA
trr 300 ns
View Details
B48-2 and B48-2T Series B484C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1PS10SB82,315 - 1002457-1PS10SB82,315 - Win Source Electronics
Specs
Life Cycle Stage Active
Package DFN1006-2
VF 0.7000 volts
View Details
5 suppliers
240V 400MA SOT23 Diode and Rectifier - 286-BAT240AE6433HTMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
4 suppliers