Manufacturer: Diodes Incorporated
Win Source Part Number: 854359-1N5817-T
Features: Diode 20 V
Package: Reel - TR
Family Name: 1N5817
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: 1N5817DITR, 1N5817DICT, 1N5817TR, 1N5817TR-ND, 1N5817CT-ND, 1N5817CT, 1N5817T
Diode Schottky 20V 1A Through Hole DO-41
Diode Schottky 20V 1A Through Hole DO-41
SCHOTTKY RECTIFIER, SINGLE, 20V, DO-41; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):1A; Diode Configuration:Single
20V 750mV@3A 1A DO-41 Schottky Barrier Diodes (SBD) ROHS
Schottky Diodes & Rectifiers Vr/20V Io/1A T/R
DIODE SCHOTTKY 20V 1A DO41
DIODE SCHOTTKY 20V 1A DO41
| Win Source Electronics | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 854359-1N5817-T | 1N5817DITR-ND | 07AH4968 | 1N5817-T | 1N5817-T | 1N5817-T | 1N5817-T |
| Product Name | Diodes, Rectifiers - Single - 1N5817-T | Single Diodes | Schottky Rectifier, Single, 20V, Do-41; Repetitive Reverse Voltage Vrrm Max Diodes Inc. | Diodes >> Schottky Barrier Diodes (SBD) | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 125 C (-85 to 257 F) | ||||||
| Rectifier Configuration / Technology | Schottky | ||||||
| Package | DO-41; DO-41 (DO-204AL) | DO-41 | DO-41; DO-41 | DO-41; DO-204AL, DO-41, Axial | |||
| VF | 0.4500 volts | 0.7500 volts | 0.4500 volts | 0.4500 volts |