DIODES Incorporated RF Diodes - 1N5711W-7-F 1N5711W-7-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1002318-1N5711W-7-F Packaging: Reel - TR Current - Max: 15mA Diode Type: Schottky - Single Capacitance @ Vr, F: 2pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 70V Power Dissipation (Max): 333mW Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: SOD-123 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1002318-1N5711W-7-F Packaging: Reel - TR Current - Max: 15mA Diode Type: Schottky - Single Capacitance @ Vr, F: 2pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 70V Power Dissipation (Max): 333mW Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: SOD-123 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - 1N5711W-7-F - 1002318-1N5711W-7-F - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - 1N5711W-7-F
1002318-1N5711W-7-F
RF Diodes - 1N5711W-7-F 1002318-1N5711W-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 1002318-1N5711W-7-F Packaging: Reel - TR Current - Max: 15mA Diode Type: Schottky - Single Capacitance @ Vr, F: 2pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 70V Power Dissipation (Max): 333mW Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: SOD-123 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1002318-1N5711W-7-F
Packaging: Reel - TR
Current - Max: 15mA
Diode Type: Schottky - Single
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 70V
Power Dissipation (Max): 333mW
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SOD-123
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Schottky 70V 333MW Diode and Rectifier
284-1N5711W-7-F
Schottky 70V 333MW Diode and Rectifier 284-1N5711W-7-F
DIODE SCHOTTKY 70V 333MW SOD123 Product overview: 1N5711W-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 333MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 333MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-1N5711W-7-F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 70V 333MW SOD123 Product overview: 1N5711W-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 333MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 333MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-1N5711W-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - 1N5711W-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - Single 70V 15mA 333mW SOD-123

RF Diode Schottky - Single 70V 15mA 333mW SOD-123

Buy Now Datasheet
RF Diodes - 1N5711W-FDICT-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - Single 70V 15mA 333mW SOD-123

RF Diode Schottky - Single 70V 15mA 333mW SOD-123

Buy Now Datasheet
RF Diodes - 1N5711W-FDITR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - Single 70V 15mA 333mW SOD-123

RF Diode Schottky - Single 70V 15mA 333mW SOD-123

Buy Now Datasheet
RF Diodes 1N5711W-7-F
DIODE SCHOTTKY 70V 333MW SOD123

DIODE SCHOTTKY 70V 333MW SOD123

Supplier's Site Datasheet
Diode, Schottky, 70V, 0.333W Sod123; Diode Configuration Diodes Inc. - 23T9766 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 70V, 0.333W Sod123; Diode Configuration Diodes Inc.
23T9766
Diode, Schottky, 70V, 0.333W Sod123; Diode Configuration Diodes Inc. 23T9766
DIODE, SCHOTTKY, 70V, 0.333W SOD123; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:70V; Average Forward Current:15mA; Forward Voltage Max:1V; Forward Surge Current:-; Operating Temperature Max:125°C; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, SCHOTTKY, 70V, 0.333W SOD123; Diode Configuration:Single; Repetitive Peak Reverse Voltage:70V; Average Forward Current:15mA; Forward Voltage Max:1V; Forward Surge Current:-; Operating Temperature Max:125°C; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - RF Diodes - 1N5711W-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
1N5711W-7-F
Discrete Semiconductor Products - Diodes - RF Diodes 1N5711W-7-F
DIODE SCHOTTKY 70V 333MW SOD123

DIODE SCHOTTKY 70V 333MW SOD123

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - 1N5711W-7-F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
1N5711W-7-F
Diodes >> Schottky Barrier Diodes (SBD) 1N5711W-7-F
70V Single 1V@15mA 15mA SOD-123 Schottky Barrier Diodes (SBD) ROHS

70V Single 1V@15mA 15mA SOD-123 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
DIODES INC. - 1N5711W-7-F - Kleinsignal-Schottky-Diode, Einfach, 70 V, 15 mA, 1 V, 125 °C - 233-1N5711W-7-F - Utmel Electronic Limited
Hong Kong, China
DIODES INC. - 1N5711W-7-F - Kleinsignal-Schottky-Diode, Einfach, 70 V, 15 mA, 1 V, 125 °C
233-1N5711W-7-F
DIODES INC. - 1N5711W-7-F - Kleinsignal-Schottky-Diode, Einfach, 70 V, 15 mA, 1 V, 125 °C 233-1N5711W-7-F
DIODES INC. - 1N5711W-7-F - Kleinsignal-Schottky -Diode, Einfach, 70 V, 15 mA, 1 V, 125 °C

DIODES INC. - 1N5711W-7-F - Kleinsignal-Schottky-Diode, Einfach, 70 V, 15 mA, 1 V, 125 °C

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category RF Diodes Rectifiers RF Diodes Schottky Diodes Schottky Diodes RF Diodes Schottky Diodes Schottky Diodes
Product Number 1002318-1N5711W-7-F 284-1N5711W-7-F 1N5711W-FDIDKR-ND 1N5711W-7-F 23T9766 1N5711W-7-F 1N5711W-7-F 233-1N5711W-7-F
Product Name RF Diodes - 1N5711W-7-F Schottky 70V 333MW Diode and Rectifier RF Diodes RF Diodes Diode, Schottky, 70V, 0.333W Sod123; Diode Configuration Diodes Inc. Discrete Semiconductor Products - Diodes - RF Diodes Diodes >> Schottky Barrier Diodes (SBD) DIODES INC. - 1N5711W-7-F - Kleinsignal-Schottky-Diode, Einfach, 70 V, 15 mA, 1 V, 125 °C
Configuration Single Single
Diode Type Schottky; Schottky - Single Schottky
Life Cycle Stage Active Active Active
Package SOD-123; SOD-123 Tape & Reel (TR) SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123 SOD-123; SOD-123
PD 333 milliwatts
Unlock Full Specs
to access all available technical data