STMicroelectronics, Inc. Schottky Through-Hole 3A 40V Diode and Rectifier 1N5822RL

Description
3A 40V Schottky Rectifier, DO-201AD, Through Hole Product overview: 1N5822RL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 3A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 3A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5822RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3A 40V Schottky Rectifier, DO-201AD, Through Hole Product overview: 1N5822RL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 3A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 3A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5822RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Through-Hole 3A 40V Diode and Rectifier - 280-1N5822RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Through-Hole 3A 40V Diode and Rectifier
280-1N5822RL
Schottky Through-Hole 3A 40V Diode and Rectifier 280-1N5822RL
3A 40V Schottky Rectifier, DO-201AD, Through Hole Product overview: 1N5822RL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 3A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 3A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5822RL can be used for catalog matching and distributor lookup.

3A 40V Schottky Rectifier, DO-201AD, Through Hole Product overview: 1N5822RL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 3A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 3A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5822RL can be used for catalog matching and distributor lookup.

Supplier's Site
Schottky Diodes & Rectifiers - 7146819 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7146819
Schottky Diodes & Rectifiers 7146819
Diode Schottky 40V 3A DO-201AD

Diode Schottky 40V 3A DO-201AD

Supplier's Site
Schottky Diodes & Rectifiers - 9196494 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9196494
Schottky Diodes & Rectifiers 9196494
Diode Schottky 40V 3A DO-201AD

Diode Schottky 40V 3A DO-201AD

Supplier's Site
Schottky Diodes & Rectifiers - 7146819P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7146819P
Schottky Diodes & Rectifiers 7146819P
Diode Schottky 40V 3A DO-201AD

Diode Schottky 40V 3A DO-201AD

Supplier's Site
Single Diodes - 497-14742-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-14742-2-ND
Single Diodes 497-14742-2-ND
Diode Schottky 40V 3A Through Hole DO-201AD

Diode Schottky 40V 3A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - 497-14742-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-14742-1-ND
Single Diodes 497-14742-1-ND
Diode Schottky 40V 3A Through Hole DO-201AD

Diode Schottky 40V 3A Through Hole DO-201AD

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N5822RL - 038344-1N5822RL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5822RL
038344-1N5822RL
Diodes, Rectifiers - Single - 1N5822RL 038344-1N5822RL
Manufacturer: STMicroelectronics Win Source Part Number: 038344-1N5822RL Packaging: Reel - TR Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 525mV @ 3A Current - Reverse Leakage @ Vr: 2mA @ 40V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 038344-1N5822RL
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 525mV @ 3A
Current - Reverse Leakage @ Vr: 2mA @ 40V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
1N5822RL
Schottky Diodes & Rectifiers 1N5822RL
Schottky Diodes & Rectifiers Vr/40V Io/3A T/R

Schottky Diodes & Rectifiers Vr/40V Io/3A T/R

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5822RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5822RL
Discrete Semiconductor Products - Diodes - Rectifiers 1N5822RL
DIODE SCHOTTKY 40V 3A DO201AD

DIODE SCHOTTKY 40V 3A DO201AD

Supplier's Site
Single Diodes - 1N5822RL - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N5822RL
Single Diodes 1N5822RL
DIODE SCHOTTKY 40V 3A DO201AD

DIODE SCHOTTKY 40V 3A DO201AD

Supplier's Site Datasheet
Schottky Rectifier, 40V, 3A, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 23AH3755 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 40V, 3A, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
23AH3755
Schottky Rectifier, 40V, 3A, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 23AH3755
SCHOTTKY RECTIFIER, 40V, 3A, DO-201AD; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage VF Max:525mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 40V, 3A, DO-201AD; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage VF Max:525mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 57P5592 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
57P5592
Rectifier Stmicroelectronics 57P5592
RECTIFIER

RECTIFIER

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Rectifiers Rectifiers Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Rectifiers
Product Number 280-1N5822RL 7146819 7146819P 497-14742-2-ND 038344-1N5822RL 1N5822RL 1N5822RL 1N5822RL 23AH3755 57P5592
Product Name Schottky Through-Hole 3A 40V Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Diodes, Rectifiers - Single - 1N5822RL Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Rectifier, 40V, 3A, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics Rectifier Stmicroelectronics
Package Tape and Reel Do-201ad DO-201; DO-201AD DO-201; DO-201AD DO-201; DO-201AD DO-201 DO-201; DO-201AD, Axial DO-201; DO-201AD
RoHS Compliant RoHS RoHS RoHS RoHS
IO 3 amps
Tj -65 C (-85 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data