Vishay Precision Group Diodes, Rectifiers - Single - 1N5822-E3/73 1N5822-E3/73

Description
Manufacturer: Vishay Win Source Part Number: 854365-1N5822-E3/73 Features: Diode 40 V Package: Cut Tape (CT), Tape & Box (TB) Family Name: 1N5822 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1N5822-E3/73-ND, 1N5822E373, 1N5822-E3/73GITB, 1N5822-E3/73GICT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 854365-1N5822-E3/73 Features: Diode 40 V Package: Cut Tape (CT), Tape & Box (TB) Family Name: 1N5822 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1N5822-E3/73-ND, 1N5822E373, 1N5822-E3/73GITB, 1N5822-E3/73GICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N5822-E3/73 - 854365-1N5822-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5822-E3/73
854365-1N5822-E3/73
Diodes, Rectifiers - Single - 1N5822-E3/73 854365-1N5822-E3/73
Manufacturer: Vishay Win Source Part Number: 854365-1N5822-E3/73 Features: Diode 40 V Package: Cut Tape (CT), Tape & Box (TB) Family Name: 1N5822 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1N5822-E3/73-ND, 1N5822E373, 1N5822-E3/73GITB, 1N5822-E3/73GICT

Manufacturer: Vishay
Win Source Part Number: 854365-1N5822-E3/73
Features: Diode 40 V
Package: Cut Tape (CT), Tape & Box (TB)
Family Name: 1N5822
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1N5822-E3/73-ND, 1N5822E373, 1N5822-E3/73GITB, 1N5822-E3/73GICT

Buy Now Datasheet
Single Diodes - 1N5822-E3/73GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5822-E3/73GICT-ND
Single Diodes 1N5822-E3/73GICT-ND
Diode Schottky 40V 3A Through Hole DO-201AD

Diode Schottky 40V 3A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - 1N5822-E3/73GITB-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5822-E3/73GITB-ND
Single Diodes 1N5822-E3/73GITB-ND
Diode Schottky 40V 3A Through Hole DO-201AD

Diode Schottky 40V 3A Through Hole DO-201AD

Buy Now Datasheet
3 A 40 V Diode and Rectifier - 280-1N5822-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3 A 40 V Diode and Rectifier
280-1N5822-E3/73
3 A 40 V Diode and Rectifier 280-1N5822-E3/73
DIODE 3 A, 40 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: 1N5822-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5822-E3/73 can be used for catalog matching and distributor lookup.

DIODE 3 A, 40 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: 1N5822-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5822-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
1N5822-E3/73
Schottky Diodes & Rectifiers 1N5822-E3/73
Schottky Diodes & Rectifiers Vr/40V Io/3A

Schottky Diodes & Rectifiers Vr/40V Io/3A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5822-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5822-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers 1N5822-E3/73
DIODE SCHOTTKY 40V 3A DO201AD

DIODE SCHOTTKY 40V 3A DO201AD

Supplier's Site
Single Diodes - 1N5822-E3/73 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N5822-E3/73
Single Diodes 1N5822-E3/73
DIODE SCHOTTKY 40V 3A DO201AD

DIODE SCHOTTKY 40V 3A DO201AD

Supplier's Site Datasheet
Diode, Schottky, 3A, 40V; Repetitive Peak Reverse Voltage Vishay - 17T8202 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 3A, 40V; Repetitive Peak Reverse Voltage Vishay
17T8202
Diode, Schottky, 3A, 40V; Repetitive Peak Reverse Voltage Vishay 17T8202
DIODE, SCHOTTKY, 3A, 40V; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:525mV; Forward Surge Current:80A RoHS Compliant: Yes

DIODE, SCHOTTKY, 3A, 40V; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:525mV; Forward Surge Current:80A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 854365-1N5822-E3/73 1N5822-E3/73GICT-ND 280-1N5822-E3/73 1N5822-E3/73 1N5822-E3/73 1N5822-E3/73 17T8202
Product Name Diodes, Rectifiers - Single - 1N5822-E3/73 Single Diodes 3 A 40 V Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Diode, Schottky, 3A, 40V; Repetitive Peak Reverse Voltage Vishay
Tj -65 to 125 C (-85 to 257 F) -65 C (-85 F)
Package Tape and Reel DO-201; DO-201AD DO-201; DO-201AD, Axial DO-201; DO-201AD
RoHS Compliant RoHS RoHS
IO 3 amps
Unlock Full Specs
to access all available technical data