DIODES Incorporated Diodes, Rectifiers - Single - 1N5819HW-7-F 1N5819HW-7-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 005328-1N5819HW-7-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 450mV @ 1A Current - Reverse Leakage @ Vr: 1mA @ 40V Capacitance @ Vr, F: 60pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 125°C Family Name: 1N5819HW Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SS1040L_R1_00001; SS1040L_R2_00001; 1N5819WLC; Introduction Date: November 12, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Power Management
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 005328-1N5819HW-7-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 450mV @ 1A Current - Reverse Leakage @ Vr: 1mA @ 40V Capacitance @ Vr, F: 60pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 125°C Family Name: 1N5819HW Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SS1040L_R1_00001; SS1040L_R2_00001; 1N5819WLC; Introduction Date: November 12, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N5819HW-7-F - 005328-1N5819HW-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5819HW-7-F
005328-1N5819HW-7-F
Diodes, Rectifiers - Single - 1N5819HW-7-F 005328-1N5819HW-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 005328-1N5819HW-7-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 450mV @ 1A Current - Reverse Leakage @ Vr: 1mA @ 40V Capacitance @ Vr, F: 60pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 125°C Family Name: 1N5819HW Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SS1040L_R1_00001; SS1040L_R2_00001; 1N5819WLC; Introduction Date: November 12, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Power Management

Manufacturer: Diodes Incorporated
Win Source Part Number: 005328-1N5819HW-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 1A
Current - Reverse Leakage @ Vr: 1mA @ 40V
Capacitance @ Vr, F: 60pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 125°C
Family Name: 1N5819HW
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SS1040L_R1_00001; SS1040L_R2_00001; 1N5819WLC;
Introduction Date: November 12, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Power Management

Buy Now Datasheet
Single Diodes - 1N5819HW-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5819HW-FDIDKR-ND
Single Diodes 1N5819HW-FDIDKR-ND
Diode Schottky 40V 1A Surface Mount SOD-123

Diode Schottky 40V 1A Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - 1N5819HW-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5819HW-FDICT-ND
Single Diodes 1N5819HW-FDICT-ND
Diode Schottky 40V 1A Surface Mount SOD-123

Diode Schottky 40V 1A Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - 1N5819HW-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5819HW-FDITR-ND
Single Diodes 1N5819HW-FDITR-ND
Diode Schottky 40V 1A Surface Mount SOD-123

Diode Schottky 40V 1A Surface Mount SOD-123

Buy Now Datasheet
Singapore, Singapore
Schottky 40V 1A Diode and Rectifier
280-1N5819HW-7-F
Schottky 40V 1A Diode and Rectifier 280-1N5819HW-7-F
DIODE SCHOTTKY 40V 1A SOD123 Product overview: 1N5819HW-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5819HW-7-F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 1A SOD123 Product overview: 1N5819HW-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5819HW-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Schottky, 1A, 40V, Sod-123; Repetitive Peak Reverse Voltage Diodes Inc. - 51R7874 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 1A, 40V, Sod-123; Repetitive Peak Reverse Voltage Diodes Inc.
51R7874
Diode, Schottky, 1A, 40V, Sod-123; Repetitive Peak Reverse Voltage Diodes Inc. 51R7874
DIODE, SCHOTTKY, 1A, 40V, SOD-123; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage Max:750mV; Forward Surge Current:25A RoHS Compliant: Yes

DIODE, SCHOTTKY, 1A, 40V, SOD-123; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage Max:750mV; Forward Surge Current:25A RoHS Compliant: Yes

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - 1N5819HW-7-F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
1N5819HW-7-F
Diodes >> Schottky Barrier Diodes (SBD) 1N5819HW-7-F
40V 450mV@1A 1A SOD-123 Schottky Barrier Diodes (SBD) ROHS

40V 450mV@1A 1A SOD-123 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Single Diodes - 1N5819HW-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N5819HW-7-F
Single Diodes 1N5819HW-7-F
DIODE SCHOTTKY 40V 1A SOD123

DIODE SCHOTTKY 40V 1A SOD123

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
1N5819HW-7-F
Schottky Diodes & Rectifiers 1N5819HW-7-F
Schottky Diodes & Rectifiers Vr/40V Io/1A T/R

Schottky Diodes & Rectifiers Vr/40V Io/1A T/R

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5819HW-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5819HW-7-F
Discrete Semiconductor Products - Diodes - Rectifiers 1N5819HW-7-F
DIODE SCHOTTKY 40V 1A SOD123

DIODE SCHOTTKY 40V 1A SOD123

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 005328-1N5819HW-7-F 1N5819HW-FDIDKR-ND 280-1N5819HW-7-F 51R7874 1N5819HW-7-F 1N5819HW-7-F 1N5819HW-7-F 1N5819HW-7-F
Product Name Diodes, Rectifiers - Single - 1N5819HW-7-F Single Diodes Schottky 40V 1A Diode and Rectifier Diode, Schottky, 1A, 40V, Sod-123; Repetitive Peak Reverse Voltage Diodes Inc. Diodes >> Schottky Barrier Diodes (SBD) Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Active Active
Package SOD-123; SOD-123 Tape & Reel (TR) SOD-123; SOD-123 SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
VF 0.4500 volts 0.7500 volts 0.4500 volts 0.4500 volts 0.4500 volts
Tj -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data