Red Lion Controls, Inc. Datasheets for Digital Panel Meters
Digital panel meters measure and display processes and electrical variables via an alphanumeric digital readout.
Digital Panel Meters: Learn more
| Product Name | Notes |
|---|---|
| • Dual Preset Version • 50 mm x 50 mm • 2 Line, 6 Character Refective LCD • Bi-Directional and Quadrature Counting • Dual NPN OC Outputs • Prescaler Output... | |
| • Dual Preset Version • 50 mm x 50 mm • 2 Line, 6 Character Reflective LCD • Bi-Directional and Quadrature Counting • Dual NPN OC Outputs • Prescaler Output... | |
| • Dual Preset Version • 50 mm x 50 mm • 2 Line, 6 Character Reflective LCD • Bi-Directional and Quadrature Counting • Dual NPN OC Outputs • RS-485 Communications... | |
| • Dual Preset Version • 50 mm x 50 mm • 2 Line, 6 Character Reflective LCD • Bi-Directional and Quadrature Counting • Dual Relays Outputs • Up to 11... | |
| • Dual Preset Version • 50 mm x 50 mm • 2 Line, 6 Character Transmissive LCD w/Backlighting • Red Top Line and Green Bottom Line Display • Bi-Directional and... | |
| • Universal Digital Input Meter • Count, Dual Counter with Math Functions • Rate, Dual Rate with Math Functions • Universal Power Supply: 50 to 250 VAC or 21.6 to... | |
| 1/8 DIN (50 mm x 97 mm) 5 Digit, 0.56" (14.2 mm) LED Display Green Display Rate Indication Programmable Function Keys/User inputs Four Setpoint Alarm Outputs 11 to 36 VDC... | |
| 1/8 DIN (50 mm x 97 mm) 5 Digit, 0.56" (14.2 mm) LED Display Green Display Rate Indication Programmable Function Keys/User inputs Four Setpoint Alarm Outputs 85 to 250 VAC... | |
| 1/8 DIN (50 mm x 97 mm) 5 Digit, 0.56" (14.2 mm) LED Display Red Sunlight Readable Display Rate Indication Programmable Function Keys/User inputs Four Setpoint Alarm Outputs 11 to... | |
| 1/8 DIN (50 mm x 97 mm) 5 Digit, 0.56" (14.2 mm) LED Display Red Sunlight Readable Display Rate Indication Programmable Function Keys/User inputs Four Setpoint Alarm Outputs 85 to... | |
| 1/8 DIN (50 mm x 97 mm) 6 Digit, 0.56" (14.2 mm) Display Green LED Display Up to 3 Count Displays Programmable Scale Factors Programmable Function Keys/User inputs Four Setpoint... | |
| 1/8 DIN (50 mm x 97 mm) 6 Digit, 0.56" (14.2 mm) Display Sunlight readable Red LED Display Up to 3 Count Displays Programmable Scale Factors Programmable Function Keys/User inputs... | |
| 1/8 DIN (50 mm x 97 mm) 6 Digit, 0.56" (14.2 mm) LED Display Green Display Elapsed Timer w/Preset Capability Counter w/Preset Capability Cycle Counting Capability Programmable Function Keys/User inputs... | |
| 1/8 DIN (50 mm x 97 mm) 6 Digit, 0.56" (14.2 mm) LED Display Green Display Elapsed Timer w/Preset Capability Real-Time Clock Capability 4 Separate Displays - Timer, Counter, Real-Time... | |
| 1/8 DIN (50 mm x 97 mm) 6 Digit, 0.56" (14.2 mm) LED Display Green with LED Backlighting Display Elapsed Timer w/Preset Capability Real-Time Clock Capability 4 Separate Displays -... | |
| 1/8 DIN (50 mm x 97 mm) 6 Digit, 0.56" (14.2 mm) LED Display Red Sunlight Readable Display Elapsed Timer w/Preset Capability Counter w/Preset Capability Cycle Counting Capability Programmable Function... | |
| 1/8 DIN (50 mm x 97 mm) 6 Digit, 0.56" (14.2 mm) LED Display Red Sunlight Readable Display Elapsed Timer w/Preset Capability Real-Time Clock Capability 4 Separate Displays - Timer,... | |
| 1/8 DIN (50 mm x 97 mm) 6 Digit, 0.56" (14.2 mm) LED Display User Selectable Input Modes Rate Indication Up to 3 Count Displays or a Serial Slave Four... | |
| 28 mm x 51 mm 8 Digit, 0.35" (9 mm) LCD LCD, Red LED Backlighting Count Speeds up to 10 KHz Low Voltage Input Model (28 VDC max) Standard Wire... | |
| 28 mm x 51 mm 8 Digit, 0.35" (9 mm) LCD LCD, Red LED Backlighting Isolated High Voltage Input (50-250 VDC/VAC) Standard Wire Connections or Optional Plug-in Terminal Block UL... | |
| 28 mm x 51 mm 8 Digit, 0.35" (9 mm) LCD LCD, Reflective Display Count Speeds up to 10 KHz Low Voltage Input Model (28 VDC max) Standard Wire Connections... | |
| 28 mm x 51 mm 8 Digit, 0.35" (9 mm) LCD LCD, Reflective Display Isolated High Voltage Input (50-250 VDC/VAC) Standard Wire Connections or Optional Plug-in Terminal Block UL Listed... | |
| 28 mm x 51 mm 8 Digit, 0.35" (9 mm) LCD LCD, Yellow/Green LED Backlighting Isolated High Voltage Input (50-250 VDC/VAC) Standard Wire Connections or Optional Plug-in Terminal Block UL... | |
| 28 mm x 51 mm 8 Digit, 0.35" (9 mm) LCD Yellow/Green LED Backlighting Count Speeds up to 10 KHz Low Voltage Input Model (28 VDC max) Standard Wire Connections... | |
| 39 mm x 75 mm 3 1/2 Digit, 0.6" (15.2 mm) LCD Loop Powered Meter Red Positive Image LED Backlighting NEMA 4X/IP65 Approved for use in Hazardous Locations | |
| 39 mm x 75 mm 3-1/2 Digit, 0.6" (15.2 mm) LCD Loop Powered Meter Reflective LCD NEMA 4X/IP65 Approved for use in Hazardous Locations | |
| 39 mm x 75 mm 6 Digit, 0.48" (12.2 mm) LCD Red LED Backlighting 3 V Lithium Battery (9 - 28 VDC Required for Backlit Models) Front Panel, Remote Reset... | |
| 39 mm x 75 mm 6 Digit, 0.48" (12.2 mm) LCD Reflective LCD Front Panel, Remote Reset 5 KHz NEMA 4X/IP65 | |
| 39 mm x 75 mm 6 Digit, 0.48" (12.2 mm) LCD Yellow/Green LED Backlighting 3 V Lithium Battery (9 - 28 VDC Required for Backlit Models) Front Panel, Remote Reset... | |
| 39 mm x 75 mm 8 Digit, 0.46" (11.7 mm) LCD Red LED Backlighting 3 V Lithium Battery (9 - 28 VDC Required for Backlit Models) Front Panel, Remote Reset... | |
| 39 mm x 75 mm 8 Digit, 0.46" (11.7 mm) LCD Reflective LCD Front Panel, Remote Reset 5 KHz NEMA 4X/IP65 | |
| 39 mm x 75 mm 8 Digit, 0.46" (11.7 mm) LCD Yellow/Green LED Backlight 3 V Lithium Battery (9 - 28 VDC Required for Backlit Models) Front Panel, Remote Reset... | |
| 5 Amp AC Current Input* Meter 3 1/2 Digit, 0.56" (14.2 mm) Red LED 1/8 DIN (50 mm x 97 mm) Selectable Decimal Point Location Built-in Scaling Provisions Auto Zeroing... | |
| 5 Digit, 0.56" High Red LED Display Programmable Scaling and Decimal Points Programmable User Input Dual 5 AMP Form C Relay Universally Powered NEMA 4X/IP65 Sealed Front Bezel Optional Custom... | |
| 6 Digit Counter 1/8 DIN (50 mm x 97 mm) 6 Digit, 0.56" (14.2 mm) Red LED Display Accepts Input Count Rates up to 25 KHz Bi-Directional Counting Remote Reset... | |
| 6 Digit, 0.56" High Red LED Display Programmable Scaling for Count and Rate Bi-directional Counting, Up/down Control Quadrature Sensing (up to 4 Times Resolution) Built-in Batch Counting Capability Programmable User... | |
| 8 Digit Counter 1/8 DIN (50 mm x 97 mm) 8 Digit, 0.4" (10.1 mm) Red LED Display Accepts Input Count Rates up to 25 KHz Bi-Directional Counting Remote Reset... | |
| AC Current Meter Selectable AC current ranges: 0 to 199.9uA/199.9mV, 0 to 1.999mA, 0 to 19.99mA, 0 to 199.9mA, 0 to 1.999A* *Accessory shunts available for higher current ranges 3... | |
| AC True RMS Voltage or Current Meter (jumper selectable) 1/8 DIN (50 mm x 97 mm) 5 Digit, 0.56" (14 mm) LED Green Display 4 Voltage Ranges (300 VAC Max)... | |
| AC True RMS Voltage or Current Meter (jumper selectable) 1/8 DIN (50 mm x 97 mm) 5 Digit, 0.56" (14 mm) LED Red, Sunlight Readable Display 4 Voltage Ranges (300... | |
| AC Voltmeter Selctable AC voltage ranges: 0 to 1.999 V, 0 to 19.99 V, 0 to 199.9 V, 0 to 300 V 3 1/2 Digit, 0.56" (14.2 mm) LED w/Polarity... | |
| Current Loop Meter 39 mm x 75 mm 3 1/2 Digit, 0.6" (15.2 mm) LCD Red LED Backlighting 4 to 20 mA or 10 to 50 mA Input NEMA 4X/IP65... | |
| Current Loop Meter 39 mm x 75 mm 3 1/2 Digit, 0.6" (15.2 mm) LCD Red Positive Image LED Backlighting 4 to 20 mA or 10 to 50 mA Input... | |
| Current Loop Meter 39 mm x 75 mm 3 1/2 Digit, 0.6" (15.2 mm) LCD Yellow/Green LED Backlighting 4 to 20 mA or 10 to 50 mA Input NEMA 4X/IP65... | |
| Current Loop Meter 39 mm x 75 mm 3 1/2 Digit, 0.6" (15.2 mm) LCD Yellow/Green, Positive Image LED Backlighting 4 to 20 mA or 10 to 50 mA Input... | |
| DC Current Meter 39 mm x 75 mm 3 1/2 Digit, 0.6" (15.2 mm) LCD Red LED Backlighting 0-199.9 uA through 199.9 mA DC NEMA 4X/IP65 | |
| DC Current Meter 39 mm x 75 mm 3 1/2 Digit, 0.6" (15.2 mm) LCD Reflective Display 0-199.9 uA through 199.9 mA DC NEMA 4X/IP65 | |
| DC Current Meter 39 mm x 75 mm 3 1/2 Digit, 0.6" (15.2 mm) LCD Yellow/Green LED Backlighting 0-199.9 uA through 199.9 mA DC NEMA 4X/IP65 | |
| DC Current Meter Selectable DC current ranges: +/- 199.9uA/199.9mV, +/- 1.999mA, +/- 19.99mA, +/- 199.9mA, +/- 1.999 A* *Accessory shunts available for higher current ranges 3 1/2 Digit, 0.56" (14.2... | |
| DC Volt Meter 39mm x 75mm 3 1/2 Digit, 0.6" (15.2mm) LCD Red LED Backlighting 0-199.9 mV through 199.9 VDC NEMA 4X/IP65 | |
| DC Volt Meter 39mm x 75mm 3 1/2 Digit, 0.6" (15.2mm) LCD Reflective Display 0-199.9 mV through 199.9 VDC NEMA 4X/IP65 | |
| DC Volt Meter 39mm x 75mm 3 1/2 Digit, 0.6" (15.2mm) LCD Yellow/Green LED Backlighting 0-199.9 mV through 199.9 VDC NEMA 4X/IP65 | |
| DC Voltmeter Selectable DC voltage ranges: +/- 1.999 V, +/- 19.99 V, +/- 199.9 V, +/- 300 V 3 1/2 Digit, 0.56" (14.2 mm) LED w/Polarity 1/8 DIN (50 mm... | |
| Dual Counter or Counter/Rate Indicator 39 mm x 75 mm 8 Digit, 0.46" (12 mm) LCD LCD, Reflective, or User-Selectable Green/Red LED Backlighting Preset Capability with Optional Output Card Optional... | |
| Dual Preset Version 50 mm x 50 mm 2 Line, 6 Character Reflective LCD Bi-Directional and Quadrature Counting Dual NPN OC Outputs RS-485 Communications Up to 11 KHz NEMA 4X/IP65... | |
| Dual Preset Version 50 mm x 50 mm 2 Line, 6 Character Reflective LCD Bi-Directional and Quadrature Counting Dual Relay Outputs RS-485 Communications Up to 11 KHz NEMA 4X/IP65 | |
| Dual Preset Version 50 mm x 50 mm 2 Line, 6 Character Reflective LCD Bi-Directional and Quadrature Counting Dual Relay Outputs Up to 11 KHz NEMA 4X/IP65 | |
| Dual Preset Version 50 mm x 50 mm 2 Line, 6 Character Transmissive LCD w/Backlighting Red Top Line and Green Bottom Line Display Bi-Directional and Quadrature Counting Dual NPN OC... | |
| Dual Preset Version 50 mm x 50 mm 2 Line, 6 Character Transmissive LCD w/Backlighting Red Top Line and Green Bottom Line Display Bi-Directional and Quadrature Counting Dual Relay Outputs... | |
| Dual Preset 50 mm x 50 mm 2 Line, 6 Character Reflective LCD 12 Timer Range Modes Dual NPN OC Outputs RS-485 Communications 85 to 250 VAC Input Power NEMA... | |
| Dual Preset 50 mm x 50 mm 2 Line, 6 Character Reflective LCD 12 Timer Range Modes Dual Relay Outputs 11 to 36 VDC (24 VDC nominal) Input Power NEMA... | |
| Dual Preset 50 mm x 50 mm 2 Line, 6 Character Reflective LCD 12 Timer Range Modes Dual Relay Outputs 85 to 250 VAC Input Power NEMA 4X/IP65 | |
| Dual Preset 50 mm x 50 mm 2 Line, 6 Character Reflective LCD 12 Timer Range Modes Dual Relay Outputs RS-485 Communications 85 to 250 VAC Input Power NEMA 4X/IP65... | |
| Dual Preset 50 mm x 50 mm 2 Line, 6 Character Transmissive LCD w/Backlighting Red Top Line and Green Bottom Display 12 Timer Range Modes Dual NPN OC Outputs RS-485... | |
| Dual Preset 50 mm x 50 mm 2 Line, 6 Character Transmissive LCD w/Backlighting Red Top Line and Green Bottom Display 12 Timer Range Modes Dual Relay Outputs 11 to... | |
| Dual Preset 50 mm x 50 mm 2 Line, 6 Character Transmissive LCD w/Backlighting Red Top Line and Green Bottom Display 12 Timer Range Modes Dual Relay Outputs 85 to... | |
| Dual Preset 50 mm x 50 mm 2 Line, 6 Character Transmissive LCD w/Backlighting Red Top Line and Green Bottom Display 12 Timer Range Modes Dual Relay Outputs RS-485 Communications... | |
| Dual Process Input 1/8 DIN (50 mm x 97 mm) 5 Digit, 0.56" (14 mm) LED Red, Sunlight Readable Display Accepts 2 4-20 mA or 0-10 VDC Input Signals Linearization/Square... | |
| Elapsed Time Indicator 28 mm x 51 mm 8 Digit, 0.35" (9 mm) LCD LCD, Red LED Backlighting Isolated High Voltage Input (50-250 VDC/VAC) 9 Programmable Timer Ranges Internal Lithium... | |
| Elapsed Time Indicator 28 mm x 51 mm 8 Digit, 0.35" (9 mm) LCD LCD, Red LED Backlighting Low Voltage Input Model (28 VDC max) 9 Programmable Timer Ranges Internal... | |
| Elapsed Time Indicator 28 mm x 51 mm 8 Digit, 0.35" (9 mm) LCD LCD, Red LED Backlighting Low Voltage SRC Input Model (28 VDC max) 9 Programmable Timer Ranges... | |
| Elapsed Time Indicator 28 mm x 51 mm 8 Digit, 0.35" (9 mm) LCD LCD, Reflective Display Isolated High Voltage Input (50-250 VDC/VAC) 9 Programmable Timer Ranges Internal Lithium Battery... | |
| Elapsed Time Indicator 28 mm x 51 mm 8 Digit, 0.35" (9 mm) LCD LCD, Reflective Display Low Voltage Input Model (28 VDC max) 9 Programmable Timer Ranges Internal Lithium... | |
| Elapsed Time Indicator 28 mm x 51 mm 8 Digit, 0.35" (9 mm) LCD LCD, Reflective Display Low Voltage SRC Input Model (28 VDC max) 9 Programmable Timer Ranges Internal... | |
| Elapsed Time Indicator 28 mm x 51 mm 8 Digit, 0.35" (9 mm) LCD LCD, Yellow/Green LED Backlighting Low Voltage Input Model (28 VDC max) 9 Programmable Timer Ranges Internal... | |
| Elapsed Time Indicator 28 mm x 51 mm 8 Digit, 0.35" (9 mm) LCD Yellow/Green LED Backlighting Isolated High Voltage Input (50-250 VDC/VAC) 9 Programmable Timer Ranges Internal Lithium Battery... | |
| Elapsed Time Indicator 28 mm x 51 mm 8 Digit, 0.35" (9 mm) LCD Yellow/Green LED Backlighting Low Voltage SRC Input Model (28 VDC max) 9 Programmable Timer Ranges Internal... | |
| Four Selectable D.C. Ranges 0 to 200 mV, 2 V, 20 V, 200 V Minimum and Maximum Display Capture LCD, Green/Red LED Backlighting 0.48" (12.2 mm) High Digits Optional Serial... | |
| Four Selectable D.C. Ranges 0 to 200 mV, 2 V, 20 V, 200 V Minimum and Maximum Display Capture LCD, Reflective Display 0.48" (12.2 mm) High Digits Optional Serial Communication... | |
| Four Selectable D.C. Ranges 200 µA, 2 mA, 20 mA, 200 mA Minimum and Maximum Display Capture Red/Green LCD w/Backlighting 0.48" (12.2 mm) High Digits Optional Serial Communication Modules (RS-232... | |
| Four Selectable D.C. Ranges 200 µA, 2 mA, 20 mA, 200 mA Minimum and Maximum Display Capture Reflective Display 0.48" (12.2 mm) High Digits Optional Serial Communication Modules (RS-232 or... | |
| LCD Display with Green LED Backlighting 39 mm x 75 mm bezel (68 mm x 33 mm panel cutout) 5 Digit, 0.6" (15.2 mm) LCD Adjustable DIP switch timebase from... | |
| LCD Display with Red LED Backlighting 39 mm x 75 mm bezel (68 mm x 33 mm panel cutout) 5 Digit, 0.6" (15.2 mm) LCD Adjustable DIP switch timebase from... | |
| LCD positive reflective 39 mm x 75 mm bezel (68 mm x 33 mm panel cutout) 5 Digit, 0.6" (15.2 mm) LCD Adjustable DIP switch timebase from 4 msec to... | |
| Load Cells, Strain Gage, and Pressure Sensors Universal Power Supply: 40 to 250 VAC or 21.6 to 250 VDC Built-in USB Port Meter Update Rate up to 160/Second Built-in Modbus... | |
| PAX® Lite AC Voltage Monitor 1/8 DIN (50 mm x 97 mm) Up to 600 VAC max Auto Zero Circuit NEMA 4X/IP65 | |
| PAX® Lite Current Loop Meter 1/8 DIN (50 mm x 97 mm) 3 1/2 Digit, 0.56" (14 mm) LED 24 VDC Excitation Supply Dual range, 4 to 20mA or 10... | |
| PAX® Lite Process Volt Meter 1/8 DIN (50 mm x 97 mm) 3 1/2 Digit, 0.56" (14 mm) LED 24 VDC Excitation Supply Wide Span & Offset Scaling Range (covers... | |
| PID Control With Reduced Overshoot Universal Input for Process, Temperature, Voltage, Current And Resistance Programmable Dual Line Display With Units And Bar Graph Four Programmable Universal Annunciators Tri-Color Display, With... | |
| Preset Timer and Cycle Counter Red LED w/Backlighting 0.46" (11.7 mm) High Digits 7-Digit Bi-Directional Timing Capability 6-Digit Cycle Counting Capability Optional Serial Communication Modules (RS-232 or RS-485) Optional Setpoint... | |
| Preset Timer and Cycle Counter Reflective LED Backlighting 0.46" (11.7 mm) High Digits 7-Digit Bi-Directional Timing Capability 6-Digit Cycle Counting Capability Optional Serial Communication Modules (RS-232 or RS-485) Optional Setpoint... | |
| Process Input 1/8 DIN (50 mm x 97 mm) 4 1/2 Digit, 0.56" (14 mm) LED 20 mA or 10VDC Input AC Powered Version NEMA 4X/IP65 | |
| Process Input 1/8 DIN (50 mm x 97 mm) 4 1/2 Digit, 0.56" (14 mm) LED 20 mA or 10VDC Input DC Powered Version NEMA 4X/IP65 | |
| Process Input 1/8 DIN (50 mm x 97 mm) 5 Digit, 0.56" (14 mm) LED Green Display 20 mA or 10 VDC Input Field Upgradeable Option Cards 11 to 36... | |
| Process Input 1/8 DIN (50 mm x 97 mm) 5 Digit, 0.56" (14 mm) LED Green Display 20 mA or 10 VDC Input Field Upgradeable Option Cards 85 to 250... | |
| Process Input 1/8 DIN (50 mm x 97 mm) 5 Digit, 0.56" (14 mm) LED Red, Sunlight Readable Display 20 mA or 10 VDC Input Field Upgradeable Option Cards 11... | |
| Process Input 1/8 DIN (50 mm x 97 mm) 5 Digit, 0.56" (14 mm) LED Red, Sunlight Readable Display 20 mA or 10 VDC Input Field Upgradeable Option Cards 85... | |
| Process Time Indicator 1/8 DIN (50 mm x 97 mm) 6 Digit, 0.56" (14.2 mm) Red LED Display Display Modes 999999 or 999-59 Mode Input Rates up to 25 KHz... | |
| Rate Indication 1/8 DIN (50 mm x 97 mm) 6 Digit, 0.56" (14.2 mm) Red LED Display Input Rates up to 25 KHz Accepts a wide variety of Sensors Programmable... | |
| RTD Inputs, Types Pt385, Pt392, Ni672, Cu427 Programmable Temperature Offset Selectable °F or °C Display Annunciators 1 or 0.1 Degree Resolution Minimum and Maximum Display Capture LCD, Green/Red LED Backlighting... | |
| RTD Inputs, Types Pt385, Pt392, Ni672, Cu427 Programmable Temperature Offset Selectable °F or °C Display Annunciators 1 or 0.1 Degree Resolution Minimum and Maximum Display Capture LCD, Reflective Display 0.48"... | |
| Single Preset Version 50 mm x 50 mm 2 Line, 6 Character Reflective LCD Bi-Directional and Quadrature Counting NPN OC/Relay Output Up to 11 KHz NEMA 4X/IP65 | |
| Single Preset Version 50 mm x 50 mm 2 Line, 6 Character Transmissive LCD w/Backlighting Bi-Directional and Quadrature Counting NPN OC/Relay Output Up to 11 KHz NEMA 4X/IP65 | |
| Single Preset Version 50 mm x 50 mm 2 Line, 6 Character Transmissive LCD w/Backlighting Red Top Line and Green Bottom Line Display Bi-Directional and Quadrature Counting NPN OC/Relay Output... | |
| Single Preset 50 mm x 50 mm 2 Line, 6 Character Reflective LCD 12 Timer Range Modes NPN OC/Relay Output 11 to 36 VDC (24 VDC nominal) Input Power NEMA... | |
| Single Preset 50 mm x 50 mm 2 Line, 6 Character Reflective LCD 12 Timer Range Modes NPN OC/Relay Output 85 to 250 VAC Input Power NEMA 4X/IP65 | |
| Single Preset 50 mm x 50 mm 2 Line, 6 Character Transmissive LCD w/Backlighting Red Top Line and Green Bottom Display 12 Timer Range Modes NPN OC/Relay Output 11 to... | |
| Single Preset 50 mm x 50 mm 2 Line, 6 Character Transmissive LCD w/Backlighting Red Top Line and Green Bottom Display 12 Timer Range Modes NPN OC/Relay Output 85 to... | |
| Single, Dual, or Three Preset Version 50 mm x 50 mm 2 Line, 6 Character Reflective LCD Bi-Directional and Quadrature Counting 1 NPN OC/2 Relay Outputs Up to 11 KHz... | |
| Strain Gage Input 1/8 DIN (50 mm x 97 mm) 5 Digit, 0.56" (14 mm) LED Green Display Load Cell, Pressure and Torque Bridge Inputs +/- 24 mV or +/-... | |
| Strain Gage Input 1/8 DIN (50 mm x 97 mm) 5 Digit, 0.56" (14 mm) LED Load Cell, Pressure and Torque Bridge Inputs +/- 24 mV or +/- 240 mV... | |
| Strain Gage Input 1/8 DIN (50 mm x 97 mm) 5 Digit, 0.56" (14 mm) LED Red Sunlight Readable Display Load Cell, Pressure and Torque Bridge Inputs +/- 24 mV... | |
| Strain Gage Meter / Millivolt Meter 1/8 DIN (50 mm x 97 mm) 3.5 Digit, 0.56" (14.2 mm) LED High Sensitivity, 10mV full scale Built-in Excitation 5 or 10 VDC... | |
| Thermocouple & RTD Panel Meter 1/8 DIN (50 mm x 97 mm) 4 1/2 Digit, 0.56" (14 mm) LED Conforms to ITS-90 Standards F or C Unit Overlay w/ Backlight... | |
| Thermocouple & RTD Panel Meter 1/8 DIN (50 mm x 97 mm) 5 Digit, 0.56" (14 mm) LED Green Display Conforms to ITS-90 Standards F or C Unit Overlay w/Backlight... | |
| Thermocouple & RTD Panel Meter 1/8 DIN (50 mm x 97 mm) 5 Digit, 0.56" (14 mm) LED Red Sunlight Readable Display Conforms to ITS-90 Standards F or C Unit... | |
| Thermocouple and RTD Inputs 5 Digit, 0.56" High Red LED Display Displays °C or °F With 1° or 0.1° Resolution Backlight Overlays Included (°C and °F) Max and Min Reading... | |
| Thermocouple Inputs Thermocouple types T, E, J, K, R, S, B, N, or mV Programmable Temperature Offset Selectable °F or °C Display Annunciators 1 or 0.1 Degree Resolution Conforms to... | |
| Thermocouple Inputs Thermocouple types T, E, J, K, R, S, B, N, or mV Programmable Temperature Offset Selectable °F or °C Display Annunciators 1 or 0.1 Degree Resolution Conforms to... | |
| Three Preset Version 50 mm x 50 mm 2 Line, 6 Character Reflective LCD Bi-Directional and Quadrature Counting 1 NPN OC/2 Relay Outputs RS-485 Communications Up to 11 KHz NEMA... | |
| Three Preset Version 50 mm x 50 mm 2 Line, 6 Character Reflective LCD Bi-Directional and Quadrature Counting 3 NPN OC Outputs RS-485 Communications Up to 11 KHz NEMA 4X/IP65... | |
| Three Preset Version 50 mm x 50 mm 2 Line, 6 Character Transmissive LCD w/Backlighting Red Top Line and Green Bottom Line Display Bi-Directional and Quadrature Counting 1 NPN OC/2... | |
| Three Preset Version 50 mm x 50 mm 2 Line, 6 Character Transmissive LCD w/Backlighting Red Top Line and Green Bottom Line Display Bi-Directional and Quadrature Counting 3 NPN OC... | |
| Three Selectable D.C. Ranges 0 to 10 V, 0 to 20 mA, 0 to 50 mA Minimum and Maximum Display Capture Red/Green LCD w/Backlighting 0.48" (12.2 mm) High Digits Optional... | |
| Three Selectable D.C. Ranges 0 to 10 V, 0 to 20 mA, 0 to 50 mA Minimum and Maximum Display Capture Reflective LCD Display 0.48" (12.2 mm) High Digits Optional... | |
| Universal Analog Input Meter, DC Current, DC Voltage, Process Signals, Resistance, Thermocouples or RTDs Universal Power Supply: 50 to 250 VAC or 21.6 to 250 VDC 6/9 Digit Dual Line/Color... | |
| Universal Analog Input: Process, DC voltage, DC current, resistance and temperature inputs DC powered, AC powered with optional module 3.5" (1/16 DIN) 18-bit color display with resistive touchscreen and swipe... | |
| Universal Analog Input: Process, DC voltage, DC current, resistance and temperature inputs DC powered, AC powered with optional module 4.3" (1/8 DIN) 18-bit color display with resistive touchscreen and swipe... | |
| Universal DC Input 1/8 DIN (50 mm x 97 mm) 4 1/2 Digit, 0.56" (14 mm) LED 4 Voltage (300 VDC MAX) and 5 Current (2 A DC MAX) Ranges... | |
| Universal DC Input 4 Voltage (300 VDC Max) and 5 Current (2A DC Max) Ranges 3 Resistance Ranges - 10K ohm max 1/8 DIN (50 mm x 97 mm) 5... | |
| Universal Digital (pulsed) Inputs 3.5" (1/16 DIN) 18-bit color display with resistive touchscreen and swipe gesture DC powered, AC powered with optional module Choice of programming options Data Access Point; | |
| Universal Digital (pulsed) Inputs 4.3" (1/8 DIN) 18-bit color display with resistive touchscreen and swipe gesture DC powered, AC powered with optional module Choice of programming options Data Access Point; |