Red Lion Controls, Inc. Counters, Hour Meters SCUB1LV0

Description
Tachometer, Totalizer 3.3VDC Board Mount, Snap-In
Request a Quote Datasheet
Description
Tachometer, Totalizer 3.3VDC Board Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Hour Meters - RLC197-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
RLC197-ND
Counters, Hour Meters RLC197-ND
Tachometer, Totalizer 3.3VDC Board Mount, Snap-In

Tachometer, Totalizer 3.3VDC Board Mount, Snap-In

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - SCUB1LV0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
SCUB1LV0
Panel Meters - Counters, Hour Meters SCUB1LV0
Tachometer, Totalizer 3.3VDC Board Mount, Snap-In

Tachometer, Totalizer 3.3VDC Board Mount, Snap-In

Buy Now
Panel Meters - Counters, Hour Meters - SCUB1LV0 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
SCUB1LV0
Panel Meters - Counters, Hour Meters SCUB1LV0
TACH LCD 6 CHAR 3.3V SNAP IN

TACH LCD 6 CHAR 3.3V SNAP IN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number RLC197-ND SCUB1LV0 SCUB1LV0
Product Name Counters, Hour Meters Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Display Technology LCD
Width 47.75 mm (1.88 inch)
Height 26.16 mm (1.03 inch)
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
1/1-ch 200kHz Module Front Panel LAN-XI - UA-2117--011- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 3
Input Type 200V condensor microphones
View Details
Process Level Indicator - CM15 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Outputs Analog; Serial Communications; Relay
Features Alarms; OnOff; Set Points
Display Type Numeric
View Details
Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details