Batch, Preset, Totalizer 85 ~ 250VAC Panel Mount
COUNTER LCD 6 CHAR 85-250V PANEL
| Red Lion Controls, Inc. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | C48CB103 | C48CB103 | C48CB103 |
| Product Name | Batch Counter, 1 NPN OC & 2 Relay Outputs, AC Powered | Panel Meters - Counters, Hour Meters | Panel Meters - Counters, Hour Meters |
| Outputs | Relay | ||
| Width | 50 mm (1.97 inch) | ||
| Depth | 50 mm (1.97 inch) |