Red Lion Controls, Inc. CUB®5 DC Current Meter with Backlight Display CUB5IB00

Description
Four Selectable D.C. Ranges 200 µA, 2 mA, 20 mA, 200 mA Minimum and Maximum Display Capture Red/Green LCD w/Backlighting 0.48" (12.2 mm) High Digits Optional Serial Communication Modules (RS-232 or RS-485) Optional Setpoint Cards available (Dual Sink or Relay) Optional USB Programming Card available Operates from 9 to 28 VDC Power Source Front Panel or Crimson® Programmable Display Color Change Capability at Setpoint Output NEMA 4X/IP65 Sealed Front Bezel
Request a Quote Datasheet
Description
Four Selectable D.C. Ranges 200 µA, 2 mA, 20 mA, 200 mA Minimum and Maximum Display Capture Red/Green LCD w/Backlighting 0.48" (12.2 mm) High Digits Optional Serial Communication Modules (RS-232 or RS-485) Optional Setpoint Cards available (Dual Sink or Relay) Optional USB Programming Card available Operates from 9 to 28 VDC Power Source Front Panel or Crimson® Programmable Display Color Change Capability at Setpoint Output NEMA 4X/IP65 Sealed Front Bezel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CUB®5 DC Current Meter with Backlight Display - CUB5IB00 - Red Lion Controls, Inc.
York, PA, United States
CUB®5 DC Current Meter with Backlight Display
CUB5IB00
CUB®5 DC Current Meter with Backlight Display CUB5IB00
Four Selectable D.C. Ranges 200 µA, 2 mA, 20 mA, 200 mA Minimum and Maximum Display Capture Red/Green LCD w/Backlighting 0.48" (12.2 mm) High Digits Optional Serial Communication Modules (RS-232 or RS-485) Optional Setpoint Cards available (Dual Sink or Relay) Optional USB Programming Card available Operates from 9 to 28 VDC Power Source Front Panel or Crimson® Programmable Display Color Change Capability at Setpoint Output NEMA 4X/IP65 Sealed Front Bezel
  • Four Selectable D.C. Ranges
    200 µA, 2 mA, 20 mA, 200 mA
  • Minimum and Maximum Display Capture
  • Red/Green LCD w/Backlighting
  • 0.48" (12.2 mm) High Digits
  • Optional Serial Communication Modules (RS-232 or RS-485)
  • Optional Setpoint Cards available (Dual Sink or Relay)
  • Optional USB Programming Card available
  • Operates from 9 to 28 VDC Power Source
  • Front Panel or Crimson® Programmable
  • Display Color Change Capability at Setpoint Output
  • NEMA 4X/IP65 Sealed Front Bezel
Supplier's Site Datasheet
Meters - RLC170-ND - DigiKey
Thief River Falls, MN, United States
Current (Ammeter) LCD - Dual Color Characters, Backlight Display Panel Mount

Current (Ammeter) LCD - Dual Color Characters, Backlight Display Panel Mount

Buy Now Datasheet
Panel Meters - CUB5IB00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
CUB5IB00
Panel Meters CUB5IB00
Ammeter LCD - Dual Color Characters, Backlight Display Panel Mount

Ammeter LCD - Dual Color Characters, Backlight Display Panel Mount

Buy Now
Current Meter; No. Of Digits / Alpha Red Lion Controls - 17M9129 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; No. Of Digits / Alpha Red Lion Controls
17M9129
Current Meter; No. Of Digits / Alpha Red Lion Controls 17M9129
CURRENT METER; No. of Digits / Alpha:5; Meter Function:DC Current; Meter Range:0µA to 200µA / 0mA to 2mA / 0mA to 20mA / 0mA to 200mA; Digit Height:12.2mm; Panel Cutout Height:33.02mm; Panel Cutout Width:68.07mm; Character Size:0.48"RoHS Compliant: NA

CURRENT METER; No. of Digits / Alpha:5; Meter Function:DC Current; Meter Range:0µA to 200µA / 0mA to 2mA / 0mA to 20mA / 0mA to 200mA; Digit Height:12.2mm; Panel Cutout Height:33.02mm; Panel Cutout Width:68.07mm; Character Size:0.48"RoHS Compliant: NA

Supplier's Site Datasheet
PANEL METER; DC CURRENT METER WITH RED/GREEN BACKLIGHT DISPLAY - 70030280 - Allied Electronics, Inc.
Fort Worth, TX, USA
PANEL METER; DC CURRENT METER WITH RED/GREEN BACKLIGHT DISPLAY
70030280
PANEL METER; DC CURRENT METER WITH RED/GREEN BACKLIGHT DISPLAY 70030280
The CUB5 Series is a range of miniature analog meters that offer communication and control capability. Whether the input is DC Current, DC Voltage, Process Signals, RTD or Thermocouples, there is a CUB5 model to handle it. The communication and control capability are accomplished with plug-in option cards which allow the meters to be upgraded now or in the future. Two choices for communication are available, RS232 or RS485. Control capability is accomplished with two 5 amp relays. Stop throwing those meter away when changes occur, start using CUB5 meters, the last meter you will need to buy. Features: Reflective or Selectable Red/Green Backlight 0.48" High Digits (12.2 mm) LCD Display Programmable Decimal Point Front Panel and Remote Reset Communication Capability Control Capability Specifications: Power Supply: 9 to 28 VDC DC Current: 200 μA to 200 mA DC Voltage: 200 mV to 200 V Process Signals: 0(4) to 20 mA or 0 - 10 VDC RTD — Pt385, Pt392, Ni672, Cu427 Thermocouple — T, E, J, K, R, S, B, N, and mV RS232 or RS485 Communication Option Cards Dual Relay or Dual Sinking Control Capability

The CUB5 Series is a range of miniature analog meters that offer communication and control capability. Whether the input is DC Current, DC Voltage, Process Signals, RTD or Thermocouples, there is a CUB5 model to handle it. The communication and control capability are accomplished with plug-in option cards which allow the meters to be upgraded now or in the future. Two choices for communication are available, RS232 or RS485. Control capability is accomplished with two 5 amp relays. Stop throwing those meter away when changes occur, start using CUB5 meters, the last meter you will need to buy.
Features:

  • Reflective or Selectable Red/Green Backlight
  • 0.48" High Digits (12.2 mm) LCD Display
  • Programmable Decimal Point
  • Front Panel and Remote Reset
  • Communication Capability
  • Control Capability
    Specifications:
  • Power Supply: 9 to 28 VDC
  • DC Current: 200 μA to 200 mA
  • DC Voltage: 200 mV to 200 V
  • Process Signals: 0(4) to 20 mA or 0 - 10 VDC
  • RTD — Pt385, Pt392, Ni672, Cu427
  • Thermocouple — T, E, J, K, R, S, B, N, and mV
  • RS232 or RS485 Communication Option Cards
  • Dual Relay or Dual Sinking Control Capability
Supplier's Site

Technical Specifications

  Red Lion Controls, Inc. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number CUB5IB00 RLC170-ND CUB5IB00 17M9129 70030280
Product Name CUB®5 DC Current Meter with Backlight Display Meters Panel Meters Current Meter; No. Of Digits / Alpha Red Lion Controls PANEL METER; DC CURRENT METER WITH RED/GREEN BACKLIGHT DISPLAY
Input Type DC Current DC Current; DC Current
Outputs Option Cards Available
Display Technology LCD LCD
Display Colors Multi
Current Range 0.0 to 0.2000 amps 0.0 to 0.2000 amps 2.00E-4 to 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details