Red Lion Controls, Inc. PAX® Temperature Meter, Green Display, AC Powered PAXT0100

Description
Thermocouple & RTD Panel Meter 1/8 DIN (50 mm x 97 mm) 5 Digit, 0.56" (14 mm) LED Green Display Conforms to ITS-90 Standards F or C Unit Overlay w/Backlight Field Upgradeable Option Cards 85 to 250 VAC Input Power NEMX 4X/IP65
Request a Quote Datasheet
Description
Thermocouple & RTD Panel Meter 1/8 DIN (50 mm x 97 mm) 5 Digit, 0.56" (14 mm) LED Green Display Conforms to ITS-90 Standards F or C Unit Overlay w/Backlight Field Upgradeable Option Cards 85 to 250 VAC Input Power NEMX 4X/IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PAX® Temperature Meter, Green Display, AC Powered - PAXT0100 - Red Lion Controls, Inc.
York, PA, United States
PAX® Temperature Meter, Green Display, AC Powered
PAXT0100
PAX® Temperature Meter, Green Display, AC Powered PAXT0100
Thermocouple & RTD Panel Meter 1/8 DIN (50 mm x 97 mm) 5 Digit, 0.56" (14 mm) LED Green Display Conforms to ITS-90 Standards F or C Unit Overlay w/Backlight Field Upgradeable Option Cards 85 to 250 VAC Input Power NEMX 4X/IP65
  • Thermocouple & RTD Panel Meter
  • 1/8 DIN (50 mm x 97 mm)
  • 5 Digit, 0.56" (14 mm) LED
  • Green Display
  • Conforms to ITS-90 Standards
  • F or C Unit Overlay w/Backlight
  • Field Upgradeable Option Cards
  • 85 to 250 VAC Input Power
  • NEMX 4X/IP65
Supplier's Site Datasheet
Meters - RLC399-ND - DigiKey
Thief River Falls, MN, United States
Temperature (RTD, Type B, C, E, J, K, N, R, S, T) LED - Green Characters Display Panel Mount

Temperature (RTD, Type B, C, E, J, K, N, R, S, T) LED - Green Characters Display Panel Mount

Buy Now Datasheet
Panel Meters - PAXT0100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
PAXT0100
Panel Meters PAXT0100
Temperature Meter LED - Green Characters Display Panel Mount

Temperature Meter LED - Green Characters Display Panel Mount

Buy Now

Technical Specifications

  Red Lion Controls, Inc. DigiKey Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number PAXT0100 RLC399-ND PAXT0100
Product Name PAX® Temperature Meter, Green Display, AC Powered Meters Panel Meters
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
Display Colors Green Green
Input Type Temperature DC Voltage; Temperature
Width 50 mm (1.97 inch) 92 mm (3.62 inch)
Unlock Full Specs
to access all available technical data

Similar Products

3-ch BNC(F) Connector Front Panel LAN-XI - UA-2100--030- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 3
Input Type Standardized voltage (+/- 10V)
View Details
Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
Multi Function Panel Meters - 8967730 - RS Components, Ltd.
Specs
Number Digits 6.0
Input Type Profinet
Width 93 mm (3.66 inch)
View Details