Red Lion Controls, Inc. CUB7T 8-Digit Timer, High Voltage Input, Reflective Display CUB7TVS0

Description
Elapsed Time Indicator 28 mm x 51 mm 8 Digit, 0.35" (9 mm) LCD LCD, Reflective Display Isolated High Voltage Input (50-250 VDC/VAC) 9 Programmable Timer Ranges Internal Lithium Battery Provides up to 7 Years of Typical Uninterrupted Operation Standard Wire Connections or Optional Plug-in Terminal Block NEMA 4X/IP65
Request a Quote Datasheet
Description
Elapsed Time Indicator 28 mm x 51 mm 8 Digit, 0.35" (9 mm) LCD LCD, Reflective Display Isolated High Voltage Input (50-250 VDC/VAC) 9 Programmable Timer Ranges Internal Lithium Battery Provides up to 7 Years of Typical Uninterrupted Operation Standard Wire Connections or Optional Plug-in Terminal Block NEMA 4X/IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CUB7T 8-Digit Timer, High Voltage Input, Reflective Display - CUB7TVS0 - Red Lion Controls, Inc.
York, PA, United States
CUB7T 8-Digit Timer, High Voltage Input, Reflective Display
CUB7TVS0
CUB7T 8-Digit Timer, High Voltage Input, Reflective Display CUB7TVS0
Elapsed Time Indicator 28 mm x 51 mm 8 Digit, 0.35" (9 mm) LCD LCD, Reflective Display Isolated High Voltage Input (50-250 VDC/VAC) 9 Programmable Timer Ranges Internal Lithium Battery Provides up to 7 Years of Typical Uninterrupted Operation Standard Wire Connections or Optional Plug-in Terminal Block NEMA 4X/IP65
  • Elapsed Time Indicator
  • 28 mm x 51 mm
  • 8 Digit, 0.35" (9 mm) LCD
  • LCD, Reflective Display
  • Isolated High Voltage Input (50-250 VDC/VAC)
  • 9 Programmable Timer Ranges
  • Internal Lithium Battery Provides up to 7 Years of Typical Uninterrupted Operation
  • Standard Wire Connections or Optional Plug-in Terminal Block
  • NEMA 4X/IP65
Supplier's Site Datasheet
Multi Function Panel Meters - 7200544 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi Function Panel Meters
7200544
Multi Function Panel Meters 7200544
Red Lion CUB7TVS0

Red Lion CUB7TVS0

Supplier's Site
Counters, Hour Meters - RLC135-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
RLC135-ND
Counters, Hour Meters RLC135-ND
Time Counter (Hour Meter) None Required (Battery Included) Panel Mount

Time Counter (Hour Meter) None Required (Battery Included) Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - CUB7TVS0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
CUB7TVS0
Panel Meters - Counters, Hour Meters CUB7TVS0
Time Counter (Hour Meter) None Required (Battery Included) Panel Mount

Time Counter (Hour Meter) None Required (Battery Included) Panel Mount

Buy Now

Technical Specifications

  Red Lion Controls, Inc. RS Components, Ltd. DigiKey Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number CUB7TVS0 7200544 RLC135-ND CUB7TVS0
Product Name CUB7T 8-Digit Timer, High Voltage Input, Reflective Display Multi Function Panel Meters Counters, Hour Meters Panel Meters - Counters, Hour Meters
Character Size Less Than 0.37 (9.4mm)
Number Digits 8.0 8.0
Width 28 mm (1.1 inch) 140 mm (5.51 inch) 45 mm (1.77 inch)
Depth 51 mm (2.01 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-ND30 - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
830R Digital Indicator | Surface-mounted Enclosure / Field Housing IP65 - 830R - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
View Details