Red Lion Controls, Inc. PAX® Timer, Green Display, DC Powered PAXTM110

Description
1/8 DIN (50 mm x 97 mm) 6 Digit, 0.56" (14.2 mm) LED Display Green Display Elapsed Timer w/Preset Capability Counter w/Preset Capability Cycle Counting Capability Programmable Function Keys/User inputs Four Setpoint Alarm Outputs Communications and Bus Capabilities PC Software Available for Meter Configuration 11 to 36 VDC (24 VDC nominal) Input Power NEMA 4X/IP65
Request a Quote Datasheet
Description
1/8 DIN (50 mm x 97 mm) 6 Digit, 0.56" (14.2 mm) LED Display Green Display Elapsed Timer w/Preset Capability Counter w/Preset Capability Cycle Counting Capability Programmable Function Keys/User inputs Four Setpoint Alarm Outputs Communications and Bus Capabilities PC Software Available for Meter Configuration 11 to 36 VDC (24 VDC nominal) Input Power NEMA 4X/IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PAX® Timer, Green Display, DC Powered - PAXTM110 - Red Lion Controls, Inc.
York, PA, United States
PAX® Timer, Green Display, DC Powered
PAXTM110
PAX® Timer, Green Display, DC Powered PAXTM110
1/8 DIN (50 mm x 97 mm) 6 Digit, 0.56" (14.2 mm) LED Display Green Display Elapsed Timer w/Preset Capability Counter w/Preset Capability Cycle Counting Capability Programmable Function Keys/User inputs Four Setpoint Alarm Outputs Communications and Bus Capabilities PC Software Available for Meter Configuration 11 to 36 VDC (24 VDC nominal) Input Power NEMA 4X/IP65
  • 1/8 DIN (50 mm x 97 mm)
  • 6 Digit, 0.56" (14.2 mm) LED Display
  • Green Display
  • Elapsed Timer w/Preset Capability
  • Counter w/Preset Capability
  • Cycle Counting Capability
  • Programmable Function Keys/User inputs
  • Four Setpoint Alarm Outputs
  • Communications and Bus Capabilities
  • PC Software Available for Meter Configuration
  • 11 to 36 VDC (24 VDC nominal) Input Power
  • NEMA 4X/IP65
Supplier's Site Datasheet
Counters, Hour Meters - RLC404-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
RLC404-ND
Counters, Hour Meters RLC404-ND
Time Counter (Hour Meter) 85 ~ 250VAC Panel Mount

Time Counter (Hour Meter) 85 ~ 250VAC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - PAXTM110 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
PAXTM110
Panel Meters - Counters, Hour Meters PAXTM110
Time Counter (Hour Meter) 85 ~ 250VAC Panel Mount

Time Counter (Hour Meter) 85 ~ 250VAC Panel Mount

Buy Now

Technical Specifications

  Red Lion Controls, Inc. DigiKey Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number PAXTM110 RLC404-ND PAXTM110
Product Name PAX® Timer, Green Display, DC Powered Counters, Hour Meters Panel Meters - Counters, Hour Meters
Features Alarms
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 6.0
Display Colors Green Green
Width 50 mm (1.97 inch) 92 mm (3.62 inch)
Unlock Full Specs
to access all available technical data

Similar Products

4-ch 7-p(F)/2 BNC(F) Front Panel LAN-XI - UA-2102--042- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 4
Input Type Standardized voltage (+/- 10V)
View Details
Digital Panel Meter - MF16-110V-CU - Altech Corp.
Specs
Display Technology LED
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
Multi Function Panel Meters - 558891 - RS Components, Ltd.
Specs
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Single Phase AC Power; DC Power; Voltage, Power Factor, Current, Frequency
Width 92 mm (3.62 inch)
Height 92 mm (3.62 inch)
View Details