Tachometer 24VAC, 11 ~ 36VDC Panel Mount
RATE METER, PANEL METER, PAX, CUT-OUT 1/8 DIN, 5 DIGIT LED, RED SUNLIGHT READABLE DISPLAY, RANGE +/- 99999, 11-36 VDC / 24 VAC, 50/60 HZ, 14 WATT / 15 VA. FREE 2 YEAR RADWELL WARRANTY
Tachometer 24VAC, 11 ~ 36VDC Panel Mount
TACHOMETER LED 5 CHAR 24V PNL MT
| Red Lion Controls, Inc. | DigiKey | Radwell International | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | PAXR0030 | RLC390-ND | 34528916 | PAXR0030 | PAXR0030 |
| Product Name | PAX® Rate Meter, Red Display, DC Powered | Counters, Hour Meters | Panel Meter | Panel Meters - Counters, Hour Meters | Panel Meters - Counters, Hour Meters |
| Features | Alarms | ||||
| Character Size | 0.37 (9.4mm) to 0.56 (14.2mm) | ||||
| Number Digits | 5.0 | ||||
| Display Colors | Red | Red | LED - Red Characters | ||
| Width | 50 mm (1.97 inch) | 92 mm (3.62 inch) |