Red Lion Controls, Inc. CUB7 8-Digit Counter, Low Voltage Input, Red Display CUB7CCR0

Description
28 mm x 51 mm 8 Digit, 0.35" (9 mm) LCD LCD, Red LED Backlighting Count Speeds up to 10 KHz Low Voltage Input Model (28 VDC max) Standard Wire Connections or Optional Plug-in Terminal Block UL Listed NEMA 4X/IP65 Front Bezel
Request a Quote Datasheet
Description
28 mm x 51 mm 8 Digit, 0.35" (9 mm) LCD LCD, Red LED Backlighting Count Speeds up to 10 KHz Low Voltage Input Model (28 VDC max) Standard Wire Connections or Optional Plug-in Terminal Block UL Listed NEMA 4X/IP65 Front Bezel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CUB7 8-Digit Counter, Low Voltage Input, Red Display - CUB7CCR0 - Red Lion Controls, Inc.
York, PA, United States
CUB7 8-Digit Counter, Low Voltage Input, Red Display
CUB7CCR0
CUB7 8-Digit Counter, Low Voltage Input, Red Display CUB7CCR0
28 mm x 51 mm 8 Digit, 0.35" (9 mm) LCD LCD, Red LED Backlighting Count Speeds up to 10 KHz Low Voltage Input Model (28 VDC max) Standard Wire Connections or Optional Plug-in Terminal Block UL Listed NEMA 4X/IP65 Front Bezel
  • 28 mm x 51 mm
  • 8 Digit, 0.35" (9 mm) LCD
  • LCD, Red LED Backlighting
  • Count Speeds up to 10 KHz
  • Low Voltage Input Model (28 VDC max)
  • Standard Wire Connections or Optional Plug-in Terminal Block
  • UL Listed
  • NEMA 4X/IP65 Front Bezel
Supplier's Site Datasheet
Counters, Hour Meters - RLC216-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
RLC216-ND
Counters, Hour Meters RLC216-ND
Totalizer Battery, 3.6VDC, 6 ~ 26VDC (Backlight) Panel Mount

Totalizer Battery, 3.6VDC, 6 ~ 26VDC (Backlight) Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - CUB7CCR0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
CUB7CCR0
Panel Meters - Counters, Hour Meters CUB7CCR0
Totalizer Battery, 3.6VDC, 6 ~ 26VDC (Backlight) Panel Mount

Totalizer Battery, 3.6VDC, 6 ~ 26VDC (Backlight) Panel Mount

Buy Now

Technical Specifications

  Red Lion Controls, Inc. DigiKey Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number CUB7CCR0 RLC216-ND CUB7CCR0
Product Name CUB7 8-Digit Counter, Low Voltage Input, Red Display Counters, Hour Meters Panel Meters - Counters, Hour Meters
Character Size Less Than 0.37 (9.4mm)
Number Digits 8.0
Display Colors Red Red
Width 28 mm (1.1 inch) 45 mm (1.77 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 312791 - RS Components, Ltd.
Specs
Number Digits 7.0
Input Type Frequency; Frequency
Width 45 mm (1.77 inch)
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
830XS1 Digital Indicator | Panel-mount Housing 96 x 48 mm | Intrinsically Safe Optional - 830XS1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details