Tachometer, Totalizer 9 ~ 28VDC Panel Mount
Tachometer, Totalizer 9 ~ 28VDC Panel Mount
COUNTER/RATE INDICATOR RELFECT
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | RLC500-ND | CUB50000 | CUB50000 |
| Product Name | Counters, Hour Meters | Panel Meters - Counters, Hour Meters | Panel Meters - Counters, Hour Meters |
| Display Technology | LCD | ||
| Width | 68 mm (2.68 inch) | ||
| Height | 33 mm (1.3 inch) |