Red Lion Controls, Inc. Meters MDMV0100

Description
Voltage (Voltmeter) LCD - Black Characters Display Through Hole
Request a Quote Datasheet
Description
Voltage (Voltmeter) LCD - Black Characters Display Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - RLC100-ND - DigiKey
Thief River Falls, MN, United States
Voltage (Voltmeter) LCD - Black Characters Display Through Hole

Voltage (Voltmeter) LCD - Black Characters Display Through Hole

Buy Now Datasheet
Meters MDMV0100
VOLTMETER 199.9MVDC LCD T/H

VOLTMETER 199.9MVDC LCD T/H

Supplier's Site Datasheet
Panel Meters - MDMV0100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
MDMV0100
Panel Meters MDMV0100
Voltmeter LCD - Black Characters Display Through Hole

Voltmeter LCD - Black Characters Display Through Hole

Buy Now
Voltage Meter; No. Of Digits / Alpha Red Lion Controls - 26M8172 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; No. Of Digits / Alpha Red Lion Controls
26M8172
Voltage Meter; No. Of Digits / Alpha Red Lion Controls 26M8172
VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-199.9mV to +199.9mV; Digit Height:10.2mm; Panel Cutout Height:23.6mm; Panel Cutout Width:42.7mm; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC RoHS Compliant: Yes

VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-199.9mV to +199.9mV; Digit Height:10.2mm; Panel Cutout Height:23.6mm; Panel Cutout Width:42.7mm; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number RLC100-ND MDMV0100 MDMV0100 26M8172
Product Name Meters Meters Panel Meters Voltage Meter; No. Of Digits / Alpha Red Lion Controls
Display Technology LCD
Voltage Range 0.1999 volts 5 volts -0.1999 to 0.1999 volts
Input Type DC Voltage DC Voltage; DC Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MA501-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers
Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator - SSI Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Serial Communications; Relay
Features Alarms; Displays Bargraph; Conditioning
Display Type Numeric; Combination
View Details
 - Digital Panel Meter for Process & Ratiometric - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details