Red Lion Controls, Inc. Counters, Hour Meters SCUB1000

Description
Tachometer, Totalizer 5VDC Board Mount, Snap-In
Request a Quote Datasheet
Description
Tachometer, Totalizer 5VDC Board Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Hour Meters - RLC1000-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
RLC1000-ND
Counters, Hour Meters RLC1000-ND
Tachometer, Totalizer 5VDC Board Mount, Snap-In

Tachometer, Totalizer 5VDC Board Mount, Snap-In

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - SCUB1000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
SCUB1000
Panel Meters - Counters, Hour Meters SCUB1000
Tachometer, Totalizer 5VDC Board Mount, Snap-In

Tachometer, Totalizer 5VDC Board Mount, Snap-In

Buy Now
Panel Meters - Counters, Hour Meters - SCUB1000 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
SCUB1000
Panel Meters - Counters, Hour Meters SCUB1000
TACHOMETER LCD 6 CHAR 5V SNAP IN

TACHOMETER LCD 6 CHAR 5V SNAP IN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number RLC1000-ND SCUB1000 SCUB1000
Product Name Counters, Hour Meters Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Display Technology LCD
Width 47.75 mm (1.88 inch)
Height 26.16 mm (1.03 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
4/2-ch Front Panel LAN-XI for Bridge TD - UA-2114--042- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 4
Input Type Standardized voltage (+/- 10V)
View Details