Red Lion Controls, Inc. Industrial Automation and Controls - Panel Meters IMD20160

Description
Win Source Part Number: 1114711-IMD20160 Category: Industrial Automation and Controls>Panel Meters Series: Apollo Type: Current (Ammeter) Termination Style: Screw Terminal Features: Excitation Supply Package: Box Ingress Protection: IP65 - Dust Tight, Water Resistant Standard Package: 1 Panel Cutout Dimensions: Rectangular - 92.00mm x 45.00mm Weight: 1.2 lbs (544.3 g) Display Type: LED - Red Characters Number Of Characters Per Row: 6 Display Characters - Height: 0.560" (14.20mm) Measuring Range: ±2A Voltage - Supply: 115VAC, 230VAC Mounting Type: Panel Mount Temperature Range - Operating: 0°C ~ 50°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9029.10.8000 Mfr: Red Lion Controls
Request a Quote Datasheet
Description
Win Source Part Number: 1114711-IMD20160 Category: Industrial Automation and Controls>Panel Meters Series: Apollo Type: Current (Ammeter) Termination Style: Screw Terminal Features: Excitation Supply Package: Box Ingress Protection: IP65 - Dust Tight, Water Resistant Standard Package: 1 Panel Cutout Dimensions: Rectangular - 92.00mm x 45.00mm Weight: 1.2 lbs (544.3 g) Display Type: LED - Red Characters Number Of Characters Per Row: 6 Display Characters - Height: 0.560" (14.20mm) Measuring Range: ±2A Voltage - Supply: 115VAC, 230VAC Mounting Type: Panel Mount Temperature Range - Operating: 0°C ~ 50°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9029.10.8000 Mfr: Red Lion Controls
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Automation and Controls - Panel Meters - IMD20160 - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Panel Meters
IMD20160
Industrial Automation and Controls - Panel Meters IMD20160
Win Source Part Number: 1114711-IMD20160 Category: Industrial Automation and Controls>Panel Meters Series: Apollo Type: Current (Ammeter) Termination Style: Screw Terminal Features: Excitation Supply Package: Box Ingress Protection: IP65 - Dust Tight, Water Resistant Standard Package: 1 Panel Cutout Dimensions: Rectangular - 92.00mm x 45.00mm Weight: 1.2 lbs (544.3 g) Display Type: LED - Red Characters Number Of Characters Per Row: 6 Display Characters - Height: 0.560" (14.20mm) Measuring Range: ±2A Voltage - Supply: 115VAC, 230VAC Mounting Type: Panel Mount Temperature Range - Operating: 0°C ~ 50°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9029.10.8000 Mfr: Red Lion Controls

Win Source Part Number: 1114711-IMD20160
Category: Industrial Automation and Controls>Panel Meters
Series: Apollo
Type: Current (Ammeter)
Termination Style: Screw Terminal
Features: Excitation Supply
Package: Box
Ingress Protection: IP65 - Dust Tight, Water Resistant
Standard Package: 1
Panel Cutout Dimensions: Rectangular - 92.00mm x 45.00mm
Weight: 1.2 lbs (544.3 g)
Display Type: LED - Red Characters
Number Of Characters Per Row: 6
Display Characters - Height: 0.560" (14.20mm)
Measuring Range: ±2A
Voltage - Supply: 115VAC, 230VAC
Mounting Type: Panel Mount
Temperature Range - Operating: 0°C ~ 50°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9029.10.8000
Mfr: Red Lion Controls

Buy Now Datasheet
Meters IMD20160
AMMETER 2A LED PANEL MOUNT

AMMETER 2A LED PANEL MOUNT

Supplier's Site Datasheet
Panel Meters - IMD20160 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
IMD20160
Panel Meters IMD20160
Ammeter LED - Red Characters Display Panel Mount

Ammeter LED - Red Characters Display Panel Mount

Buy Now

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number IMD20160 IMD20160 IMD20160
Product Name Industrial Automation and Controls - Panel Meters Meters Panel Meters
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 1981166 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Current, voltage
Width 29 mm (1.14 inch)
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Panel Meters - Counters, Hour Meters - PCE-N15O - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LED - Red Characters
View Details
2 suppliers