Red Lion Controls, Inc. Multi Function Panel Meters LD2A05P0

Description
Large display for current/voltage, 57 mm
Request a Quote Datasheet
Description
Large display for current/voltage, 57 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Function Panel Meters - 470153 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi Function Panel Meters
470153
Multi Function Panel Meters 470153
Large display for current/voltage, 57 mm

Large display for current/voltage, 57 mm

Supplier's Site
Meters - RLC320-ND - DigiKey
Thief River Falls, MN, United States
Multifunction Meter (Current, Voltage, Process) LED - Red Characters Display Chassis Mount

Multifunction Meter (Current, Voltage, Process) LED - Red Characters Display Chassis Mount

Buy Now Datasheet
Digital Panel Meter, Volt/amp, 200Vdc; No. Of Digits / Alpha Red Lion Controls - 01P1458 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, Volt/amp, 200Vdc; No. Of Digits / Alpha Red Lion Controls
01P1458
Digital Panel Meter, Volt/amp, 200Vdc; No. Of Digits / Alpha Red Lion Controls 01P1458
DIGITAL PANEL METER, VOLT/AMP, 200VDC; No. of Digits / Alpha:5; Meter Function:DC Current / DC Voltage; Meter Range:0mA to 200mA, 0VDC to 200VDC; Digit Height:57mm; Panel Cutout Height:101.6mm; Panel Cutout Width:406.4mm RoHS Compliant: Yes

DIGITAL PANEL METER, VOLT/AMP, 200VDC; No. of Digits / Alpha:5; Meter Function:DC Current / DC Voltage; Meter Range:0mA to 200mA, 0VDC to 200VDC; Digit Height:57mm; Panel Cutout Height:101.6mm; Panel Cutout Width:406.4mm RoHS Compliant: Yes

Supplier's Site
Panel Meters - LD2A05P0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
LD2A05P0
Panel Meters LD2A05P0
Multifunction Meter LED - Red Characters Display Chassis Mount

Multifunction Meter LED - Red Characters Display Chassis Mount

Buy Now
Panel Meter, Display, Red LED, 2.25 Inch - 70030275 - Allied Electronics, Inc.
Fort Worth, TX, USA
Panel Meter, Display, Red LED, 2.25 Inch
70030275
Panel Meter, Display, Red LED, 2.25 Inch 70030275
The LDA Large Display offers a universal DC input allowing DC Current, DC Voltage and Process signals to be accepted. Packaged in a NEMA 4X/IP65 enclosure, the LDA is rugged enough for most any environment. Additional features includes communication and control capability. Two choices for communication are available, RS232 or RS485. Control capability is accomplished with two 5 amp relays. Available in two display sizes, a 2.25" readable to 130’ and a 4" model readable to 180’. Features: 2.25" and 4" High Red LED Displays Universal DC Input Universal Power Input Programmable Scaling and Decimal Points Communication Capability Control Capability Specifications: Universal DC Input: 200 μA to 200 mA, 200 mV to 200 V, and 4 to 20 mA/ 0 to 10 V Universal Power Supply: 50-250 VAC or 22-250 VDC Sensor Excitation: 24 VDC Selectable RS232 or RS485 Communication Dual 5 Amp From-C Relays for Control Capability

The LDA Large Display offers a universal DC input allowing DC Current, DC Voltage and Process signals to be accepted. Packaged in a NEMA 4X/IP65 enclosure, the LDA is rugged enough for most any environment. Additional features includes communication and control capability. Two choices for communication are available, RS232 or RS485. Control capability is accomplished with two 5 amp relays. Available in two display sizes, a 2.25" readable to 130’ and a 4" model readable to 180’.
Features:

  • 2.25" and 4" High Red LED Displays
  • Universal DC Input
  • Universal Power Input
  • Programmable Scaling and Decimal Points
  • Communication Capability
  • Control Capability
    Specifications:
  • Universal DC Input: 200 μA to 200 mA, 200 mV to 200 V, and 4 to 20 mA/ 0 to 10 V
  • Universal Power Supply: 50-250 VAC or 22-250 VDC
  • Sensor Excitation: 24 VDC
  • Selectable RS232 or RS485 Communication
  • Dual 5 Amp From-C Relays for Control Capability
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Allied Electronics, Inc.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 470153 RLC320-ND 01P1458 LD2A05P0 70030275
Product Name Multi Function Panel Meters Meters Digital Panel Meter, Volt/amp, 200Vdc; No. Of Digits / Alpha Red Lion Controls Panel Meters Panel Meter, Display, Red LED, 2.25 Inch
Number Digits 5.0 5.0 6.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Current, voltage DC Voltage DC Voltage; DC Current; DC Current / DC Voltage
Outputs Relay; Relay (2)
Display Technology LED LED
Display Colors Red
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
 - Digital Panel Meters for Thermocouple Temperature Applications, L20000JC - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details
830XS1 Digital Indicator | Panel-mount Housing 96 x 48 mm | Intrinsically Safe Optional - 830XS1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details