Preset 230VAC Panel Mount
Preset 230VAC Panel Mount
COUNTER LED 4 CHAR 230V PANEL MT
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | LIBC2E10-ND | LIBC2E10 | LIBC2E10 |
| Product Name | Counters, Hour Meters | Panel Meters - Counters, Hour Meters | Panel Meters - Counters, Hour Meters |
| Outputs | Relay; Relay, Solid State | ||
| Display Technology | LED | ||
| Display Colors | Red | LED - Red Characters | |
| Width | 68 mm (2.68 inch) |