Red Lion Controls, Inc. Counters, Hour Meters CUB3LR00

Description
Totalizer Battery, 3.6VDC Panel Mount
Request a Quote Datasheet
Description
Totalizer Battery, 3.6VDC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Hour Meters - RLC198-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
RLC198-ND
Counters, Hour Meters RLC198-ND
Totalizer Battery, 3.6VDC Panel Mount

Totalizer Battery, 3.6VDC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - CUB3LR00 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
CUB3LR00
Panel Meters - Counters, Hour Meters CUB3LR00
COUNTER LCD 6 CHAR 3.6V PANEL MT

COUNTER LCD 6 CHAR 3.6V PANEL MT

Supplier's Site Datasheet
Panel Meters - Counters, Hour Meters - CUB3LR00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
CUB3LR00
Panel Meters - Counters, Hour Meters CUB3LR00
Totalizer Battery, 3.6VDC Panel Mount

Totalizer Battery, 3.6VDC Panel Mount

Buy Now

Technical Specifications

  DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number RLC198-ND CUB3LR00 CUB3LR00
Product Name Counters, Hour Meters Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Display Technology LCD
Width 50 mm (1.97 inch)
Height 25 mm (0.9843 inch)
Unlock Full Specs
to access all available technical data

Similar Products

2 LEMO 7-p/2 BNC(F) Front Panel LAN-XI - UA-2102--022- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 2
Input Type Standardized voltage (+/- 10V)
View Details
Digital Panel Meter - EM368-C-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Multi Function Panel Meters - 1718481 - RS Components, Ltd.
Specs
Number Digits 5.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Standard current, standard voltage
Depth 64 mm (2.52 inch)
View Details