Red Lion Controls, Inc. CUB7 8-Digit Counter, High Voltage Input, Green Display CUB7CVG0

Description
28 mm x 51 mm 8 Digit, 0.35" (9 mm) LCD LCD, Yellow/Green LED Backlighting Isolated High Voltage Input (50-250 VDC/VAC) Standard Wire Connections or Optional Plug-in Terminal Block UL Listed NEMA 4X/IP65 Front Bezel
Request a Quote Datasheet
Description
28 mm x 51 mm 8 Digit, 0.35" (9 mm) LCD LCD, Yellow/Green LED Backlighting Isolated High Voltage Input (50-250 VDC/VAC) Standard Wire Connections or Optional Plug-in Terminal Block UL Listed NEMA 4X/IP65 Front Bezel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CUB7 8-Digit Counter, High Voltage Input, Green Display - CUB7CVG0 - Red Lion Controls, Inc.
York, PA, United States
CUB7 8-Digit Counter, High Voltage Input, Green Display
CUB7CVG0
CUB7 8-Digit Counter, High Voltage Input, Green Display CUB7CVG0
28 mm x 51 mm 8 Digit, 0.35" (9 mm) LCD LCD, Yellow/Green LED Backlighting Isolated High Voltage Input (50-250 VDC/VAC) Standard Wire Connections or Optional Plug-in Terminal Block UL Listed NEMA 4X/IP65 Front Bezel
  • 28 mm x 51 mm
  • 8 Digit, 0.35" (9 mm) LCD
  • LCD, Yellow/Green LED Backlighting
  • Isolated High Voltage Input (50-250 VDC/VAC)
  • Standard Wire Connections or Optional Plug-in Terminal Block
  • UL Listed
  • NEMA 4X/IP65 Front Bezel
Supplier's Site Datasheet
Counters, Hour Meters - RLC139-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
RLC139-ND
Counters, Hour Meters RLC139-ND
Totalizer Battery, 3.6VDC, 6 ~ 26VDC (Backlight) Panel Mount

Totalizer Battery, 3.6VDC, 6 ~ 26VDC (Backlight) Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - CUB7CVG0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
CUB7CVG0
Panel Meters - Counters, Hour Meters CUB7CVG0
Totalizer Battery, 3.6VDC, 6 ~ 26VDC (Backlight) Panel Mount

Totalizer Battery, 3.6VDC, 6 ~ 26VDC (Backlight) Panel Mount

Buy Now

Technical Specifications

  Red Lion Controls, Inc. DigiKey Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number CUB7CVG0 RLC139-ND CUB7CVG0
Product Name CUB7 8-Digit Counter, High Voltage Input, Green Display Counters, Hour Meters Panel Meters - Counters, Hour Meters
Character Size Less Than 0.37 (9.4mm)
Number Digits 8.0
Display Colors Green Green
Width 28 mm (1.1 inch) 45 mm (1.77 inch)
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
4-ch 7-p(F)/2 BNC(F) Front Panel LAN-XI - UA-2102--042- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 4
Input Type Standardized voltage (+/- 10V)
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Plug & Play Smart Digital Panel Mount Load Cell Meter - DPM-3 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 7.0
Display Technology LED
View Details