Red Lion Controls, Inc. PAX® Lite AC Current Meter PAXLIA00

Description
AC Current Meter Selectable AC current ranges: 0 to 199.9uA/199.9mV, 0 to 1.999mA, 0 to 19.99mA, 0 to 199.9mA, 0 to 1.999A* *Accessory shunts available for higher current ranges 3 1/2 Digit, 0.56" (14.2 mm) LED w/Polarity 1/8 DIN (50 mm x 97 mm) Built-in Scaling Provisions Selectable Decimal Point Location Auto Zeroing Circuits Over-Range Indication NEMA 4X/IP65 Sealed Front Bezel Optional Custom Units Overlay w/Backlight
Request a Quote Datasheet
Description
AC Current Meter Selectable AC current ranges: 0 to 199.9uA/199.9mV, 0 to 1.999mA, 0 to 19.99mA, 0 to 199.9mA, 0 to 1.999A* *Accessory shunts available for higher current ranges 3 1/2 Digit, 0.56" (14.2 mm) LED w/Polarity 1/8 DIN (50 mm x 97 mm) Built-in Scaling Provisions Selectable Decimal Point Location Auto Zeroing Circuits Over-Range Indication NEMA 4X/IP65 Sealed Front Bezel Optional Custom Units Overlay w/Backlight
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PAX® Lite AC Current Meter - PAXLIA00 - Red Lion Controls, Inc.
York, PA, United States
PAX® Lite AC Current Meter
PAXLIA00
PAX® Lite AC Current Meter PAXLIA00
AC Current Meter Selectable AC current ranges: 0 to 199.9uA/199.9mV, 0 to 1.999mA, 0 to 19.99mA, 0 to 199.9mA, 0 to 1.999A* *Accessory shunts available for higher current ranges 3 1/2 Digit, 0.56" (14.2 mm) LED w/Polarity 1/8 DIN (50 mm x 97 mm) Built-in Scaling Provisions Selectable Decimal Point Location Auto Zeroing Circuits Over-Range Indication NEMA 4X/IP65 Sealed Front Bezel Optional Custom Units Overlay w/Backlight
  • AC Current Meter
  • Selectable AC current ranges:
    0 to 199.9uA/199.9mV, 0 to 1.999mA,
    0 to 19.99mA, 0 to 199.9mA, 0 to 1.999A*
    *Accessory shunts available for higher current ranges
  • 3 1/2 Digit, 0.56" (14.2 mm) LED w/Polarity
  • 1/8 DIN (50 mm x 97 mm)
  • Built-in Scaling Provisions
  • Selectable Decimal Point Location
  • Auto Zeroing Circuits
  • Over-Range Indication
  • NEMA 4X/IP65 Sealed Front Bezel
  • Optional Custom Units Overlay w/Backlight
Supplier's Site Datasheet
Meters - RLC106-ND - DigiKey
Thief River Falls, MN, United States
Current (Ammeter) LED - Red Characters Display Panel Mount

Current (Ammeter) LED - Red Characters Display Panel Mount

Buy Now Datasheet
Current Meter; No. Of Digits / Alpha Red Lion Controls - 84K7499 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; No. Of Digits / Alpha Red Lion Controls
84K7499
Current Meter; No. Of Digits / Alpha Red Lion Controls 84K7499
CURRENT METER; No. of Digits / Alpha:3-1/2; Meter Function:AC Current; Meter Range:0A to 1.999A; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:103.5VAC; Supply Voltage Max:253VAC RoHS Compliant: NA

CURRENT METER; No. of Digits / Alpha:3-1/2; Meter Function:AC Current; Meter Range:0A to 1.999A; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:103.5VAC; Supply Voltage Max:253VAC RoHS Compliant: NA

Supplier's Site Datasheet
Panel Meters - PAXLIA00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
PAXLIA00
Panel Meters PAXLIA00
Ammeter LED - Red Characters Display Panel Mount

Ammeter LED - Red Characters Display Panel Mount

Buy Now

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number PAXLIA00 RLC106-ND 84K7499 PAXLIA00
Product Name PAX® Lite AC Current Meter Meters Current Meter; No. Of Digits / Alpha Red Lion Controls Panel Meters
Number Digits 2.0 3.5
Input Type AC Current AC Current; AC Current
Width 50 mm (1.97 inch) 92 mm (3.62 inch)
Depth 97 mm (3.82 inch)
Display Technology LED
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 7966957 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature; Current, potentiometer signals, resistance, temperature, voltage
Width 91.5 mm (3.6 inch)
View Details
6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details