Red Lion Controls, Inc. CUB7T 8-Digit Timer, High Voltage Input, Red Display CUB7TVR0

Description
Elapsed Time Indicator 28 mm x 51 mm 8 Digit, 0.35" (9 mm) LCD LCD, Red LED Backlighting Isolated High Voltage Input (50-250 VDC/VAC) 9 Programmable Timer Ranges Internal Lithium Battery Provides up to 7 Years of Typical Uninterrupted Operation Standard Wire Connections or Optional Plug-in Terminal Block NEMA 4X/IP65
Request a Quote Datasheet
Description
Elapsed Time Indicator 28 mm x 51 mm 8 Digit, 0.35" (9 mm) LCD LCD, Red LED Backlighting Isolated High Voltage Input (50-250 VDC/VAC) 9 Programmable Timer Ranges Internal Lithium Battery Provides up to 7 Years of Typical Uninterrupted Operation Standard Wire Connections or Optional Plug-in Terminal Block NEMA 4X/IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CUB7T 8-Digit Timer, High Voltage Input, Red Display - CUB7TVR0 - Red Lion Controls, Inc.
York, PA, United States
CUB7T 8-Digit Timer, High Voltage Input, Red Display
CUB7TVR0
CUB7T 8-Digit Timer, High Voltage Input, Red Display CUB7TVR0
Elapsed Time Indicator 28 mm x 51 mm 8 Digit, 0.35" (9 mm) LCD LCD, Red LED Backlighting Isolated High Voltage Input (50-250 VDC/VAC) 9 Programmable Timer Ranges Internal Lithium Battery Provides up to 7 Years of Typical Uninterrupted Operation Standard Wire Connections or Optional Plug-in Terminal Block NEMA 4X/IP65
  • Elapsed Time Indicator
  • 28 mm x 51 mm
  • 8 Digit, 0.35" (9 mm) LCD
  • LCD, Red LED Backlighting
  • Isolated High Voltage Input (50-250 VDC/VAC)
  • 9 Programmable Timer Ranges
  • Internal Lithium Battery Provides up to 7 Years of Typical Uninterrupted Operation
  • Standard Wire Connections or Optional Plug-in Terminal Block
  • NEMA 4X/IP65
Supplier's Site Datasheet
Counters, Hour Meters - RLC137-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
RLC137-ND
Counters, Hour Meters RLC137-ND
Time Counter (Hour Meter) None Required (Battery Included), 6 ~ 26VDC (Backlight) Panel Mount

Time Counter (Hour Meter) None Required (Battery Included), 6 ~ 26VDC (Backlight) Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - CUB7TVR0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
CUB7TVR0
Panel Meters - Counters, Hour Meters CUB7TVR0
Time Counter (Hour Meter) None Required (Battery Included), 6 ~ 26VDC (Backlight) Panel Mount

Time Counter (Hour Meter) None Required (Battery Included), 6 ~ 26VDC (Backlight) Panel Mount

Buy Now

Technical Specifications

  Red Lion Controls, Inc. DigiKey Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number CUB7TVR0 RLC137-ND CUB7TVR0
Product Name CUB7T 8-Digit Timer, High Voltage Input, Red Display Counters, Hour Meters Panel Meters - Counters, Hour Meters
Character Size Less Than 0.37 (9.4mm)
Number Digits 8.0
Display Colors Red Red
Width 28 mm (1.1 inch) 45 mm (1.77 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details