Red Lion Controls, Inc. Datasheets for Signal Conditioners

Signal conditioners provide amplification, filtering, converting, and other processes required to make sensor output suitable for reading by computer boards.
Signal Conditioners: Learn more

Product Name Notes
Ideal for long cable runs Current sinking output Provides ultra-low threshold speeds Current sinking output Allows larger air-gaps Provides high noise immunity
Programmable by way of programming kit, PGMMOD02 (see accessories). Process calibration, signal simulation, password protection, error diagnostics and help text available in several languages. Input for RTD, TC, Ohm, potentiometer,...
Programmable via detachable display front (PGMMOD00 or PGMMODC1 - see accessories). Process calibration, signal simulation, password protection, error diagnostics and selection of help text in several languages. Programming module can...
The IAMA3535 can isolate and convert over 100 combinations of analog signal ranges. The IAMA3535 converts and transmits signals linearly proportional to the input. DIP switch range selection eliminates the...
The ITMA0001 temperature converter measures a standard RTD or TC J and K temperature sensor, and provides an isolated passive analog current output signal Excellent accuracy, better than 0.05% of...
0(4) to 20 mA Passive Loop Powered Isolator Provides Input/Output Isolation
3-way Isolation Of Analog Signals Universal Conversion Module - Inputs And Outputs Selected Via Dip Switch Settings Over 35 Input And Output Analog Conversion Combinations Ultra Slim Design – Only...
High accuracy, better than 0.1% of span Slimline housing of 6 mm Excellent EMC performance and 50/60 Hz noise suppression Selectable < 30 ms / 300 ms response time Pre-calibrated...
Thermocouple Input Module User Programmable Input Sensor Break Detection Electrical Isolation Loop Powered
Universal Input, Process, mA DC, VDC, TC, 100 (RTD, Potentiometer, and Linear Resistance) Universal Power Supply, 21.6 to 253 VAC/ 19.2 to 300 VDC 3-way Isolation (Power/Signal/Output ) Choose Setpoints...
User Settable Full Scale Frequency from 1 Hz to 25 KHz Four Output Operating Ranges Programmable Input Circuit Accepts Outputs from a Variety of Sensors 85 to 250 VAC Power...
User Settable Full Scale Frequency from 1 Hz to 25 KHz Four Output Operating Ranges Programmable Input Circuit Accepts Outputs from a Variety of Sensors 9 to 32 VDC Power...