Red Lion Controls, Inc. PAX® Timer, Green Display, AC Powered PAXTM100

Description
1/8 DIN (50 mm x 97 mm) 6 Digit, 0.56" (14.2 mm) LED Display Green Display Elapsed Timer w/Preset Capability Counter w/Preset Capability Cycle Counting Capability Programmable Function Keys/User inputs Four Setpoint Alarm Outputs Communications and Bus Capabilities PC Software Available for Meter Configuration 85 to 250 VAC Input Power NEMA 4X/IP65
Request a Quote Datasheet
Description
1/8 DIN (50 mm x 97 mm) 6 Digit, 0.56" (14.2 mm) LED Display Green Display Elapsed Timer w/Preset Capability Counter w/Preset Capability Cycle Counting Capability Programmable Function Keys/User inputs Four Setpoint Alarm Outputs Communications and Bus Capabilities PC Software Available for Meter Configuration 85 to 250 VAC Input Power NEMA 4X/IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PAX® Timer, Green Display, AC Powered - PAXTM100 - Red Lion Controls, Inc.
York, PA, United States
PAX® Timer, Green Display, AC Powered
PAXTM100
PAX® Timer, Green Display, AC Powered PAXTM100
1/8 DIN (50 mm x 97 mm) 6 Digit, 0.56" (14.2 mm) LED Display Green Display Elapsed Timer w/Preset Capability Counter w/Preset Capability Cycle Counting Capability Programmable Function Keys/User inputs Four Setpoint Alarm Outputs Communications and Bus Capabilities PC Software Available for Meter Configuration 85 to 250 VAC Input Power NEMA 4X/IP65
  • 1/8 DIN (50 mm x 97 mm)
  • 6 Digit, 0.56" (14.2 mm) LED Display
  • Green Display
  • Elapsed Timer w/Preset Capability
  • Counter w/Preset Capability
  • Cycle Counting Capability
  • Programmable Function Keys/User inputs
  • Four Setpoint Alarm Outputs
  • Communications and Bus Capabilities
  • PC Software Available for Meter Configuration
  • 85 to 250 VAC Input Power
  • NEMA 4X/IP65
Supplier's Site Datasheet
Counters, Hour Meters - RLC403-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
RLC403-ND
Counters, Hour Meters RLC403-ND
Time Counter (Hour Meter) 85 ~ 250VAC Panel Mount

Time Counter (Hour Meter) 85 ~ 250VAC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - PAXTM100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
PAXTM100
Panel Meters - Counters, Hour Meters PAXTM100
Time Counter (Hour Meter) 85 ~ 250VAC Panel Mount

Time Counter (Hour Meter) 85 ~ 250VAC Panel Mount

Buy Now
Panel Meters - Counters, Hour Meters - PAXTM100 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
PAXTM100
Panel Meters - Counters, Hour Meters PAXTM100
COUNTER LED 6 CHAR 85-250V PANEL

COUNTER LED 6 CHAR 85-250V PANEL

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number PAXTM100 RLC403-ND PAXTM100 PAXTM100
Product Name PAX® Timer, Green Display, AC Powered Counters, Hour Meters Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Features Alarms
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 6.0
Display Colors Green Green LED - Green Characters
Width 50 mm (1.97 inch) 92 mm (3.62 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
 - Digital Panel Meters for Frequency, Rate, or Period Applications, L60000FR - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details