Time Counter (Hour Meter) None Required (Battery Included), 6 ~ 26VDC (Backlight) Panel Mount
Time Counter (Hour Meter) None Required (Battery Included), 6 ~ 26VDC (Backlight) Panel Mount
COUNTER LCD 8 CHAR PANEL MOUNT
| Red Lion Controls, Inc. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | CUB7TCG0 | RLC133-ND | CUB7TCG0 | CUB7TCG0 |
| Product Name | CUB7T 8-Digit Timer, Low Voltage Input, Green Display | Counters, Hour Meters | Panel Meters - Counters, Hour Meters | Panel Meters - Counters, Hour Meters |
| Character Size | Less Than 0.37 (9.4mm) | |||
| Number Digits | 8.0 | |||
| Display Colors | Green | Green | LCD - Green Characters, Backlight | |
| Width | 28 mm (1.1 inch) | 45 mm (1.77 inch) |