Red Lion Controls, Inc. CUB4 DC Voltmeter with Red Backlighting CUB4V020

Description
DC Volt Meter 39mm x 75mm 3 1/2 Digit, 0.6" (15.2mm) LCD Red LED Backlighting 0-199.9 mV through 199.9 VDC NEMA 4X/IP65
Request a Quote Datasheet
Description
DC Volt Meter 39mm x 75mm 3 1/2 Digit, 0.6" (15.2mm) LCD Red LED Backlighting 0-199.9 mV through 199.9 VDC NEMA 4X/IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CUB4 DC Voltmeter with Red Backlighting - CUB4V020 - Red Lion Controls, Inc.
York, PA, United States
CUB4 DC Voltmeter with Red Backlighting
CUB4V020
CUB4 DC Voltmeter with Red Backlighting CUB4V020
DC Volt Meter 39mm x 75mm 3 1/2 Digit, 0.6" (15.2mm) LCD Red LED Backlighting 0-199.9 mV through 199.9 VDC NEMA 4X/IP65
  • DC Volt Meter
  • 39mm x 75mm
  • 3 1/2 Digit, 0.6" (15.2mm) LCD
  • Red LED Backlighting
  • 0-199.9 mV through 199.9 VDC
  • NEMA 4X/IP65
Supplier's Site Datasheet
Meters - RLC4V2-ND - DigiKey
Thief River Falls, MN, United States
Voltage (Voltmeter) LCD - Red Characters, Backlight Display Panel Mount

Voltage (Voltmeter) LCD - Red Characters, Backlight Display Panel Mount

Buy Now Datasheet
Panel Meters - CUB4V020 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
CUB4V020
Panel Meters CUB4V020
Voltmeter LCD - Red Characters, Backlight Display Panel Mount

Voltmeter LCD - Red Characters, Backlight Display Panel Mount

Buy Now
Panel Meter;Volt;Elec;LCD;Range 0-199.9mV through 199.9 VDC;3 1/2 Dig;0.6inDigH - 70031214 - Allied Electronics, Inc.
Fort Worth, TX, USA
Panel Meter;Volt;Elec;LCD;Range 0-199.9mV through 199.9 VDC;3 1/2 Dig;0.6inDigH
70031214
Panel Meter;Volt;Elec;LCD;Range 0-199.9mV through 199.9 VDC;3 1/2 Dig;0.6inDigH 70031214
The CUB4 panel meters are manufactured using the latest technology for high quality, compact, affordable instrumentation for use in industrial environments. Each unit has a 3.5 digit LCD display with 0.6" high digits and a DIP switch selectable decimal point. The displays are available in positive image reflective (black digit, reflective background) or negative image trans-missive (illuminated digits, dark background) with red backlight. CUB4V/I/LP Features: Panel Cutout: 2.68" × 1.30" Reflective, Red or Green with Backlighting 0-199.9 μA Through 199.9 mA DC 0-199.9 mV Through 199.9 VDC NEMA 4X/IP65

The CUB4 panel meters are manufactured using the latest technology for high quality, compact, affordable instrumentation for use in industrial environments. Each unit has a 3.5 digit LCD display with 0.6" high digits and a DIP switch selectable decimal point. The displays are available in positive image reflective (black digit, reflective background) or negative image trans-missive (illuminated digits, dark background) with red backlight.
CUB4V/I/LP Features:

  • Panel Cutout: 2.68" × 1.30"
  • Reflective, Red or Green with Backlighting
  • 0-199.9 μA Through 199.9 mA DC
  • 0-199.9 mV Through 199.9 VDC
  • NEMA 4X/IP65
Supplier's Site
Dc Voltage Meter, 9-28Vdc; No. Of Digits / Alpha Red Lion Controls - 42M0790 - Newark, An Avnet Company
Chicago, IL, United States
Dc Voltage Meter, 9-28Vdc; No. Of Digits / Alpha Red Lion Controls
42M0790
Dc Voltage Meter, 9-28Vdc; No. Of Digits / Alpha Red Lion Controls 42M0790
DC VOLTAGE METER, 9-28VDC; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-; Digit Height:15.2mm; Panel Cutout Height:33mm; Panel Cutout Width:68mm; Supply Voltage Min:9VDC; Supply Voltage Max:28VDC RoHS Compliant: Yes

DC VOLTAGE METER, 9-28VDC; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-; Digit Height:15.2mm; Panel Cutout Height:33mm; Panel Cutout Width:68mm; Supply Voltage Min:9VDC; Supply Voltage Max:28VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Quarktwin Technology Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number CUB4V020 RLC4V2-ND CUB4V020 70031214 42M0790
Product Name CUB4 DC Voltmeter with Red Backlighting Meters Panel Meters Panel Meter;Volt;Elec;LCD;Range 0-199.9mV through 199.9 VDC;3 1/2 Dig;0.6inDigH Dc Voltage Meter, 9-28Vdc; No. Of Digits / Alpha Red Lion Controls
Character Size Larger than 0.56 (14.2mm) Larger than 0.56 (14.2mm)
Number Digits 2.0 3.5 3.5
Display Colors Red Red
Input Type DC Voltage DC Voltage DC Voltage DC Voltage; DC Voltage
Width 39 mm (1.54 inch) 68 mm (2.68 inch) 53.59 mm (2.11 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 6233795 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type Temperature; Rtd, thermocouples
Width 45 mm (1.77 inch)
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Panel Meters - Counters, Hour Meters - PCE-N15O - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 100 to 240 volts
View Details
2 suppliers
830XS1 Digital Indicator | Panel-mount Housing 96 x 48 mm | Intrinsically Safe Optional - 830XS1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details