Red Lion Controls, Inc. PAX® Process Input Meter, Green Display, DC Powered PAXP0110

Description
Process Input 1/8 DIN (50 mm x 97 mm) 5 Digit, 0.56" (14 mm) LED Green Display 20 mA or 10 VDC Input Field Upgradeable Option Cards 11 to 36 VDC (24 VDC nominal) Input Power NEMA 4X/IP65
Request a Quote Datasheet
Description
Process Input 1/8 DIN (50 mm x 97 mm) 5 Digit, 0.56" (14 mm) LED Green Display 20 mA or 10 VDC Input Field Upgradeable Option Cards 11 to 36 VDC (24 VDC nominal) Input Power NEMA 4X/IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PAX® Process Input Meter, Green Display, DC Powered - PAXP0110 - Red Lion Controls, Inc.
York, PA, United States
PAX® Process Input Meter, Green Display, DC Powered
PAXP0110
PAX® Process Input Meter, Green Display, DC Powered PAXP0110
Process Input 1/8 DIN (50 mm x 97 mm) 5 Digit, 0.56" (14 mm) LED Green Display 20 mA or 10 VDC Input Field Upgradeable Option Cards 11 to 36 VDC (24 VDC nominal) Input Power NEMA 4X/IP65
  • Process Input
  • 1/8 DIN (50 mm x 97 mm)
  • 5 Digit, 0.56" (14 mm) LED
  • Green Display
  • 20 mA or 10 VDC Input
  • Field Upgradeable Option Cards
  • 11 to 36 VDC (24 VDC nominal) Input Power
  • NEMA 4X/IP65
Supplier's Site Datasheet
Meters - RLC389-ND - DigiKey
Thief River Falls, MN, United States
Process Meter LED - Green Characters Display Panel Mount

Process Meter LED - Green Characters Display Panel Mount

Buy Now Datasheet
Meters PAXP0110
PROCESS METER LED PANEL MOUNT

PROCESS METER LED PANEL MOUNT

Supplier's Site Datasheet
Panel Meters - PAXP0110 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
PAXP0110
Panel Meters PAXP0110
Process Meter LED - Green Characters Display Panel Mount

Process Meter LED - Green Characters Display Panel Mount

Buy Now

Technical Specifications

  Red Lion Controls, Inc. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number PAXP0110 RLC389-ND PAXP0110 PAXP0110
Product Name PAX® Process Input Meter, Green Display, DC Powered Meters Meters Panel Meters
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
Display Colors Green Green LED - Green Characters
Width 50 mm (1.97 inch) 92 mm (3.62 inch)
Depth 97 mm (3.82 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2313889 - RS Components, Ltd.
Specs
Number Digits 5.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature; Current, Voltage, Potentiometer Signal, Temperature, Resistance
Width 92 mm (3.62 inch)
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
2 LEMO 7-p/2 BNC(F) Front Panel LAN-XI - UA-2102--022- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 2
Input Type Standardized voltage (+/- 10V)
View Details