Red Lion Controls, Inc. PAX® Dual Counter/Rate Meter, Red Display, DC Powered PAXI0030

Description
1/8 DIN (50 mm x 97 mm) 6 Digit, 0.56" (14.2 mm) LED Display User Selectable Input Modes Rate Indication Up to 3 Count Displays or a Serial Slave Four Setpoint Alarm Outputs Communications and Bus Capabilities Analog Output Signal PC Software Available for Meter Configuration NEMA 4X/IP65
Request a Quote Datasheet
Description
1/8 DIN (50 mm x 97 mm) 6 Digit, 0.56" (14.2 mm) LED Display User Selectable Input Modes Rate Indication Up to 3 Count Displays or a Serial Slave Four Setpoint Alarm Outputs Communications and Bus Capabilities Analog Output Signal PC Software Available for Meter Configuration NEMA 4X/IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PAX® Dual Counter/Rate Meter, Red Display, DC Powered - PAXI0030 - Red Lion Controls, Inc.
York, PA, United States
PAX® Dual Counter/Rate Meter, Red Display, DC Powered
PAXI0030
PAX® Dual Counter/Rate Meter, Red Display, DC Powered PAXI0030
1/8 DIN (50 mm x 97 mm) 6 Digit, 0.56" (14.2 mm) LED Display User Selectable Input Modes Rate Indication Up to 3 Count Displays or a Serial Slave Four Setpoint Alarm Outputs Communications and Bus Capabilities Analog Output Signal PC Software Available for Meter Configuration NEMA 4X/IP65
  • 1/8 DIN (50 mm x 97 mm)
  • 6 Digit, 0.56" (14.2 mm) LED Display
  • User Selectable Input Modes
  • Rate Indication
  • Up to 3 Count Displays or a Serial Slave
  • Four Setpoint Alarm Outputs
  • Communications and Bus Capabilities
  • Analog Output Signal
  • PC Software Available for Meter Configuration
  • NEMA 4X/IP65
Supplier's Site Datasheet
Counters, Hour Meters - RLC386-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
RLC386-ND
Counters, Hour Meters RLC386-ND
Tachometer, Totalizer 24VAC, 11 ~ 36VDC Panel Mount

Tachometer, Totalizer 24VAC, 11 ~ 36VDC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - PAXI0030 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
PAXI0030
Panel Meters - Counters, Hour Meters PAXI0030
TACHOMETER LED 6 CHAR 24V PNL MT

TACHOMETER LED 6 CHAR 24V PNL MT

Supplier's Site Datasheet
Panel Meters - Counters, Hour Meters - PAXI0030 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
PAXI0030
Panel Meters - Counters, Hour Meters PAXI0030
Tachometer, Totalizer 24VAC, 11 ~ 36VDC Panel Mount

Tachometer, Totalizer 24VAC, 11 ~ 36VDC Panel Mount

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number PAXI0030 RLC386-ND PAXI0030 PAXI0030
Product Name PAX® Dual Counter/Rate Meter, Red Display, DC Powered Counters, Hour Meters Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Features Alarms
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 6.0
Display Colors Red Red LED - Red Characters
Width 50 mm (1.97 inch) 92 mm (3.62 inch)
Unlock Full Specs
to access all available technical data

Similar Products

ControlMaster field-mountable universal process indicator - CMF160 - ABB Measurement & Analytics
Specs
Outputs Analog; Relay
Features Alarms
Display Type Numeric; Alphanumeric
View Details
4-ch LEMO-1B 7-p(F) Front Panel LAN-XI - UA-2101--040- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 4
Input Type Standardized voltage (+/- 10V)
View Details
830XS2 Digital Indicator | Panel-mount Housing 144 x 72 mm | Intrinsically Safe Optional - 830XS2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details