Voltage (Voltmeter) LED - Red Characters Display Panel Mount
Voltmeter LED - Red Characters Display Panel Mount
DIGITAL PANEL METER; No. of Digits / Alpha:-; Meter Function:-; Meter Range:-; Digit Height:-; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-; Product Range:- RoHS Compliant: NA
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | IMD10160-ND | IMD10160 | 27M3507 |
| Product Name | Meters | Panel Meters | Digital Panel Meter; No. Of Digits / Alpha Red Lion Controls |
| Display Technology | LED | ||
| Display Colors | Red | ||
| Voltage Range | 300 volts | 115 to 230 volts | |
| Input Type | DC Voltage |