Red Lion Controls, Inc. Datasheets for Power over Ethernet (PoE) Injectors
Power over Ethernet (PoE) injectors supply or inject DC power through network cables to power network devices. They are sometimes called midspans or midspan hubs.
Power over Ethernet (PoE) Injectors: Learn more
| Product Name | Notes |
|---|---|
| Designed to Transmit Power, along with data over an Ethernet Network Ideal for PoE Cameras, Wireless Access Point, or other PoE Devices Four 10/100BaseTX RJ-45 Ports (Data In) Four 10/100BaseTX... | |
| Designed to Transmit Power, along with data over an Ethernet Network Ideal for PoE Cameras, Wireless Access Point, or other PoE Devices Four 10/100BaseTX RJ-45 Ports (Data In) Four 10/100BaseTX... | |
| Unmanaged Plug and Play Operation Designed to Transmit Power, along with data over an Ethernet Network Ideal for PoE Cameras, Wireless Access Points, or other PoE Devices One 10/100BaseTX RJ-45... | |
| Unmanaged Plug and Play Operation Designed to Transmit Power, along with data over an Ethernet Network Ideal for PoE Cameras, Wireless Access Points, or other PoE Devices Two 10/100BaseTX RJ-45... | |
| Unmanaged Plug and Play Operation Eight 10/100/1000BaseTX RJ-45 Ports Four 10/100/1000BaseTX RJ-45 Port (Data In) Four 10/100/1000BaseTX RJ-45 PoE Port (Data & Power Out) Compact, Space Saving Package IEEE 802.3af/at... | |
| Unmanaged Plug and Play Operation Two 10/1000BaseTX RJ-45 Ports One 10/100/1000BaseTX RJ-45 Port (Data In) One 10/100/1000BaseTX RJ-45 PoE Port (Data & Power Out) Compact, Space Saving Package IEEE 802.3af/at... |