Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIGITAL PANEL METERS
RED LION CONTROLS, INC.
CUB7P000 -- COUNTERS, HOUR METERS
Red Lion Controls, Inc.
Counters, Hour Meters
CUB7P000
Description
Totalizer Battery, 3VDC Panel Mount
DigiKey
Quarktwin Technology Ltd.
Done
Request a Quote
Email Supplier
Datasheet
Description
Totalizer Battery, 3VDC Panel Mount
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
RLC293-ND
Counters, Hour Meters
RLC293-ND
Totalizer Battery, 3VDC Panel Mount
Totalizer Battery, 3VDC Panel Mount
Buy Now
Datasheet
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
CUB7P000
Panel Meters - Counters, Hour Meters
CUB7P000
Totalizer Battery, 3VDC Panel Mount
Totalizer Battery, 3VDC Panel Mount
Buy Now
Technical Specifications
DigiKey
Quarktwin Technology Ltd.
Product Category
Digital Panel Meters
Digital Panel Meters
Product Number
RLC293-ND
CUB7P000
Product Name
Counters, Hour Meters
Panel Meters - Counters, Hour Meters
Display Technology
LCD
Unlock Full Specs
to access all available technical data
Similar Products
Hottinger Brüel & Kjær A/S
6-ch LEMO-1B 7-p(F) Front Panel LAN-XI
UA-2101--060-
Specs
Outputs
None
Analog Input Channels
6
Input Type
Standardized voltage (+/- 10V)
View Details
Altech Corp.
Meters
MV15-DC-200V-110V-CU
Specs
Display Technology
LED
Display Colors
Red
Voltage Range
0.0 to 200 volts
View Details
3
suppliers
BinMaster, Inc.
Dual-line 6-digit Process Meter
DPM-500
Specs
Outputs
Analog
Display Type
Alphanumeric
Character Size
0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
RS Components, Ltd.
Multi Function Panel Meters
7967073
Specs
Number Digits
4.0
Input Type
AC Current; DC Current; Current
Width
91.5 mm (3.6 inch)
View Details