Red Lion Controls, Inc. Single Preset Timer, NPN OC/Relay Output, DC Powered C48TS113

Description
Single Preset 50 mm x 50 mm 2 Line, 6 Character Transmissive LCD w/Backlighting Red Top Line and Green Bottom Display 12 Timer Range Modes NPN OC/Relay Output 11 to 36 VDC (24 VDC nominal) Input Power NEMA 4X/IP65
Datasheet
Description
Single Preset 50 mm x 50 mm 2 Line, 6 Character Transmissive LCD w/Backlighting Red Top Line and Green Bottom Display 12 Timer Range Modes NPN OC/Relay Output 11 to 36 VDC (24 VDC nominal) Input Power NEMA 4X/IP65
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Preset Timer, NPN OC/Relay Output, DC Powered - C48TS113 - Red Lion Controls, Inc.
York, PA, United States
Single Preset Timer, NPN OC/Relay Output, DC Powered
C48TS113
Single Preset Timer, NPN OC/Relay Output, DC Powered C48TS113
Single Preset 50 mm x 50 mm 2 Line, 6 Character Transmissive LCD w/Backlighting Red Top Line and Green Bottom Display 12 Timer Range Modes NPN OC/Relay Output 11 to 36 VDC (24 VDC nominal) Input Power NEMA 4X/IP65
  • Single Preset
  • 50 mm x 50 mm
  • 2 Line, 6 Character Transmissive LCD w/Backlighting
  • Red Top Line and Green Bottom Display
  • 12 Timer Range Modes
  • NPN OC/Relay Output
  • 11 to 36 VDC (24 VDC nominal) Input Power
  • NEMA 4X/IP65
Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category Digital Panel Meters
Product Number C48TS113
Product Name Single Preset Timer, NPN OC/Relay Output, DC Powered
Outputs Relay
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2314120 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type Temperature; Temperature
Width 68 mm (2.68 inch)
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
830R Digital Indicator | Surface-mounted Enclosure / Field Housing IP65 - 830R - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
View Details