Red Lion Controls, Inc. Datasheets for Temperature Probes
Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types.
Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| Quick Disconnect Temperature Probes Choice of 304 Stainless Steel, Inconel 600 or XL Sheath Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip Included with Miniature... | |
| RTD Probe, 100 Ohm DIN Class A Silicone Based, Self Backing Rated to 260°C (500°F) Sensor can be reapplied Stripped 3 Wire Leads (Connectors sold separately) 10 Foot Lead Length... | |
| RTD Sensor, Type 385 -328° to 1112° F (-200° to 600° C) Field Cuttable Temperature Probe can be cut from 24" to 3.5" Fiberglass Wire Insulation | |
| RTD Sensor, Type 385 -328° to 500°F (-200° to 260° C) Field Cuttable Temperature Probe can be cut from 24" to 3.5" Neoflon PFA Wire Insulation | |
| RTD Sensor, Type 385 High accuracy 100 Ω Class A DIN platinum element Measure temperature up to 230°C (450°F) 0.24" (6 mm) diameter, stainless steel probe Steel braided, neoflon PFA... | |
| Themocouple Sensor, Type J 32° to 500° F (0° to 260° C) Field Cuttable Temperature Probe can be cut from 24" to 3.5" Neoflon PFA Wire Insulation | |
| Themocouple Sensor, Type J 32° to 700° F (0° to 370° C) Field Cuttable Temperature Probe can be cut from 24" to 3.5" Fiberglass Wire Insulation | |
| Themocouple Sensor, Type J 32° to 700° F (0° to 370° C) Field Cuttable Temperature Probe can be cut from 24" to 3.5" High Temperature Fiberglass Wire Insulation | |
| Themocouple Sensor, Type K -328° to 1300° F (-200° to 704° C) Field Cuttable Temperature Probe can be cut from 24" to 3.5" High Temperature Fiberglass Wire Insulation | |
| Themocouple Sensor, Type K -328° to 400° F (-200° to 200° C) Field Cuttable Temperature Probe can be cut from 24" to 3.5" Neoflon PFA Wire Insulation | |
| Themocouple Sensor, Type K -328° to 500° F (-200° to 260° C) Field Cuttable Temperature Probe can be cut from 24" to 3.5" Neoflon PFA Wire Insulation | |
| Themocouple Sensor, Type K -328° to 900° F (-200° to 482° C) Field Cuttable Temperature Probe can be cut from 24" to 3.5" Fiberglass Wire Insulation | |
| Thermocouple Probe, Type E Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/16" Sheath Diameter 304 Stainless Steel... | |
| Thermocouple Probe, Type E Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/16" Sheath Diameter Inconel 600 Meets... | |
| Thermocouple Probe, Type E Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/8" Sheath Diameter 304 Stainless Steel... | |
| Thermocouple Probe, Type E Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/8" Sheath Diameter Inconel 600 Meets... | |
| Thermocouple Probe, Type J Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/16" Sheath Diameter 304 Stainless Steel... | |
| Thermocouple Probe, Type J Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/16" Sheath Diameter Inconel 600 Meets... | |
| Thermocouple Probe, Type J Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/8" Sheath Diameter 304 Stainless Steel... | |
| Thermocouple Probe, Type J Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/8" Sheath Diameter Inconel 600 Meets... | |
| Thermocouple Probe, Type K Maximum Temperature 1652° F (900° C) 304 SS Hand Held Flexible and Abrasion Resistant Smooth, Rounded Tip on "Hot" Side Male High Temperature Standard Size Ceramic... | |
| Thermocouple Probe, Type K Maximum Temperature 2102° F (1150° C) Inconel 600 Hand Held Flexible and Abrasion Resistant Smooth, Rounded Tip on "Hot" Side Male High Temperature Standard Size Ceramic... | |
| Thermocouple Probe, Type K Overbraided Ceramic Flexible and Abrasion Resistant Smooth, Rounded Tip on "Hot" Side Male High Temperature Standard Size Ceramic Connector on "Cold" Side | |
| Thermocouple Probe, Type K Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/16" Sheath Diameter 304 Stainless Steel... | |
| Thermocouple Probe, Type K Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/16" Sheath Diameter Inconel 600 Meets... | |
| Thermocouple Probe, Type K Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/8" Sheath Diameter 304 Stainless Steel... | |
| Thermocouple Probe, Type K Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/8" Sheath Diameter Inconel 600 Meets... | |
| Thermocouple Probe, Type T Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/16" Sheath Diameter 304 Stainless Steel... | |
| Thermocouple Probe, Type T Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/16" Sheath Diameter Inconel 600 Meets... | |
| Thermocouple Probe, Type T Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/8" Sheath Diameter 304 Stainless Steel... | |
| Thermocouple Probe, Type T Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/8" Sheath Diameter Inconel 600 Meets... | |
| Thermocouple Sensor, Type E -328° to 500° F (-200° to 260° C) Field Cuttable Temperature Probe can be cut from 24" to 3.5" Neoflon PFA Wire Insulation | |
| Thermocouple Sensor, Type E -328° to 800° F (-200° to 430° C) Field Cuttable Temperature Probe can be cut from 24" to 3.5" Fiberglass Wire Insulation | |
| Thermocouple Sensor, Type E -328° to 800° F (-200° to 430° C) Field Cuttable Temperature Probe can be cut from 24" to 3.5" High Temperature Fiberglass Wire Insulation | |
| Transition Joint Probe, Type K Maximum Tempearture 1650° F (889° C) 1/8" Sheath Diameter 304 SS Stripped bare wire ends Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1... | |
| Transition Joint Probe, Type K Maximum Tempearture 1650° F (899° C) 1/16" Sheath Diameter 304 SS Stripped bare wire ends Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1... | |
| Transition Joint Probe, Type K Maximum Tempearture 1690° F (921° C) 1/16" Sheath Diameter Inconel 600 Stripped bare wire ends Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1... | |
| Transition Joint Probe, Type K Maximum Tempearture 1900° F (1038° C) 1/8" Sheath Diameter XL Stripped bare wire ends Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1 | |
| Transition Joint Probe, Type K Maximum Tempearture 1960° F (1071° C) 1/8" Sheath Diameter Inconel 600 Stripped bare wire ends Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1... | |
| Transition Joint Probe, Type K Maximum Tempearture 2100° F (1149° C) 1/16" Sheath Diameter XL Stripped bare wire ends Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1 |