Red Lion Controls, Inc. PAX®-Dual Counter/Rate Meter, Red Display, AC Powered PAXI0020

Description
1/8 DIN (50 mm x 97 mm) 6 Digit, 0.56" (14.2 mm) LED Display User Selectable Input Modes Rate Indication Up to 3 Count Displays or a Serial Slave Four Setpoint Alarm Outputs Communications and Bus Capabilities Analog Output Signal PC Software Available for Meter Configuration NEMA 4X/IP65
Request a Quote Datasheet
Description
1/8 DIN (50 mm x 97 mm) 6 Digit, 0.56" (14.2 mm) LED Display User Selectable Input Modes Rate Indication Up to 3 Count Displays or a Serial Slave Four Setpoint Alarm Outputs Communications and Bus Capabilities Analog Output Signal PC Software Available for Meter Configuration NEMA 4X/IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PAX®-Dual Counter/Rate Meter, Red Display, AC Powered - PAXI0020 - Red Lion Controls, Inc.
York, PA, United States
PAX®-Dual Counter/Rate Meter, Red Display, AC Powered
PAXI0020
PAX®-Dual Counter/Rate Meter, Red Display, AC Powered PAXI0020
1/8 DIN (50 mm x 97 mm) 6 Digit, 0.56" (14.2 mm) LED Display User Selectable Input Modes Rate Indication Up to 3 Count Displays or a Serial Slave Four Setpoint Alarm Outputs Communications and Bus Capabilities Analog Output Signal PC Software Available for Meter Configuration NEMA 4X/IP65
  • 1/8 DIN (50 mm x 97 mm)
  • 6 Digit, 0.56" (14.2 mm) LED Display
  • User Selectable Input Modes
  • Rate Indication
  • Up to 3 Count Displays or a Serial Slave
  • Four Setpoint Alarm Outputs
  • Communications and Bus Capabilities
  • Analog Output Signal
  • PC Software Available for Meter Configuration
  • NEMA 4X/IP65
Supplier's Site Datasheet
Counters, Hour Meters - RLC385-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
RLC385-ND
Counters, Hour Meters RLC385-ND
Tachometer, Totalizer 85 ~ 250VAC Panel Mount

Tachometer, Totalizer 85 ~ 250VAC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - PAXI0020 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
PAXI0020
Panel Meters - Counters, Hour Meters PAXI0020
TACHOMETER LED 6 CHAR 85-250V

TACHOMETER LED 6 CHAR 85-250V

Supplier's Site Datasheet
Panel Meters - Counters, Hour Meters - PAXI0020 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
PAXI0020
Panel Meters - Counters, Hour Meters PAXI0020
Tachometer, Totalizer 85 ~ 250VAC Panel Mount

Tachometer, Totalizer 85 ~ 250VAC Panel Mount

Buy Now

Technical Specifications

  Red Lion Controls, Inc. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number PAXI0020 RLC385-ND PAXI0020 PAXI0020
Product Name PAX®-Dual Counter/Rate Meter, Red Display, AC Powered Counters, Hour Meters Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Features Alarms
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 6.0
Display Colors Red Red LED - Red Characters
Width 50 mm (1.97 inch) 92 mm (3.62 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
12-ch SMB(M) Front Panel LAN-XI - UA-2107--120- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 12
Input Type Standardized voltage (+/- 10V)
View Details
Digital Panel Meter - VAF36A-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details