Red Lion Controls, Inc. CUB4 Process Meter with Yellow/Green Backlighting CUB4CL10

Description
Current Loop Meter 39 mm x 75 mm 3 1/2 Digit, 0.6" (15.2 mm) LCD Yellow/Green LED Backlighting 4 to 20 mA or 10 to 50 mA Input NEMA 4X/IP65 Approved for use in Hazardous Locations
Request a Quote Datasheet
Description
Current Loop Meter 39 mm x 75 mm 3 1/2 Digit, 0.6" (15.2 mm) LCD Yellow/Green LED Backlighting 4 to 20 mA or 10 to 50 mA Input NEMA 4X/IP65 Approved for use in Hazardous Locations
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CUB4 Process Meter with Yellow/Green Backlighting - CUB4CL10 - Red Lion Controls, Inc.
York, PA, United States
CUB4 Process Meter with Yellow/Green Backlighting
CUB4CL10
CUB4 Process Meter with Yellow/Green Backlighting CUB4CL10
Current Loop Meter 39 mm x 75 mm 3 1/2 Digit, 0.6" (15.2 mm) LCD Yellow/Green LED Backlighting 4 to 20 mA or 10 to 50 mA Input NEMA 4X/IP65 Approved for use in Hazardous Locations
  • Current Loop Meter
  • 39 mm x 75 mm
  • 3 1/2 Digit, 0.6" (15.2 mm) LCD
  • Yellow/Green LED Backlighting
  • 4 to 20 mA or 10 to 50 mA Input
  • NEMA 4X/IP65
  • Approved for use in Hazardous Locations
Supplier's Site Datasheet
Meters - RLC160-ND - DigiKey
Thief River Falls, MN, United States
Process Meter LCD - Black Characters, Green Backlight Display Panel Mount

Process Meter LCD - Black Characters, Green Backlight Display Panel Mount

Buy Now Datasheet
Panel Meters - CUB4CL10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
CUB4CL10
Panel Meters CUB4CL10
Process Meter LCD - Black Characters, Green Backlight Display Panel Mount

Process Meter LCD - Black Characters, Green Backlight Display Panel Mount

Buy Now

Technical Specifications

  Red Lion Controls, Inc. DigiKey Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number CUB4CL10 RLC160-ND CUB4CL10
Product Name CUB4 Process Meter with Yellow/Green Backlighting Meters Panel Meters
Character Size Larger than 0.56 (14.2mm)
Number Digits 2.0
Display Colors Green; Yellow; Multi
Width 39 mm (1.54 inch) 68 mm (2.68 inch)
Depth 75 mm (2.95 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
2/2-ch Front Panel LAN-XI Headphone Test - UA-2118--022- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 2
Input Type 200V condensor microphones
View Details
830XS1 Digital Indicator | Panel-mount Housing 96 x 48 mm | Intrinsically Safe Optional - 830XS1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details