Red Lion Controls, Inc. Counters, Hour Meters LIBC1E00

Description
Preset 115VAC Panel Mount
Request a Quote Datasheet
Description
Preset 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Hour Meters - LIBC1E00-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
LIBC1E00-ND
Counters, Hour Meters LIBC1E00-ND
Preset 115VAC Panel Mount

Preset 115VAC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - LIBC1E00 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
LIBC1E00
Panel Meters - Counters, Hour Meters LIBC1E00
COUNTER LED 4 CHAR 115V PANEL MT

COUNTER LED 4 CHAR 115V PANEL MT

Supplier's Site Datasheet
Panel Meters - Counters, Hour Meters - LIBC1E00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
LIBC1E00
Panel Meters - Counters, Hour Meters LIBC1E00
Preset 115VAC Panel Mount

Preset 115VAC Panel Mount

Buy Now

Technical Specifications

  DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number LIBC1E00-ND LIBC1E00 LIBC1E00
Product Name Counters, Hour Meters Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Outputs Relay; Relay, Solid State
Display Technology LED
Display Colors Red LED - Red Characters
Width 68 mm (2.68 inch)
Unlock Full Specs
to access all available technical data

Similar Products

6-ch Array Front Panel LAN-XI - UA-2112--060- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 1
Input Type IEPE / CCLD
View Details
Digital Panel Meter - MA2301-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
2 suppliers
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
Multi Function Panel Meters - 559632 - RS Components, Ltd.
Specs
Number Digits 7.0
Depth 65 mm (2.56 inch)
View Details