Red Lion Controls, Inc. CUB4 6-Digit Counter with Red Backlighting CUB4L020

Description
39 mm x 75 mm 6 Digit, 0.48" (12.2 mm) LCD Red LED Backlighting 3 V Lithium Battery (9 - 28 VDC Required for Backlit Models) Front Panel, Remote Reset 5 KHz NEMA 4X/IP65
Request a Quote Datasheet
Description
39 mm x 75 mm 6 Digit, 0.48" (12.2 mm) LCD Red LED Backlighting 3 V Lithium Battery (9 - 28 VDC Required for Backlit Models) Front Panel, Remote Reset 5 KHz NEMA 4X/IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CUB4 6-Digit Counter with Red Backlighting - CUB4L020 - Red Lion Controls, Inc.
York, PA, United States
CUB4 6-Digit Counter with Red Backlighting
CUB4L020
CUB4 6-Digit Counter with Red Backlighting CUB4L020
39 mm x 75 mm 6 Digit, 0.48" (12.2 mm) LCD Red LED Backlighting 3 V Lithium Battery (9 - 28 VDC Required for Backlit Models) Front Panel, Remote Reset 5 KHz NEMA 4X/IP65
  • 39 mm x 75 mm
  • 6 Digit, 0.48" (12.2 mm) LCD
  • Red LED Backlighting
  • 3 V Lithium Battery (9 - 28 VDC Required for Backlit Models)
  • Front Panel, Remote Reset
  • 5 KHz
  • NEMA 4X/IP65
Supplier's Site Datasheet
Counters, Hour Meters - RLC154-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
RLC154-ND
Counters, Hour Meters RLC154-ND
Totalizer Battery, 3.6VDC, 6 ~ 26VDC (Backlight) Panel Mount

Totalizer Battery, 3.6VDC, 6 ~ 26VDC (Backlight) Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - CUB4L020 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
CUB4L020
Panel Meters - Counters, Hour Meters CUB4L020
Totalizer Battery, 3.6VDC, 6 ~ 26VDC (Backlight) Panel Mount

Totalizer Battery, 3.6VDC, 6 ~ 26VDC (Backlight) Panel Mount

Buy Now

Technical Specifications

  Red Lion Controls, Inc. DigiKey Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number CUB4L020 RLC154-ND CUB4L020
Product Name CUB4 6-Digit Counter with Red Backlighting Counters, Hour Meters Panel Meters - Counters, Hour Meters
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 6.0
Display Colors Red Red
Width 39 mm (1.54 inch) 68 mm (2.68 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
Digital Panel Meter - MFM374-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
 - Serial Input 6-Digit Panel Meter & Remote Display - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 6.0
View Details