Red Lion Controls, Inc. Ditak 8 Adjustable Time Base Tachometer - Yellow/Green Backlighting DT800010

Description
LCD Display with Green LED Backlighting 39 mm x 75 mm bezel (68 mm x 33 mm panel cutout) 5 Digit, 0.6" (15.2 mm) LCD Adjustable DIP switch timebase from 4 msec to 63 sec Internal Lithium Battery provides over 5 years of continuous operation NEMA 4x/IP65 sealed front panel bezel Accepts Magnetic or Logic type signal inputs Wire connections made via screw clamp type terminals
Request a Quote Datasheet
Description
LCD Display with Green LED Backlighting 39 mm x 75 mm bezel (68 mm x 33 mm panel cutout) 5 Digit, 0.6" (15.2 mm) LCD Adjustable DIP switch timebase from 4 msec to 63 sec Internal Lithium Battery provides over 5 years of continuous operation NEMA 4x/IP65 sealed front panel bezel Accepts Magnetic or Logic type signal inputs Wire connections made via screw clamp type terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ditak 8 Adjustable Time Base Tachometer - Yellow/Green Backlighting - DT800010 - Red Lion Controls, Inc.
York, PA, United States
Ditak 8 Adjustable Time Base Tachometer - Yellow/Green Backlighting
DT800010
Ditak 8 Adjustable Time Base Tachometer - Yellow/Green Backlighting DT800010
LCD Display with Green LED Backlighting 39 mm x 75 mm bezel (68 mm x 33 mm panel cutout) 5 Digit, 0.6" (15.2 mm) LCD Adjustable DIP switch timebase from 4 msec to 63 sec Internal Lithium Battery provides over 5 years of continuous operation NEMA 4x/IP65 sealed front panel bezel Accepts Magnetic or Logic type signal inputs Wire connections made via screw clamp type terminals
  • LCD Display with Green LED Backlighting
  • 39 mm x 75 mm bezel (68 mm x 33 mm panel cutout)
  • 5 Digit, 0.6" (15.2 mm) LCD
  • Adjustable DIP switch timebase from 4 msec to 63 sec
  • Internal Lithium Battery provides over 5 years of continuous operation
  • NEMA 4x/IP65 sealed front panel bezel
  • Accepts Magnetic or Logic type signal inputs
  • Wire connections made via screw clamp type terminals
Supplier's Site Datasheet
Counters, Hour Meters - RLC313-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
RLC313-ND
Counters, Hour Meters RLC313-ND
Tachometer Battery, 3.6VDC, 6 ~ 28VDC (Backlight) Panel Mount

Tachometer Battery, 3.6VDC, 6 ~ 28VDC (Backlight) Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - DT800010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
DT800010
Panel Meters - Counters, Hour Meters DT800010
Tachometer Battery, 3.6VDC, 6 ~ 28VDC (Backlight) Panel Mount

Tachometer Battery, 3.6VDC, 6 ~ 28VDC (Backlight) Panel Mount

Buy Now

Technical Specifications

  Red Lion Controls, Inc. DigiKey Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number DT800010 RLC313-ND DT800010
Product Name Ditak 8 Adjustable Time Base Tachometer - Yellow/Green Backlighting Counters, Hour Meters Panel Meters - Counters, Hour Meters
Number Digits 5.0
Display Colors Green; Yellow; Multi Green
Width 39 mm (1.54 inch) 68 mm (2.68 inch)
Depth 75 mm (2.95 inch)
Unlock Full Specs
to access all available technical data

Similar Products

8 SMB(M) + 2 CAN Front Panel LAN-XI 3058 - UA-3101--080- - Hottinger Brüel & Kjær A/S
Specs
Outputs CAN bus
Analog Input Channels 8
Input Type IEPE / CCLD
View Details
Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
Multi Function Panel Meters - 629981 - RS Components, Ltd.
Specs
Number Digits 3.5
Width 68 mm (2.68 inch)
Height 33 mm (1.3 inch)
View Details
Digital Panel Meter - MP14-110V-CU - Altech Corp.
Specs
Display Technology LED
Current Range 0.2500 to 6 amps
Frequency Range 50 to 60 Hz
View Details