Red Lion Controls, Inc. Dual Process Input Meter, Red Display, DC Powered PAXDP010

Description
Dual Process Input 1/8 DIN (50 mm x 97 mm) 5 Digit, 0.56" (14 mm) LED Red, Sunlight Readable Display Accepts 2 4-20 mA or 0-10 VDC Input Signals Linearization/Square Root Extraction Input Range 9 Digit Totalizer (integrator) with batching Field Upgradeable Option Cards 11 to 36 VDC (24 VDC nominal) Input Power NEMA 4X/IP65
Request a Quote Datasheet
Description
Dual Process Input 1/8 DIN (50 mm x 97 mm) 5 Digit, 0.56" (14 mm) LED Red, Sunlight Readable Display Accepts 2 4-20 mA or 0-10 VDC Input Signals Linearization/Square Root Extraction Input Range 9 Digit Totalizer (integrator) with batching Field Upgradeable Option Cards 11 to 36 VDC (24 VDC nominal) Input Power NEMA 4X/IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Process Input Meter, Red Display, DC Powered - PAXDP010 - Red Lion Controls, Inc.
York, PA, United States
Dual Process Input Meter, Red Display, DC Powered
PAXDP010
Dual Process Input Meter, Red Display, DC Powered PAXDP010
Dual Process Input 1/8 DIN (50 mm x 97 mm) 5 Digit, 0.56" (14 mm) LED Red, Sunlight Readable Display Accepts 2 4-20 mA or 0-10 VDC Input Signals Linearization/Square Root Extraction Input Range 9 Digit Totalizer (integrator) with batching Field Upgradeable Option Cards 11 to 36 VDC (24 VDC nominal) Input Power NEMA 4X/IP65
  • Dual Process Input
  • 1/8 DIN (50 mm x 97 mm)
  • 5 Digit, 0.56" (14 mm) LED
  • Red, Sunlight Readable Display
  • Accepts 2 4-20 mA or 0-10 VDC Input Signals
  • Linearization/Square Root Extraction Input Range
  • 9 Digit Totalizer (integrator) with batching
  • Field Upgradeable Option Cards
  • 11 to 36 VDC (24 VDC nominal) Input Power
  • NEMA 4X/IP65
Supplier's Site Datasheet
Meters - RLC379-ND - DigiKey
Thief River Falls, MN, United States
Process Meter LED - Red Characters Display Panel Mount

Process Meter LED - Red Characters Display Panel Mount

Buy Now Datasheet
Meters PAXDP010
PROC MTR 20MA/10VDC LED PNL MT

PROC MTR 20MA/10VDC LED PNL MT

Supplier's Site Datasheet
Panel Meters - PAXDP010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
PAXDP010
Panel Meters PAXDP010
Process Meter LED - Red Characters Display Panel Mount

Process Meter LED - Red Characters Display Panel Mount

Buy Now
Dual Process Input Meter, 1/8 Din, 36Vdc; No. Of Digits / Alpha Red Lion Controls - 14P5076 - Newark, An Avnet Company
Chicago, IL, United States
Dual Process Input Meter, 1/8 Din, 36Vdc; No. Of Digits / Alpha Red Lion Controls
14P5076
Dual Process Input Meter, 1/8 Din, 36Vdc; No. Of Digits / Alpha Red Lion Controls 14P5076
DUAL PROCESS INPUT METER, 1/8 DIN, 36VDC; No. of Digits / Alpha:5; Meter Function:DC Current / DC Voltage; Meter Range:4mA to 20mA, 0VDC to 10VDC; Digit Height:14mm; Panel Cutout Height:50mm; Panel Cutout Width:97mm RoHS Compliant: Yes

DUAL PROCESS INPUT METER, 1/8 DIN, 36VDC; No. of Digits / Alpha:5; Meter Function:DC Current / DC Voltage; Meter Range:4mA to 20mA, 0VDC to 10VDC; Digit Height:14mm; Panel Cutout Height:50mm; Panel Cutout Width:97mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number PAXDP010 RLC379-ND PAXDP010 PAXDP010 14P5076
Product Name Dual Process Input Meter, Red Display, DC Powered Meters Meters Panel Meters Dual Process Input Meter, 1/8 Din, 36Vdc; No. Of Digits / Alpha Red Lion Controls
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0 to 9.0 5.0
Display Colors Red Red LED - Red Characters
Width 50 mm (1.97 inch) 92 mm (3.62 inch)
Depth 97 mm (3.82 inch)
Unlock Full Specs
to access all available technical data

Similar Products

6-ch Charge ADPT 2647 Front Panel LAN-XI - UA-2105--060- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 6
Input Type IEPE / CCLD
View Details
6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details