Red Lion Controls, Inc. Datasheets for Data Input Modules
Data input modules accept sensor and other signal output for data acquisition systems. They may include signal conditioning prior to the analog-to-digital conversion stage.
Data Input Modules: Learn more
| Product Name | Notes |
|---|---|
| Analog Input Channels Analog Input Range: 0 to +10 VDC A/D resolution 16 bits (0.003%) Full scale accuracy +/- 0.02% (at 20 °C, 16 bit mode) Temperature coefficient +/- 50... | |
| Analog Input Channels RTD input range: -200-850 deg C RTD overall accuracy: .05% or .5 deg C A/D resolution 16 bits (0.003%) Temperature coefficient +/- 50 ppm per °C (span... | |
| Discrete Input Channels Voltage range: 10 – 30 VDC Input Polarity: Sourcing Guaranteed ON voltage: 9 VDC Guaranteed OFF voltage: 5.0 VDC Guaranteed OFF current: 2 mA DC Input resistance:... | |
| Dedicated high density input modules for the Modular Controller series Models available to accept ±10V and 0/4-20 mA inputs with per channel input options ±10V and 0/4-20 mA input versions... | |
| Dedicated high density temperature input modules for the Modular Controller series Models available for thermocouple or RTD inputs Thermocouple input version provides independent type selection for each input Full isolated... | |
| Designed for use with LPAX (LPAX0500) Universal DC inputs Supports setpoint, comms, and analog outputs Easy module installation Requires 11 to 36 VDC (24 VDC nominal) input power Programmed using... | |
| Designed for use with LPAX or EPAX5 (LPAX0500 or EPAX0500) Universal DC inputs Supports setpoint, comms, and analog outputs Easy module installation Requires 85 to 250 VAC input power Programmed... | |
| Designed for use with LPAX5 (LPAX0500) Process Inputs Module Supports 0 to 20 mA or 0 to 10 V Easy module installation Requires 11 to 36 VDC (24 VDC nominal)... | |
| Designed for use with LPAX5 (LPAX0500) Strain Gage Module Supports 24 mV or 240 mV Operation Easy module installation Requires 11 to 36 VDC (24 VDC nominal) Input Power Programmed... | |
| Designed for use with LPAX5 and EPAX5 (LPAX0500 and EPAX0500) Process Inputs Module Supports 0 to 20 mA or 0 to 10 V Easy module installation 85 to 250 VAC... | |
| Designed for use with LPAX5 or EPAX5 (LPAX0500 or EPAX0500) Strain Gage Module Supports 24 mV or 240 mV Operation Easy module installation Requires 85 to 250 VAC Input Power... | |
| Dual Process Input 1/8 DIN (50 mm x 97 mm) 5 Digit, 0.56" (14 mm) LED Accepts 2 4-20 mA or 0-10 VDC Input Signals Linearization/Square Root Extraction Input Range... | |
| High accuracy, better than 0.1% of span Slimline housing of 6 mm Excellent EMC performance and 50/60 Hz noise suppression Selectable < 30 ms / 300 ms response time Pre-calibrated... | |
| Protects Against Phase Loss, Unbalance, Under Voltage, and Phase Reversal 230 VAC Model Low Cost DIN Rail Mountable Inrush Under Voltage Delay | |
| Protects Against Phase Loss, Unbalance, Under Voltage, and Phase Reversal 380 VAC Model Low Cost DIN Rail Mountable Inrush Under Voltage Delay | |
| Protects Against Phase Loss, Unbalance, Under Voltage, and Phase Reversal 480 VAC Model Low Cost DIN Rail Mountable Inrush Under Voltage Delay | |
| RTD Input Module User Programmable Input Sensor Break Detection Electrical Isolation Loop Powered Version | |
| RTD Input Module User Programmable Input Sensor Break Detection Multiple Analog Outputs Electrical Isolation 9 to 32 VDC |