Red Lion Controls, Inc. CUB4 DC Voltmeter with Reflective Display CUB4V000

Description
DC Volt Meter 39mm x 75mm 3 1/2 Digit, 0.6" (15.2mm) LCD Reflective Display 0-199.9 mV through 199.9 VDC NEMA 4X/IP65
Request a Quote Datasheet
Description
DC Volt Meter 39mm x 75mm 3 1/2 Digit, 0.6" (15.2mm) LCD Reflective Display 0-199.9 mV through 199.9 VDC NEMA 4X/IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CUB4 DC Voltmeter with Reflective Display - CUB4V000 - Red Lion Controls, Inc.
York, PA, United States
CUB4 DC Voltmeter with Reflective Display
CUB4V000
CUB4 DC Voltmeter with Reflective Display CUB4V000
DC Volt Meter 39mm x 75mm 3 1/2 Digit, 0.6" (15.2mm) LCD Reflective Display 0-199.9 mV through 199.9 VDC NEMA 4X/IP65
  • DC Volt Meter
  • 39mm x 75mm
  • 3 1/2 Digit, 0.6" (15.2mm) LCD
  • Reflective Display
  • 0-199.9 mV through 199.9 VDC
  • NEMA 4X/IP65
Supplier's Site Datasheet
Meters - RLC4V0-ND - DigiKey
Thief River Falls, MN, United States
Voltage (Voltmeter) LCD - Black Characters Display Panel Mount

Voltage (Voltmeter) LCD - Black Characters Display Panel Mount

Buy Now Datasheet
Panel Meter;Volt;Elec;LCD;Range 0-199.9mV through 199.9 VDC;3 1/2 Dig;0.6inDigH - 70031213 - Allied Electronics, Inc.
Fort Worth, TX, USA
Panel Meter;Volt;Elec;LCD;Range 0-199.9mV through 199.9 VDC;3 1/2 Dig;0.6inDigH
70031213
Panel Meter;Volt;Elec;LCD;Range 0-199.9mV through 199.9 VDC;3 1/2 Dig;0.6inDigH 70031213
The CUB4 panel meters are manufactured using the latest technology for high quality, compact, affordable instrumentation for use in industrial environments. Each unit has a 3.5 digit LCD display with 0.6" high digits and a DIP switch selectable decimal point. The displays are available in positive image reflective (black digit, reflective background) or negative image trans-missive (illuminated digits, dark background) with red backlight. CUB4V/I/LP Features: Panel Cutout: 2.68" × 1.30" Reflective, Red or Green with Backlighting 0-199.9 μA Through 199.9 mA DC 0-199.9 mV Through 199.9 VDC NEMA 4X/IP65

The CUB4 panel meters are manufactured using the latest technology for high quality, compact, affordable instrumentation for use in industrial environments. Each unit has a 3.5 digit LCD display with 0.6" high digits and a DIP switch selectable decimal point. The displays are available in positive image reflective (black digit, reflective background) or negative image trans-missive (illuminated digits, dark background) with red backlight.
CUB4V/I/LP Features:

  • Panel Cutout: 2.68" × 1.30"
  • Reflective, Red or Green with Backlighting
  • 0-199.9 μA Through 199.9 mA DC
  • 0-199.9 mV Through 199.9 VDC
  • NEMA 4X/IP65
Supplier's Site
Panel Meters - CUB4V000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
CUB4V000
Panel Meters CUB4V000
Voltmeter LCD - Black Characters Display Panel Mount

Voltmeter LCD - Black Characters Display Panel Mount

Buy Now

Technical Specifications

  Red Lion Controls, Inc. DigiKey Allied Electronics, Inc. Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number CUB4V000 RLC4V0-ND 70031213 CUB4V000
Product Name CUB4 DC Voltmeter with Reflective Display Meters Panel Meter;Volt;Elec;LCD;Range 0-199.9mV through 199.9 VDC;3 1/2 Dig;0.6inDigH Panel Meters
Character Size Larger than 0.56 (14.2mm) 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 2.0 5.0
Input Type DC Voltage DC Voltage DC Voltage
Width 39 mm (1.54 inch) 68 mm (2.68 inch) 53.59 mm (2.11 inch)
Depth 75 mm (2.95 inch) 74.93 mm (2.95 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MA501-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers
Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details
 - Digital Panel Meter for True RMS AC Voltage and Current, 1 Cycle Update at 50/60 Hz - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details