Red Lion Controls, Inc. Datasheets for Network Equipment
Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more
| Product Name | Notes |
|---|---|
| Overview Red Lion’s FlexEdge® DA50N Secure Edge Networking Gateway offers reliable connectivity to deployed assets in both factory automation and remote applications. The DA50N features a wide operating temperature range... | |
| Overview The DA50A’s modular design makes designing for compatibility with rapidly evolving communications standards as easy as replacing a field-installable sled. With advanced networking capabilities including routing, a stateful firewall,... | |
| Overview The DA50A’s modular design makes designing for compatibility with rapidly evolving communications standards as easy as replacing a field-installable sled. With advanced networking capabilities, support for 300+ industrial drivers,... | |
| Overview The modular design of the DA70A allows for up to three communications sleds to be added as requirements change or new communication standards emerge. With advanced networking capabilities including... | |
| Board-level design for embedded applications. Up to six 10/100Base-T(X) Ethernet ports • 4 on-board PHYs and magnetics • 1 on-board PHYs (requires external magnetics) • 1 MII port for interface... | |
| 10 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with SC Connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all Built-in... | |
| 10 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with ST Connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all Built-in... | |
| 10 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 15km Fiber Ports with SC Connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all... | |
| 10 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 15km Fiber Ports with ST Connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all... | |
| 10 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 40km Fiber Ports with SC Connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all... | |
| 10 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 40km Fiber Ports with ST Connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all... | |
| 10 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 80km Fiber Ports with SC Connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all... | |
| 10 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 80km Fiber Ports with ST Connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all... | |
| 10 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Two Optional SFP (Mini-GBIC) Gigabit Transceivers 1000BaseSX/LX Fiber with LC style connectors or 1000BaseT Copper with RJ-45 connectors -40°C to... | |
| 11 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Three 100BaseFX Multimode Fiber Ports with SC Connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all Built-in... | |
| 11 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Three 100BaseFX Multimode Fiber Ports with ST Connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all Built-in... | |
| 11 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Three 100BaseFX Singlemode 15km Fiber Ports with SC Connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all... | |
| 11 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Three 100BaseFX Singlemode 15km Fiber Ports with ST Connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all... | |
| 11 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Three 100BaseFX Singlemode 40km Fiber Ports with SC Connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all... | |
| 11 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Three 100BaseFX Singlemode 40km Fiber Ports with ST Connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all... | |
| 11 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Three 100BaseFX Singlemode 80km Fiber Ports with SC Connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all... | |
| 11 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Three 100BaseFX Singlemode 80km Fiber Ports with ST Connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all... | |
| 12 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Four 100BaseFX Multimode Fiber Ports with SC Connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all Built-in... | |
| 12 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Four 100BaseFX Multimode Fiber Ports with ST Connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all Built-in... | |
| 12 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Four 100BaseFX Singlemode 15km Fiber Ports with SC Connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all... | |
| 12 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Four 100BaseFX Singlemode 15km Fiber Ports with ST Connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all... | |
| 12 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Four 100BaseFX Singlemode 40km Fiber Ports with SC Connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all... | |
| 12 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Four 100BaseFX Singlemode 40km Fiber Ports with ST Connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all... | |
| 12 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Four 100BaseFX Singlemode 80km Fiber Ports with SC Connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all... | |
| 12 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Four 100BaseFX Singlemode 80km Fiber Ports with ST Connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all... | |
| 12 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with SC Connectors Two Optional SFP (Mini-GBIC) Gigabit Transceivers 1000BaseSX/LX Fiber with LC style connectors... | |
| 12 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with ST Connectors Two Optional SFP (Mini-GBIC) Gigabit Transceivers 1000BaseSX/LX Fiber with LC style connectors... | |
| 12 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 15km Fiber Ports with SC Connectors Two Optional SFP (Mini-GBIC) Gigabit Transceivers 1000BaseSX/LX Fiber with LC style... | |
| 12 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 15km Fiber Ports with ST Connectors Two Optional SFP (Mini-GBIC) Gigabit Transceivers 1000BaseSX/LX Fiber with LC style... | |
| 12 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 40km Fiber Ports with SC Connectors Two Optional SFP (Mini-GBIC) Gigabit Transceivers 1000BaseSX/LX Fiber with LC style... | |
| 12 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 40km Fiber Ports with ST Connectors Two Optional SFP (Mini-GBIC) Gigabit Transceivers 1000BaseSX/LX Fiber with LC style... | |
| 12 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 80km Fiber Ports with SC Connectors Two Optional SFP (Mini-GBIC) Gigabit Transceivers 1000BaseSX/LX Fiber with LC style... | |
| 12 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 80km Fiber Ports with ST Connectors Two Optional SFP (Mini-GBIC) Gigabit Transceivers 1000BaseSX/LX Fiber with LC style... | |
| 14 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Six 100BaseFX Multimode Fiber Ports with SC Connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all Built-in... | |
| 14 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Six 100BaseFX Multimode Fiber Ports with ST Connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all Built-in... | |
| 14 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Six 100BaseFX Singlemode 15km Fiber Ports with SC Connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all... | |
| 14 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Six 100BaseFX Singlemode 15km Fiber Ports with ST Connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all... | |
| 14 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Six 100BaseFX Singlemode 40km Fiber Ports with SC Connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all... | |
| 14 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Six 100BaseFX Singlemode 40km Fiber Ports with ST Connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all... | |
| 14 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Six 100BaseFX Singlemode 80km Fiber Ports with SC Connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all... | |
| 14 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Six 100BaseFX Singlemode 80km Fiber Ports with ST Connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all... | |
| 16 Port Industrial Ethernet Switch Sixteen 10/100 BaseTX RJ-45 Ports IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all... | |
| 16 Port Industrial Ethernet Switch 16 10/100BaseTX RJ-45 Ports IEEE 802.3 Compliance -40°C to 85°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports... | |
| 16 Port Industrial Ethernet Switch Sixteen 10/100 BaseTX RJ-45 Ports IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all... | |
| 16 Port IP67 Industrial Ethernet Switch Sixteen 10/100BaseTX M12 D-Coded Ports -40°C to 80°C Operating Temperature Auto Sensing 10/100BaseTX, Duplex, and MDIX Redundant Power Inputs (40-160 VDC) ESD and Surge... | |
| 16 Port IP67 Industrial Ethernet Switch Sixteen 10/100BaseTX M12 D-Coded Ports -40°C to 85°C Operating Temperature Auto Sensing 10/100BaseTX, Duplex, and MDIX Redundant Power Inputs (10-49 VDC) ESD and Surge... | |
| 16 Port Managed Industrial Ethernet Switch Fourteen 10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with SC Connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all Built-in... | |
| 16 Port Managed Industrial Ethernet Switch Fourteen 10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with ST Connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all Built-in... | |
| 16 Port Managed Industrial Ethernet Switch Fourteen 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 15km Fiber Ports with SC Connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all... | |
| 16 Port Managed Industrial Ethernet Switch Fourteen 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 15km Fiber Ports with ST Connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all... | |
| 16 Port Managed Industrial Ethernet Switch Fourteen 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 40km Fiber Ports with SC Connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all... | |
| 16 Port Managed Industrial Ethernet Switch Fourteen 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 40km Fiber Ports with ST Connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all... | |
| 16 Port Managed Industrial Ethernet Switch Fourteen 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 80km Fiber Ports with SC Connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all... | |
| 16 Port Managed Industrial Ethernet Switch Fourteen 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 80km Fiber Ports with ST Connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all... | |
| 16 Port Managed Industrial Ethernet Switch Sixteen 10/100BaseTX RJ-45 Ports -40°C to 70°C Operating Temperature ESD and Surge Protection on all Built-in Ports Auto Sensing 10/100BaseTX, Duplex, and MDIX Store-and-forward... | |
| 17 Port Industrial Ethernet Switch 16 10/100BaseTX RJ-45 Ports One 100BaseFX Multimode Fiber Port with SC Connectors IEEE 802.3 Compliance -40°C to 85°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX... | |
| 17 Port Industrial Ethernet Switch 16 10/100BaseTX RJ-45 Ports One 100BaseFX Multimode Fiber Port with ST Connectors IEEE 802.3 Compliance -40°C to 85°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX... | |
| 17 Port Industrial Ethernet Switch 16 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 15km Fiber Port with SC Connectors IEEE 802.3 Compliance -40°C to 85°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and... | |
| 17 Port Industrial Ethernet Switch 16 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 15km Fiber Port with ST Connectors IEEE 802.3 Compliance -40°C to 85°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and... | |
| 17 Port Industrial Ethernet Switch 16 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 40km Fiber Port with SC Connectors IEEE 802.3 Compliance -40°C to 85°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and... | |
| 17 Port Industrial Ethernet Switch 16 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 40km Fiber Port with ST Connectors IEEE 802.3 Compliance -40°C to 85°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and... | |
| 17 Port Industrial Ethernet Switch 16 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 80km Fiber Port with SC Connectors IEEE 802.3 Compliance -40°C to 85°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and... | |
| 17 Port Industrial Ethernet Switch 16 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 80km Fiber Port with ST Connectors IEEE 802.3 Compliance -40°C to 85°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and... | |
| 17 Port Industrial Ethernet Switch Sixteen 10/100 BaseTX RJ-45 Ports One 100BaseFX Multimode Fiber Port with ST Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex,... | |
| 17 Port Industrial Ethernet Switch Sixteen 10/100 BaseTX RJ-45 Ports One 100BaseFX Multimode Fiber Ports with SC Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex,... | |
| 17 Port Industrial Ethernet Switch Sixteen 10/100 BaseTX RJ-45 Ports One 100BaseFX Multimode Fiber Ports with ST Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex,... | |
| 17 Port Industrial Ethernet Switch Sixteen 10/100 BaseTX RJ-45 Ports One 100BaseFX Singlemode 15km Fiber Port with SC Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX,... | |
| 17 Port Industrial Ethernet Switch Sixteen 10/100 BaseTX RJ-45 Ports One 100BaseFX Singlemode 15km Fiber Port with ST Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX,... | |
| 17 Port Industrial Ethernet Switch Sixteen 10/100 BaseTX RJ-45 Ports One 100BaseFX Singlemode 15km Fiber Ports with SC Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX,... | |
| 17 Port Industrial Ethernet Switch Sixteen 10/100 BaseTX RJ-45 Ports One 100BaseFX Singlemode 15km Fiber Ports with ST Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX,... | |
| 17 Port Industrial Ethernet Switch Sixteen 10/100 BaseTX RJ-45 Ports One 100BaseFX Singlemode 40km Fiber Port with SC Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX,... | |
| 17 Port Industrial Ethernet Switch Sixteen 10/100 BaseTX RJ-45 Ports One 100BaseFX Singlemode 40km Fiber Port with ST Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX,... | |
| 17 Port Industrial Ethernet Switch Sixteen 10/100 BaseTX RJ-45 Ports One 100BaseFX Singlemode 40km Fiber Ports with SC Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX,... | |
| 17 Port Industrial Ethernet Switch Sixteen 10/100 BaseTX RJ-45 Ports One 100BaseFX Singlemode 40km Fiber Ports with ST Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX,... | |
| 17 Port Industrial Ethernet Switch Sixteen 10/100 BaseTX RJ-45 Ports One 100BaseFX Singlemode 80km Fiber Port with SC Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX,... | |
| 17 Port Industrial Ethernet Switch Sixteen 10/100 BaseTX RJ-45 Ports One 100BaseFX Singlemode 80km Fiber Port with ST Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX,... | |
| 17 Port Industrial Ethernet Switch Sixteen 10/100 BaseTX RJ-45 Ports One 100BaseFX Singlemode 80km Fiber Ports with SC Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX,... | |
| 17 Port Industrial Ethernet Switch Sixteen 10/100 BaseTX RJ-45 Ports One 100BaseFX Singlemode 80km Fiber Ports with ST Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX,... | |
| 18 Port Managed Industrial Ethernet Switch Fourteen 10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with SC Connectors Two Optional SFP (Mini-GBIC) Gigabit Transceivers 1000BaseSX/LX Fiber with LC style connectors... | |
| 18 Port Managed Industrial Ethernet Switch Fourteen 10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with ST Connectors Two Optional SFP (Mini-GBIC) Gigabit Transceivers 1000BaseSX/LX Fiber with LC style connectors... | |
| 18 Port Managed Industrial Ethernet Switch Fourteen 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 15km Fiber Ports with SC Connectors Two Optional SFP (Mini-GBIC) Gigabit Transceivers 1000BaseSX/LX Fiber with LC style... | |
| 18 Port Managed Industrial Ethernet Switch Fourteen 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 15km Fiber Ports with ST Connectors Two Optional SFP (Mini-GBIC) Gigabit Transceivers 1000BaseSX/LX Fiber with LC style... | |
| 18 Port Managed Industrial Ethernet Switch Fourteen 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 40km Fiber Ports with SC Connectors Two Optional SFP (Mini-GBIC) Gigabit Transceivers 1000BaseSX/LX Fiber with LC style... | |
| 18 Port Managed Industrial Ethernet Switch Fourteen 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 40km Fiber Ports with ST Connectors Two Optional SFP (Mini-GBIC) Gigabit Transceivers 1000BaseSX/LX Fiber with LC style... | |
| 18 Port Managed Industrial Ethernet Switch Fourteen 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 80km Fiber Ports with SC Connectors Two Optional SFP (Mini-GBIC) Gigabit Transceivers 1000BaseSX/LX Fiber with LC style... | |
| 18 Port Managed Industrial Ethernet Switch Fourteen 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 80km Fiber Ports with ST Connectors Two Optional SFP (Mini-GBIC) Gigabit Transceivers 1000BaseSX/LX Fiber with LC style... | |
| 18 Port Managed Industrial Ethernet Switch Sixteen 10/100BaseTX RJ-45 Ports Two Optional SFP (Mini-GBIC) Gigabit Transceivers 1000BaseSX/LX Fiber with LC style connectors or 1000BaseT Copper with RJ-45 connectors -40°C to... | |
| 24 Port Industrial Ethernet Switch Twenty-Four 10/100 BaseTX RJ-45 Ports IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all... | |
| 24 Port Industrial Ethernet Switch Twenty-Four 10/100 BaseTX RJ-45 Ports IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all... | |
| 26 Port Gigabit Layer 3 Managed Industrial Ethernet Switch Twenty 10/100/1000BaseTX RJ45 Ports Four Gigabit SFP/RJ45 Combination ports 1000BaseSX/LX Fiber with LC style connectors or 10/100/1000BaseTX Copper with RJ-45 connectors... | |
| 26 Port Industrial Ethernet Switch Twenty-Four 10/100 BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with SC Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex,... | |
| 26 Port Industrial Ethernet Switch Twenty-Four 10/100 BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with ST Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex,... | |
| 26 Port Industrial Ethernet Switch Twenty-Four 10/100 BaseTX RJ-45 Ports Two 100BaseFX Singlemode 15km Fiber Ports with SC Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX,... | |
| 26 Port Industrial Ethernet Switch Twenty-Four 10/100 BaseTX RJ-45 Ports Two 100BaseFX Singlemode 15km Fiber Ports with ST Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX,... | |
| 26 Port Industrial Ethernet Switch Twenty-Four 10/100 BaseTX RJ-45 Ports Two 100BaseFX Singlemode 40km Fiber Ports with SC Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX,... | |
| 26 Port Industrial Ethernet Switch Twenty-Four 10/100 BaseTX RJ-45 Ports Two 100BaseFX Singlemode 40km Fiber Ports with ST Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX,... | |
| 26 Port Industrial Ethernet Switch Twenty-Four 10/100 BaseTX RJ-45 Ports Two 100BaseFX Singlemode 80km Fiber Ports with SC Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX,... | |
| 26 Port Industrial Ethernet Switch Twenty-Four 10/100 BaseTX RJ-45 Ports Two 100BaseFX Singlemode 80km Fiber Ports with ST Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX,... | |
| 26 Port Managed Industrial Ethernet Switch Twenty-Four 10/100BaseTX RJ-45 Ports Two Optional SFP (Mini-GBIC) Gigabit Transceivers 1000BaseSX/LX Fiber with LC style connectors or 1000BaseT Copper with RJ-45 connectors -40°C to... | |
| 4 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports IEEE 802.3 Compliance -40°C to 70°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports... | |
| 5 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports One 100BaseFX Multimode Fiber Port with SC Connectors IEEE 802.3 Compliance -40°C to 70°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX... | |
| 5 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports One 100BaseFX Multimode Fiber Port with ST Connectors IEEE 802.3 Compliance -40°C to 70°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX... | |
| 5 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 15km Fiber Port with SC Connectors IEEE 802.3 Compliance -40°C to 70°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and... | |
| 5 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 15km Fiber Port with ST Connectors IEEE 802.3 Compliance -40°C to 70°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and... | |
| 5 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 40km Fiber Port with SC Connectors IEEE 802.3 Compliance -40°C to 70°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and... | |
| 5 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 40km Fiber Port with ST Connectors IEEE 802.3 Compliance -40°C to 70°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and... | |
| 5 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 80km Fiber Port with SC Connectors IEEE 802.3 Compliance -40°C to 70°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and... | |
| 5 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 80km Fiber Port with ST Connectors IEEE 802.3 Compliance -40°C to 70°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and... | |
| 6 Port Gigabit Managed Industrial Ethernet Switch Four 10/100/1000BaseTX RJ-45 Ports Two Installed SFP (Mini-GBIC) Gigabit Transceivers 1000Base Multimode Fiber with LC Style Connectors -40°C to 80°C Operating Temperature ESD... | |
| 6 Port Gigabit Managed Industrial Ethernet Switch Four 10/100/1000BaseTX RJ-45 Ports Two Installed SFP (Mini-GBIC) Gigabit Transceivers 1000Base Singlemode 10km Fiber with LC Style Connectors -40°C to 80°C Operating Temperature... | |
| 6 Port Gigabit Managed Industrial Ethernet Switch Four 10/100/1000BaseTX RJ-45 Ports Two Optional SFP (Mini-GBIC) Gigabit Transceivers 1000BaseSX/LX Fiber with LC style connectors or 1000BaseT Copper with RJ-45 connectors -40°C... | |
| 6 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with SC Connectors IEEE 802.3 Compliance -40°C to 70°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX... | |
| 6 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with ST Connectors IEEE 802.3 Compliance -40°C to 70°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX... | |
| 6 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 15km Fiber Ports with SC Connectors IEEE 802.3 Compliance -40°C to 70°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and... | |
| 6 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 15km Fiber Ports with ST Connectors IEEE 802.3 Compliance -40°C to 70°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and... | |
| 6 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 40km Fiber Ports with SC Connectors IEEE 802.3 Compliance -40°C to 70°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and... | |
| 6 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 40km Fiber Ports with ST Connectors IEEE 802.3 Compliance -40°C to 70°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and... | |
| 6 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 80km Fiber Ports with SC Connectors IEEE 802.3 Compliance -40°C to 70°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and... | |
| 6 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 80km Fiber Ports with ST Connectors IEEE 802.3 Compliance -40°C to 70°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and... | |
| 6 Port Industrial Ethernet Switch Six 10/100BaseTX RJ-45 Ports IEEE 802.3 Compliance -40°C to 70°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports... | |
| 8 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in... | |
| 8 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports IEEE 802.3 Compliance -40°C to 70°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports... | |
| 8 Port Industrial Ethernet Switch Six 10/100 BaseTX RJ-45 Ports One 100BaseFX Multimode Fiber Port with ST Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex,... | |
| 8 Port Industrial Ethernet Switch Six 10/100 BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with SC Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex,... | |
| 8 Port Industrial Ethernet Switch Six 10/100 BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with ST Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex,... | |
| 8 Port Industrial Ethernet Switch Six 10/100 BaseTX RJ-45 Ports Two 100BaseFX Singlemode 15km Fiber Ports with SC Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX,... | |
| 8 Port Industrial Ethernet Switch Six 10/100 BaseTX RJ-45 Ports Two 100BaseFX Singlemode 15km Fiber Ports with ST Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX,... | |
| 8 Port Industrial Ethernet Switch Six 10/100 BaseTX RJ-45 Ports Two 100BaseFX Singlemode 40km Fiber Ports with SC Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX,... | |
| 8 Port Industrial Ethernet Switch Six 10/100 BaseTX RJ-45 Ports Two 100BaseFX Singlemode 40km Fiber Ports with ST Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX,... | |
| 8 Port Industrial Ethernet Switch Six 10/100 BaseTX RJ-45 Ports Two 100BaseFX Singlemode 80km Fiber Ports with SC Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX,... | |
| 8 Port Industrial Ethernet Switch Six 10/100 BaseTX RJ-45 Ports Two 100BaseFX Singlemode 80km Fiber Ports with ST Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX,... | |
| 8 Port Industrial Ethernet Switch Six 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 15km Fiber Ports with SC Connectors IEEE 802.3 Compliance -40°C to 85°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and... | |
| 8 Port Industrial Ethernet Switch Six 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 15km Fiber Ports with ST Connectors IEEE 802.3 Compliance -40°C to 85°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and... | |
| 8 Port Industrial Ethernet Switch Six 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 40km Fiber Ports with SC Connectors IEEE 802.3 Compliance -40°C to 85°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and... | |
| 8 Port Industrial Ethernet Switch Six 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 40km Fiber Ports with ST Connectors IEEE 802.3 Compliance -40°C to 85°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and... | |
| 8 Port Industrial Ethernet Switch Six 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 80km Fiber Ports with SC Connectors IEEE 802.3 Compliance -40°C to 85°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and... | |
| 8 Port Industrial Ethernet Switch Six 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 80km Fiber Ports with ST Connectors IEEE 802.3 Compliance -40°C to 85°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and... | |
| 8 Port Industrial Ethernet Switch Six10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with SC Connectors IEEE 802.3 Compliance -40°C to 85°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD... | |
| 8 Port Industrial Ethernet Switch Six10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with ST Connectors IEEE 802.3 Compliance -40°C to 85°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD... | |
| 8 Port IP67 Industrial Ethernet Switch Eight 10/100BaseTX M12 D-Coded Ports -40°C to 80°C Operating Temperature Auto Sensing 10/100BaseTX, Duplex, and MDIX Redundant Power Inputs (10-30 VDC) ESD and Surge... | |
| 8 Port IP67 Industrial Ethernet Switch Eight 10/100BaseTX M12 D-Coded Ports -40°C to 80°C Operating Temperature Auto Sensing 10/100BaseTX, Duplex, and MDIX Redundant Power Inputs (40-160 VDC) ESD and Surge... | |
| 8 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports -40°C to 85°C Operating Temperature ESD and Surge Protection on all Built-in Ports Auto Sensing 10/100BaseTX, Duplex, and MDIX Store-and-forward... | |
| 8 Port Managed Industrial Ethernet Switch Six 10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with SC Connectors -40°C to 85°C Operating Temperature ESD and Surge Protection Diodes on all... | |
| 8 Port Managed Industrial Ethernet Switch Six 10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with ST Connectors -40°C to 85°C Operating Temperature ESD and Surge Protection on all Built-in... | |
| 8 Port Managed Industrial Ethernet Switch Six 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 15km Fiber Ports with SC Connectors -40°C to 85°C Operating Temperature ESD and Surge Protection on all... | |
| 8 Port Managed Industrial Ethernet Switch Six 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 15km Fiber Ports with ST Connectors -40°C to 85°C Operating Temperature ESD and Surge Protection on all... | |
| 8 Port Managed Industrial Ethernet Switch Six 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 40km Fiber Ports with SC Connectors -40°C to 85°C Operating Temperature ESD and Surge Protection on all... | |
| 8 Port Managed Industrial Ethernet Switch Six 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 40km Fiber Ports with ST Connectors -40°C to 85°C Operating Temperature ESD and Surge Protection on all... | |
| 8 Port Managed Industrial Ethernet Switch Six 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 80km Fiber Ports with SC Connectors -40°C to 85°C Operating Temperature ESD and Surge Protection on all... | |
| 8 Port Managed Industrial Ethernet Switch Six 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 80km Fiber Ports with ST Connectors -40°C to 85°C Operating Temperature ESD and Surge Protection on all... | |
| 8 Port Managed Industrial IP67 Ethernet Switch Eight 10/100/1000BaseTX with MIL-DTL-38999 series III connectors -40° to 75°C Operating Temperature Auto Sensing 10/100BaseTX, Duplex and MDIX Store-and-forward Technology Redundant Power Inputs... | |
| 9 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX Multimode Fiber Port with SC Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and... | |
| 9 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX Multimode Fiber Port with SC Connectors IEEE 802.3 Compliance -40°C to 85°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX... | |
| 9 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX Multimode Fiber Port with ST Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and... | |
| 9 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX Multimode Fiber Port with ST Connectors IEEE 802.3 Compliance -40°C to 85°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX... | |
| 9 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX Multimode Fiber Ports with SC Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and... | |
| 9 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX Multimode Fiber Ports with ST Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and... | |
| 9 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 15km Fiber Port with SC Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex,... | |
| 9 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 15km Fiber Port with SC Connectors IEEE 802.3 Compliance -40°C to 85°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and... | |
| 9 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 15km Fiber Port with ST Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex,... | |
| 9 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 15km Fiber Port with ST Connectors IEEE 802.3 Compliance -40°C to 85°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and... | |
| 9 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 15km Fiber Ports with SC Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex,... | |
| 9 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 15km Fiber Ports with ST Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex,... | |
| 9 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 40km Fiber Port with SC Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex,... | |
| 9 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 40km Fiber Port with SC Connectors IEEE 802.3 Compliance -40°C to 85°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and... | |
| 9 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 40km Fiber Port with ST Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex,... | |
| 9 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 40km Fiber Port with ST Connectors IEEE 802.3 Compliance -40°C to 85°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and... | |
| 9 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 40km Fiber Ports with SC Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex,... | |
| 9 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 40km Fiber Ports with ST Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex,... | |
| 9 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 80km Fiber Port with SC Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex,... | |
| 9 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 80km Fiber Port with SC Connectors IEEE 802.3 Compliance -40°C to 85°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and... | |
| 9 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 80km Fiber Port with ST Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex,... | |
| 9 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 80km Fiber Port with ST Connectors IEEE 802.3 Compliance -40°C to 85°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and... | |
| 9 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 80km Fiber Ports with SC Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex,... | |
| 9 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 80km Fiber Ports with ST Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex,... | |
| 9 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX Multimode Fiber Port with SC Connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all Built-in... | |
| 9 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX Multimode Fiber Port with ST Connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all Built-in... | |
| 9 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 15km Fiber Port with SC Connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all... | |
| 9 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 15km Fiber Port with ST Connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all... | |
| 9 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 40km Fiber Port with SC Connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all... | |
| 9 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 40km Fiber Port with ST Connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all... | |
| 9 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 80km Fiber Port with SC Connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all... | |
| 9 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 80km Fiber Port with ST Connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all... | |
| 9 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX Singlmode 15km Fiber Port with SC Connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all... | |
| Designed to Transmit Power, along with data over an Ethernet Network Ideal for PoE Cameras, Wireless Access Point, or other PoE Devices Five 10/100BaseTX RJ-45 Ports (4 PoE Ports) Extended... | |
| Designed to Transmit Power, along with data over an Ethernet Network Ideal for PoE Cameras, Wireless Access Point, or other PoE Devices Four 10/100BaseTX RJ-45 Ports (4 PoE Ports) One... | |
| Designed to Transmit Power, along with data over an Ethernet Network Ideal for PoE Cameras, Wireless Access Point, or other PoE Devices Four 10/100BaseTX RJ-45 Ports (4 PoE Ports) One100BaseFX... | |
| Eight 10/100/1000BaseT RJ-45 Port Unmanaged Operation Extended Environmental Specifications -40° to 85°C Operating Temperature Compact Size, Smaller Footprint IEEE 802.3, 802.3u, and 802.3ab Compliance >2M Hours MTBF Supports Full/Half Duplex... | |
| Eight 10/100/1000BaseT RJ-45 Ports Four IEEE 802.3af/at PoE+ ports for data and up to 30 Watts of power Unmanaged Operation Extended Environmental Specifications -40° to 80°C Operating Temperature Redundant Power... | |
| Five 10/100/1000BaseT RJ-45 Port Unmanaged Operation Extended Environmental Specifications -40° to 85°C Operating Temperature Compact Size, Smaller Footprint IEEE 802.3, 802.3u, and 802.3ab Compliance >2M Hours MTBF Supports Full/Half Duplex... | |
| Industrial Ethernet Modular Switch Tough Industrial Enclosure Gigabit Capability 4 Slots for Fiber/Copper Port Module Options Full IEEE 802.3 Compliance Extended Environmental Specifications -20°C to 70°C Operating Temperature Onboard Temperature... | |
| N-View™ Monitoring Technology 16 Port Industrial Ethernet Switch 16 10/100BaseTX RJ-45 Ports IEEE 802.3 Compliance -40°C to 85°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX Redundant Power Inputs (10-30VDC) Rugged... | |
| N-View™ Monitoring Technology 17 Port Industrial Ethernet Switch 16 10/100BaseTX RJ-45 Ports One 100BaseFX Multimode Port with SC Connectors IEEE 802.3 Compliance -40°C to 85°C Operating Temperature Autosensing 10/100BaseTX, Duplex,... | |
| N-View™ Monitoring Technology 17 Port Industrial Ethernet Switch 16 10/100BaseTX RJ-45 Ports One 100BaseFX Multimode Port with ST Connectors IEEE 802.3 Compliance -40°C to 85°C Operating Temperature Autosensing 10/100BaseTX, Duplex,... | |
| N-View™ Monitoring Technology 17 Port Industrial Ethernet Switch 16 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 15km Port with SC Connectors IEEE 802.3 Compliance -40°C to 85°C Operating Temperature Autosensing 10/100BaseTX,... | |
| N-View™ Monitoring Technology 17 Port Industrial Ethernet Switch 16 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 15km Port with ST Connectors IEEE 802.3 Compliance -40°C to 85°C Operating Temperature Autosensing 10/100BaseTX,... | |
| N-View™ Monitoring Technology 17 Port Industrial Ethernet Switch 16 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 40km Port with SC Connectors IEEE 802.3 Compliance -40°C to 85°C Operating Temperature Autosensing 10/100BaseTX,... | |
| N-View™ Monitoring Technology 17 Port Industrial Ethernet Switch 16 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 40km Port with ST Connectors IEEE 802.3 Compliance -40°C to 85°C Operating Temperature Autosensing 10/100BaseTX,... | |
| N-View™ Monitoring Technology 17 Port Industrial Ethernet Switch 16 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 80km Port with SC Connectors IEEE 802.3 Compliance -40°C to 85°C Operating Temperature Autosensing 10/100BaseTX,... | |
| N-View™ Monitoring Technology 17 Port Industrial Ethernet Switch 16 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 80km Port with ST Connectors IEEE 802.3 Compliance -40°C to 85°C Operating Temperature Autosensing 10/100BaseTX,... | |
| N-View™ Monitoring Technology 4 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports IEEE 802.3 Compliance -40°C to 70°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX Redundant Power Inputs (10-30VDC) Rugged... | |
| N-View™ Monitoring Technology 5 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports One 100BaseFX Multimode Fiber Port with SC Connectors IEEE 802.3 Compliance -40°C to 70°C Operating Temperature Autosensing 10/100BaseTX,... | |
| N-View™ Monitoring Technology 5 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports One 100BaseFX Multimode Fiber Port with ST Connectors IEEE 802.3 Compliance -40°C to 70°C Operating Temperature Autosensing 10/100BaseTX,... | |
| N-View™ Monitoring Technology 5 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 15km Fiber Port with SC Connectors IEEE 802.3 Compliance -40°C to 70°C Operating Temperature Autosensing... | |
| N-View™ Monitoring Technology 5 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 15km Fiber Port with ST Connectors IEEE 802.3 Compliance -40°C to 70°C Operating Temperature Autosensing... | |
| N-View™ Monitoring Technology 5 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 40km Fiber Port with SC Connectors IEEE 802.3 Compliance -40°C to 70°C Operating Temperature Autosensing... | |
| N-View™ Monitoring Technology 5 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 40km Fiber Port with ST Connectors IEEE 802.3 Compliance -40°C to 70°C Operating Temperature Autosensing... | |
| N-View™ Monitoring Technology 5 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 80km Fiber Port with SC Connectors IEEE 802.3 Compliance -40°C to 70°C Operating Temperature Autosensing... | |
| N-View™ Monitoring Technology 5 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 80km Fiber Port with ST Connectors IEEE 802.3 Compliance -40°C to 70°C Operating Temperature Autosensing... | |
| N-View™ Monitoring Technology 6 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with SC Connectors IEEE 802.3 Compliance -40°C to 70°C Operating Temperature Autosensing 10/100BaseTX,... | |
| N-View™ Monitoring Technology 6 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with ST Connectors IEEE 802.3 Compliance -40°C to 70°C Operating Temperature Autosensing 10/100BaseTX,... | |
| N-View™ Monitoring Technology 6 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 15km Fiber Ports with SC Connectors IEEE 802.3 Compliance -40°C to 70°C Operating Temperature Autosensing... | |
| N-View™ Monitoring Technology 6 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 15km Fiber Ports with ST Connectors IEEE 802.3 Compliance -40°C to 70°C Operating Temperature Autosensing... | |
| N-View™ Monitoring Technology 6 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 40km Fiber Ports with SC Connectors IEEE 802.3 Compliance -40°C to 70°C Operating Temperature Autosensing... | |
| N-View™ Monitoring Technology 6 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 40km Fiber Ports with ST Connectors IEEE 802.3 Compliance -40°C to 70°C Operating Temperature Autosensing... | |
| N-View™ Monitoring Technology 6 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 80km Fiber Ports with SC Connectors IEEE 802.3 Compliance -40°C to 70°C Operating Temperature Autosensing... | |
| N-View™ Monitoring Technology 6 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 80km Fiber Ports with ST Connectors IEEE 802.3 Compliance -40°C to 70°C Operating Temperature Autosensing... | |
| N-View™ Monitoring Technology 6 Port Industrial Ethernet Switch Six 10/100BaseTX RJ-45 Ports IEEE 802.3 Compliance -40°C to 70°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX Redundant Power Inputs (10-30VDC) Rugged... | |
| N-View™ Monitoring Technology 8 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports IEEE 802.3 Compliance -40°C to 70°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX Redundant Power Inputs (10-30VDC) Rugged... | |
| N-View™ Monitoring Technology 8 Port Industrial Ethernet Switch Six 10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with SC Connectors IEEE 802.3 Compliance -40°C to 85°C Operating Temperature Autosensing 10/100BaseTX,... | |
| N-View™ Monitoring Technology 8 Port Industrial Ethernet Switch Six 10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with ST Connectors IEEE 802.3 Compliance -40°C to 85°C Operating Temperature Autosensing 10/100BaseTX,... | |
| N-View™ Monitoring Technology 8 Port Industrial Ethernet Switch Six 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 15km Fiber Ports with SC Connectors IEEE 802.3 Compliance -40°C to 85°C Operating Temperature Autosensing... | |
| N-View™ Monitoring Technology 8 Port Industrial Ethernet Switch Six 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 15km Fiber Ports with ST Connectors IEEE 802.3 Compliance -40°C to 85°C Operating Temperature Autosensing... | |
| N-View™ Monitoring Technology 8 Port Industrial Ethernet Switch Six 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 40km Fiber Ports with SC Connectors IEEE 802.3 Compliance -40°C to 85°C Operating Temperature Autosensing... | |
| N-View™ Monitoring Technology 8 Port Industrial Ethernet Switch Six 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 40km Fiber Ports with ST Connectors IEEE 802.3 Compliance -40°C to 85°C Operating Temperature Autosensing... | |
| N-View™ Monitoring Technology 8 Port Industrial Ethernet Switch Six 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 80km Fiber Ports with SC Connectors IEEE 802.3 Compliance -40°C to 85°C Operating Temperature Autosensing... | |
| N-View™ Monitoring Technology 8 Port Industrial Ethernet Switch Six 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 80km Fiber Ports with ST Connectors IEEE 802.3 Compliance -40°C to 85°C Operating Temperature Autosensing... | |
| N-View™ Monitoring Technology 9 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX MultimodeFiber Port with SC Connectors IEEE 802.3 Compliance -40°C to 85°C Operating Temperature Autosensing 10/100BaseTX, Duplex,... | |
| N-View™ Monitoring Technology 9 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX MultimodeFiber Port with ST Connectors IEEE 802.3 Compliance -40°C to 85°C Operating Temperature Autosensing 10/100BaseTX, Duplex,... | |
| N-View™ Monitoring Technology 9 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 15km Port with SC Connectors IEEE 802.3 Compliance -40°C to 85°C Operating Temperature Autosensing 10/100BaseTX,... | |
| N-View™ Monitoring Technology 9 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 15km Port with ST Connectors IEEE 802.3 Compliance -40°C to 85°C Operating Temperature Autosensing 10/100BaseTX,... | |
| N-View™ Monitoring Technology 9 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 40km Port with SC Connectors IEEE 802.3 Compliance -40°C to 85°C Operating Temperature Autosensing 10/100BaseTX,... | |
| N-View™ Monitoring Technology 9 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 40km Port with ST Connectors IEEE 802.3 Compliance -40°C to 85°C Operating Temperature Autosensing 10/100BaseTX,... | |
| N-View™ Monitoring Technology 9 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 80km Port with SC Connectors IEEE 802.3 Compliance -40°C to 85°C Operating Temperature Autosensing 10/100BaseTX,... | |
| N-View™ Monitoring Technology 9 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 80km Port with ST Connectors IEEE 802.3 Compliance -40°C to 85°C Operating Temperature Autosensing 10/100BaseTX,... | |
| Six 10/100 BaseTX RJ-45 Ports Two 100BaseFX Singlemode 15km Fiber Ports with SC Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and... | |
| Unmanaged Operation IP67 Rated Hardened Metal Enclosure Bulkhead Mountable (Optional DIN-Rail mounting) Dustproof Protection Against low/high Pressure Water Jets Temporary Immersion in Water Eight 10/100BaseTX Ports M12 D-Coded Female 4... | |
| Unmanaged Operation IP67 Rated Hardened Metal Enclosure Bulkhead Mountable (Optional DIN-Rail mounting) Dustproof Protection Against low/high Pressure Water Jets Temporary Immersion in Water Five10/100BaseTX Ports M12 D-Coded Female 4 Pin... | |
| Unmanaged Plug and Play Operation 10 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with SC Connectors RJ-45 Ports Support Full/Half Duplex Operation Auto Sensing... | |
| Unmanaged Plug and Play Operation 10 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with ST Connectors RJ-45 Ports Support Full/Half Duplex Operation Auto Sensing... | |
| Unmanaged Plug and Play Operation 10 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 15km Fiber Ports with SC Connectors RJ-45 Ports Support Full/Half Duplex Operation Auto... | |
| Unmanaged Plug and Play Operation 10 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 15km Fiber Ports with ST Connectors RJ-45 Ports Support Full/Half Duplex Operation Auto... | |
| Unmanaged Plug and Play Operation 10 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 40km Fiber Ports with SC Connectors RJ-45 Ports Support Full/Half Duplex Operation Auto... | |
| Unmanaged Plug and Play Operation 10 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 40km Fiber Ports with ST Connectors RJ-45 Ports Support Full/Half Duplex Operation Auto... | |
| Unmanaged Plug and Play Operation 10 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 80km Fiber Ports with SC Connectors RJ-45 Ports Support Full/Half Duplex Operation Auto... | |
| Unmanaged Plug and Play Operation 10 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 80km Fiber Ports with ST Connectors RJ-45 Ports Support Full/Half Duplex Operation Auto... | |
| Unmanaged Plug and Play Operation 11 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Three 100BaseFX Multimode Fiber Ports with SC Connectors RJ-45 Ports Support Full/Half Duplex Operation Auto Sensing... | |
| Unmanaged Plug and Play Operation 11 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Three 100BaseFX Multimode Fiber Ports with ST Connectors RJ-45 Ports Support Full/Half Duplex Operation Auto Sensing... | |
| Unmanaged Plug and Play Operation 11 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Three 100BaseFX Singlemode 15km Fiber Ports with SC Connectors RJ-45 Ports Support Full/Half Duplex Operation Auto... | |
| Unmanaged Plug and Play Operation 11 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Three 100BaseFX Singlemode 15km Fiber Ports with ST Connectors RJ-45 Ports Support Full/Half Duplex Operation Auto... | |
| Unmanaged Plug and Play Operation 11 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Three 100BaseFX Singlemode 40km Fiber Ports with SC Connectors RJ-45 Ports Support Full/Half Duplex Operation Auto... | |
| Unmanaged Plug and Play Operation 11 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Three 100BaseFX Singlemode 40km Fiber Ports with ST Connectors RJ-45 Ports Support Full/Half Duplex Operation Auto... | |
| Unmanaged Plug and Play Operation 11 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Three 100BaseFX Singlemode 80km Fiber Ports with SC Connectors RJ-45 Ports Support Full/Half Duplex Operation Auto... | |
| Unmanaged Plug and Play Operation 11 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Three 100BaseFX Singlemode 80km Fiber Ports with ST Connectors RJ-45 Ports Support Full/Half Duplex Operation Auto... | |
| Unmanaged Plug and Play Operation 12 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Four 100BaseFX Multimode Fiber Ports with SC Connectors RJ-45 Ports Support Full/Half Duplex Operation Auto Sensing... | |
| Unmanaged Plug and Play Operation 12 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Four 100BaseFX Multimode Fiber Ports with ST Connectors RJ-45 Ports Support Full/Half Duplex Operation Auto Sensing... | |
| Unmanaged Plug and Play Operation 12 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Four 100BaseFX Singlemode 15km Fiber Ports with SC Connectors RJ-45 Ports Support Full/Half Duplex Operation Auto... | |
| Unmanaged Plug and Play Operation 12 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Four 100BaseFX Singlemode 15km Fiber Ports with ST Connectors RJ-45 Ports Support Full/Half Duplex Operation Auto... | |
| Unmanaged Plug and Play Operation 12 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Four 100BaseFX Singlemode 40km Fiber Ports with SC Connectors RJ-45 Ports Support Full/Half Duplex Operation Auto... | |
| Unmanaged Plug and Play Operation 12 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Four 100BaseFX Singlemode 40km Fiber Ports with ST Connectors RJ-45 Ports Support Full/Half Duplex Operation Auto... | |
| Unmanaged Plug and Play Operation 12 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Four 100BaseFX Singlemode 80km Fiber Ports with SC Connectors RJ-45 Ports Support Full/Half Duplex Operation Auto... | |
| Unmanaged Plug and Play Operation 12 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Four 100BaseFX Singlemode 80km Fiber Ports with ST Connectors RJ-45 Ports Support Full/Half Duplex Operation Auto... | |
| Unmanaged Plug and Play Operation 14 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Six 100BaseFX Port, SC Style Connector RJ-45 Ports Support Full/Half Duplex Operation Auto Sensing Duplex, Speed,... | |
| Unmanaged Plug and Play Operation 14 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Six 100BaseFX Port, ST Style Connector RJ-45 Ports Support Full/Half Duplex Operation Auto Sensing Duplex, Speed,... | |
| Unmanaged Plug and Play Operation 14 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Six 100BaseFX Port, ST Syle Connector RJ-45 Ports Support Full/Half Duplex Operation Auto Sensing Duplex, Speed,... | |
| Unmanaged Plug and Play Operation 16 port 10/100BaseTX Industrial Ethernet Switch Sixteen 10/100BaseTX RJ-45 Ports Slim, Space-saving design IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85°C Operating Temperature >2M... | |
| Unmanaged Plug and Play Operation 16 port Industrial Ethernet Switch Sixteen 10/100 BaseTX RJ-45 Ports IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex,... | |
| Unmanaged Plug and Play Operation 17 Port Industrial Ethernet Switch Sixteen 10/100 BaseTX RJ-45 Ports One 100BaseFX Multimode Fiber Port with SC Style Connector IEEE 802.3 Compliance Extended Environmental Specifications... | |
| Unmanaged Plug and Play Operation 17 Port Industrial Ethernet Switch Sixteen 10/100 BaseTX RJ-45 Ports One 100BaseFX Multimode Fiber Port with ST Style Connector IEEE 802.3 Compliance Extended Environmental Specifications... | |
| Unmanaged Plug and Play Operation 17 Port Industrial Ethernet Switch Sixteen 10/100 BaseTX RJ-45 Ports One 100BaseFX Singlemode 15km Fiber Port with SC Style Connector IEEE 802.3 Compliance Extended Environmental... | |
| Unmanaged Plug and Play Operation 17 Port Industrial Ethernet Switch Sixteen 10/100 BaseTX RJ-45 Ports One 100BaseFX Singlemode 15km Fiber Port with ST Style Connector IEEE 802.3 Compliance Extended Environmental... | |
| Unmanaged Plug and Play Operation 17 Port Industrial Ethernet Switch Sixteen 10/100 BaseTX RJ-45 Ports One 100BaseFX Singlemode 40km Fiber Port with SC Style Connector IEEE 802.3 Compliance Extended Environmental... | |
| Unmanaged Plug and Play Operation 17 Port Industrial Ethernet Switch Sixteen 10/100 BaseTX RJ-45 Ports One 100BaseFX Singlemode 40km Fiber Port with ST Style Connector IEEE 802.3 Compliance Extended Environmental... | |
| Unmanaged Plug and Play Operation 17 Port Industrial Ethernet Switch Sixteen 10/100 BaseTX RJ-45 Ports One 100BaseFX Singlemode 80km Fiber Port with SC Style Connector IEEE 802.3 Compliance Extended Environmental... | |
| Unmanaged Plug and Play Operation 17 Port Industrial Ethernet Switch Sixteen 10/100 BaseTX RJ-45 Ports One 100BaseFX Singlemode 80km Fiber Port with ST Style Connector IEEE 802.3 Compliance Extended Environmental... | |
| Unmanaged Plug and Play Operation 24 Port Rackmount Industrial Ethernet Switch Twenty-Four 10/100 BaseTX RJ-45 Ports IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85° C Operating Temperature Autosensing 10/100BaseTX,... | |
| Unmanaged Plug and Play Operation 26 Port Rackmount Industrial Ethernet Switch Twenty-Four 10/100 BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with SC Connectors IEEE 802.3 Compliance Extended Environmental Specifications... | |
| Unmanaged Plug and Play Operation 26 Port Rackmount Industrial Ethernet Switch Twenty-Four 10/100 BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with ST Connectors IEEE 802.3 Compliance Extended Environmental Specifications... | |
| Unmanaged Plug and Play Operation 26 Port Rackmount Industrial Ethernet Switch Twenty-Four 10/100 BaseTX RJ-45 Ports Two 100BaseFX Singlemode 15km Fiber Ports with SC Connectors IEEE 802.3 Compliance Extended Environmental... | |
| Unmanaged Plug and Play Operation 26 Port Rackmount Industrial Ethernet Switch Twenty-Four 10/100 BaseTX RJ-45 Ports Two 100BaseFX Singlemode 15km Fiber Ports with ST Connectors IEEE 802.3 Compliance Extended Environmental... | |
| Unmanaged Plug and Play Operation 26 Port Rackmount Industrial Ethernet Switch Twenty-Four 10/100 BaseTX RJ-45 Ports Two 100BaseFX Singlemode 40km Fiber Ports with SC Connectors IEEE 802.3 Compliance Extended Environmental... | |
| Unmanaged Plug and Play Operation 26 Port Rackmount Industrial Ethernet Switch Twenty-Four 10/100 BaseTX RJ-45 Ports Two 100BaseFX Singlemode 40km Fiber Ports with ST Connectors IEEE 802.3 Compliance Extended Environmental... | |
| Unmanaged Plug and Play Operation 26 Port Rackmount Industrial Ethernet Switch Twenty-Four 10/100 BaseTX RJ-45 Ports Two 100BaseFX Singlemode 80km Fiber Ports with SC Connectors IEEE 802.3 Compliance Extended Environmental... | |
| Unmanaged Plug and Play Operation 26 Port Rackmount Industrial Ethernet Switch Twenty-Four 10/100 BaseTX RJ-45 Ports Two 100BaseFX Singlemode 80km Fiber Ports with ST Connectors IEEE 802.3 Compliance Extended Environmental... | |
| Unmanaged Plug and Play Operation 5 Port 10/100BaseTX Industrial Ethernet Switch Five 10/100BaseTX RJ-45 Ports Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 80°C Operating Temperature... | |
| Unmanaged Plug and Play Operation 5 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports One 100BaseFX Multimode Fiber Port with SC Connectors IEEE 802.3 Compliance Compact Size, Small Footprint Extended... | |
| Unmanaged Plug and Play Operation 5 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 15km Fiber Port with ST Connectors Compact Size, Small Footprint IEEE 802.3 Compliance... | |
| Unmanaged Plug and Play Operation 5 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports One 100BaseFX Multimode Fiber Port with SC Connectors Compact Size, Small Footprint IEEE 802.3 Compliance Extended... | |
| Unmanaged Plug and Play Operation 5 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports One 100BaseFX Multimode Fiber Port with ST Connectors Compact Size, Small Footprint IEEE 802.3 Compliance Extended... | |
| Unmanaged Plug and Play Operation 5 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 15km Fiber Port with SC Connectors Compact Size, Small Footprint IEEE 802.3 Compliance... | |
| Unmanaged Plug and Play Operation 5 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 15km Fiber Port with ST Connectors Compact Size, Small Footprint IEEE 802.3 Compliance... | |
| Unmanaged Plug and Play Operation 5 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 40km Fiber Port with SC Connectors Compact Size, Small Footprint IEEE 802.3 Compliance... | |
| Unmanaged Plug and Play Operation 5 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 40km Fiber Port with SC Connectors IEEE 802.3 Compliance Compact Size, Small Footprint... | |
| Unmanaged Plug and Play Operation 5 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 40km Fiber Port with ST Connectors Compact Size, Small Footprint IEEE 802.3 Compliance... | |
| Unmanaged Plug and Play Operation 5 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 80km Fiber Port with SC Connectors Compact Size, Small Footprint IEEE 802.3 Compliance... | |
| Unmanaged Plug and Play Operation 5 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 80km Fiber Port with SC Connectors IEEE 802.3 Compliance Compact Size, Small Footprint... | |
| Unmanaged Plug and Play Operation 5 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 80km Fiber Port with ST Connectors Compact Size, Small Footprint IEEE 802.3 Compliance... | |
| Unmanaged Plug and Play Operation 5 Port Industrial PoE Ethernet Switch Five 10/100BaseT(X) RJ-45 Ports 4 Ports Support IEEE 802.3af (PoE) Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental... | |
| Unmanaged Plug and Play Operation 5 Port Industrial PoE Ethernet Switch Five 10/100BaseT(X) RJ-45 Ports 4 Ports Support IEEE 802.3af (PoE) One 100BaseFX Multimode 4km Fiber Port with SC Connectors... | |
| Unmanaged Plug and Play Operation 5 Port Industrial PoE Ethernet Switch Five 10/100BaseT(X) RJ-45 Ports 4 Ports Support IEEE 802.3af (PoE) One 100BaseFX Multimode 4km Fiber Port with ST Connectors... | |
| Unmanaged Plug and Play Operation 5 Port Industrial PoE Ethernet Switch Five 10/100BaseT(X) RJ-45 Ports 4 Ports Support IEEE 802.3af (PoE) One 100BaseFX Singlemode 20km Fiber Port with SC Connectors... | |
| Unmanaged Plug and Play Operation 5 Port Industrial PoE Ethernet Switch Five 10/100BaseT(X) RJ-45 Ports 4 Ports Support IEEE 802.3af (PoE) One 100BaseFX Singlemode 20km Fiber Port with ST Connectors... | |
| Unmanaged Plug and Play Operation 5 Port Industrial PoE Ethernet Switch Five 10/100BaseT(X) RJ-45 Ports 4 Ports Support IEEE 802.3af (PoE) One 100BaseFX Singlemode 60km Fiber Port with SC Connectors... | |
| Unmanaged Plug and Play Operation 5 Port Industrial PoE Ethernet Switch Five 10/100BaseT(X) RJ-45 Ports 4 Ports Support IEEE 802.3af (PoE) One 100BaseFX Singlemode 60km Fiber Port with ST Connectors... | |
| Unmanaged Plug and Play Operation 6 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 15km Fiber Ports with SC Connectors Compact Size, Small Footprint IEEE 802.3 Compliance... | |
| Unmanaged Plug and Play Operation 6 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 80km Fiber Ports with SC Connectors Compact Size, Small Footprint IEEE 802.3 Compliance... | |
| Unmanaged Plug and Play Operation 6 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with SC Connectors Compact Size, Small Footprint IEEE 802.3 Compliance Extended... | |
| Unmanaged Plug and Play Operation 6 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with ST Connectors Compact Size, Small Footprint IEEE 802.3 Compliance Extended... | |
| Unmanaged Plug and Play Operation 6 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 15km Fiber Ports with SC Connectors Compact Size, Small Footprint IEEE 802.3 Compliance... | |
| Unmanaged Plug and Play Operation 6 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 15km Fiber Ports with ST Connectors Compact Size, Small Footprint IEEE 802.3 Compliance... | |
| Unmanaged Plug and Play Operation 6 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 40km Fiber Ports with SC Connectors Compact Size, Small Footprint IEEE 802.3 Compliance... | |
| Unmanaged Plug and Play Operation 6 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 40km Fiber Ports with SC Connectors IEEE 802.3 Compliance Compact Size, Small Footprint... | |
| Unmanaged Plug and Play Operation 6 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 40km Fiber Ports with ST Connectors Compact Size, Small Footprint IEEE 802.3 Compliance... | |
| Unmanaged Plug and Play Operation 6 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 40km Fiber Ports with ST Connectors IEEE 802.3 Compliance Compact Size, Small Footprint... | |
| Unmanaged Plug and Play Operation 6 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 80km Fiber Ports with SC Connectors Compact Size, Small Footprint IEEE 802.3 Compliance... | |
| Unmanaged Plug and Play Operation 6 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 80km Fiber Ports with ST Connectors Compact Size, Small Footprint IEEE 802.3 Compliance... | |
| Unmanaged Plug and Play Operation 8 Port 10/100BaseTX Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 70°C Operating Temperature... | |
| Unmanaged Plug and Play Operation 8 Port 10/100BaseTX Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 70°C Operating Temperature... | |
| Unmanaged Plug and Play Operation 8 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and... | |
| Unmanaged Plug and Play Operation 8 Port Industrial Ethernet Switch Six 10/100 BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with SC Connectors IEEE 802.3 Compliance Extended Environmental Specifications -40° | |
| Unmanaged Plug and Play Operation 8 Port Industrial Ethernet Switch Six 10/100 BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with ST Connectors IEEE 802.3 Compliance Extended Environmental Specifications -40° | |
| Unmanaged Plug and Play Operation 8 Port Industrial Ethernet Switch Six 10/100 BaseTX RJ-45 Ports Two 100BaseFX Singlemode 15km Fiber Ports with SC Connectors IEEE 802.3 Compliance Extended Environmental Specifications... | |
| Unmanaged Plug and Play Operation 8 Port Industrial Ethernet Switch Six 10/100 BaseTX RJ-45 Ports Two 100BaseFX Singlemode 15km Fiber Ports with ST Connectors IEEE 802.3 Compliance Extended Environmental Specifications... | |
| Unmanaged Plug and Play Operation 8 Port Industrial Ethernet Switch Six 10/100 BaseTX RJ-45 Ports Two 100BaseFX Singlemode 40km Fiber Ports with SC Connectors IEEE 802.3 Compliance Extended Environmental Specifications... | |
| Unmanaged Plug and Play Operation 8 Port Industrial Ethernet Switch Six 10/100 BaseTX RJ-45 Ports Two 100BaseFX Singlemode 40km Fiber Ports with ST Connectors IEEE 802.3 Compliance Extended Environmental Specifications... | |
| Unmanaged Plug and Play Operation 8 Port Industrial Ethernet Switch Six 10/100 BaseTX RJ-45 Ports Two 100BaseFX Singlemode 80km Fiber Ports with SC Connectors IEEE 802.3 Compliance Extended Environmental Specifications... | |
| Unmanaged Plug and Play Operation 8 Port Industrial Ethernet Switch Six 10/100 BaseTX RJ-45 Ports Two 100BaseFX Singlemode 80km Fiber Ports with ST Connectors IEEE 802.3 Compliance Extended Environmental Specifications... | |
| Unmanaged Plug and Play Operation 8 Port Industrial IP67 Ethernet Switch Eight 10/100/1000BaseTX with MIL-DTL-38999 series III connectors IEEE 802.3 Compliance Extended Environmental Specifications -40° to 75°C Operating Temperature >1M+... | |
| Unmanaged Plug and Play Operation 8 Port Industrial IP67 Ethernet Switch Eight 10/100BaseTX with MIL-DTL-38999 series III connectors IEEE 802.3 Compliance Extended Environmental Specifications -40° to 75°C Operating Temperature >2M+... | |
| Unmanaged Plug and Play Operation 9 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX Multimode Fiber Port with SC Connectors IEEE 802.3 Compliance Extended Environmental Specifications -40° to... | |
| Unmanaged Plug and Play Operation 9 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX Multimode Fiber Port with ST Connectors IEEE 802.3 Compliance Extended Environmental Specifications -40° to... | |
| Unmanaged Plug and Play Operation 9 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 15km Fiber Port with SC Connectors IEEE 802.3 Compliance Extended Environmental Specifications -40° | |
| Unmanaged Plug and Play Operation 9 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 15km Fiber Port with ST Connectors IEEE 802.3 Compliance Extended Environmental Specifications -40° | |
| Unmanaged Plug and Play Operation 9 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 40km Fiber Port with SC Connectors IEEE 802.3 Compliance Extended Environmental Specifications -40° | |
| Unmanaged Plug and Play Operation 9 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 40km Fiber Port with ST Connectors IEEE 802.3 Compliance Extended Environmental Specifications -40° | |
| Unmanaged Plug and Play Operation 9 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 80km Fiber Port with SC Connectors IEEE 802.3 Compliance Extended Environmental Specifications -40° | |
| Unmanaged Plug and Play Operation 9 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 80km Fiber Port with ST Connectors IEEE 802.3 Compliance Extended Environmental Specifications -40° | |
| Unmanaged Plug and Play Operation Four 10/100BaseTX RJ-45 Ports Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 80°C Operating Temperature >2M Hours MTBF Supports Full/Half Duplex... | |
| Unmanaged Plug and Play Operation IEEE 802.3 Compliance 5 Port Industrial Ethernet Switch Five 10/100BaseTX RJ-45 Ports Compact, Space Saving Package Extended Environmental Specifications -40° to 80°C Operating Temperature >2M... | |
| Unmanaged Plug and Play Operation IEEE 802.3 Compliance 5 Port Industrial Ethernet Switch Five 10/100BaseTX RJ-45 Ports Ultra-slim, Space-Saving Design Extended Environmental Specifications -40° to 85°C Operating Temperature >2M Hours... |
| Next >> |